location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-5300A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249400738 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:47
The date of the most recent change of this product data-sheet in Icecat.
Data Sheet CSV-5300A EN (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 3 Screens to a singel DisplayPort 1.2 Output
  • - Supports up to 3 x 1920x1080 60 Hz
  • - Uses Multi Stream Transport (MST)
Long product name CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor :
The long product name of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor
More>>>
CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor:
The official description of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CSV-5300A The Club3D SenseVision MST Hubs utilize Multi Stream Transport, a unique DisplayPort™ 1.2 feature that creates the ability to transport multiple independent uncompressed display (and audio) streams over a single cable, supporting protected content and high performance applications such as 3D gaming. This enables the use of multiple monitors connected by MST hub configuration. The Club3D MST Hubs is able to distribute those video streams to the connected screens. The Club3D MST Hubs do not increase the bandwidth of DisplayPort™ 1.2 outputs, but it enbales the optimal use of it.
Note: When using a DisplayPort 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays.

AMD Eyefinity™
Enjoy the ultimate immersive gaming experience. AMD Radeon™ graphics cards can support up to 6 displays by using MST hub(s) showing each monitor independently or using the Single Large Surface (SLS) mode.

Give your device more Displays
Get more from your Ultrabook, Microsoft Surface Pro* tablet or Intel NUC with (mini) DisplayPort™ 1.2 output. The MST Hub is affordable, flexible and meets the demands of any power user who requires multiple displays to get their work done. A Mini DP to DP adapter is included for maximum compatibility with Mini DP enabled platforms like the Surface Pro and NUC product families.
Note: Some Notebooks and Tablets have Integrated Graphics Chips which do not support more than 3 screens in total. Please check your device specifications for further information.

DisplayPort™ Dual Mode
Also known as DP++, is a feature which enables the output of single-link DVI and HDMI™ signals from the DP output. Passive adapters should be used to convert to HDMI and/or DVI connectors. This means that, although MST Hubs use DisplayPort™ technology, you are not required to use DisplayPort™ monitors. MST Hubs give you the freedom to use any combination of monitors and interfaces you want.

Short summary description CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor:
This short summary of the CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor, DisplayPort, 3x DisplayPort, Black, 0.14 m, CE, RoHS, FCC, 77.9 x 60 x 18.3 mm

Long summary description CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor:
This is an auto-generated long summary of CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor based on the first three specs of the first five spec groups.

CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor. Video port type: DisplayPort, Video out: 3x DisplayPort. Product colour: Black, Cable length: 0.14 m, Certification: CE, RoHS, FCC. Dimensions (WxDxH): 77.9 x 60 x 18.3 mm, Weight: 120 g. Package length: 16.5 cm, Package width: 230 mm, Package height: 60 mm. Cables included: DisplayPort, Packaging content: AC Adapter

Ports & interfaces
Video port type *
DisplayPort
Video out *
3x DisplayPort
Video ports quantity *
3
DC-in jack
Yes
Features
Product colour
Black
Full HD
Yes
3D
Yes
Cable length
0.14 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Power LED
Yes
Plug and Play
Yes
Certification
CE, RoHS, FCC
Power
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
77.9 x 60 x 18.3 mm
Weight
120 g
Packaging data
Package length
16.5 cm
Package width
230 mm
Package height
60 mm
Package weight
152 g
Packaging content
Manual
No
Cables included
DisplayPort
User guide
Yes
AC adapter included
Yes
Packaging content
AC Adapter
Country Distributor
Deutschland 1 distributor(s)