location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-p099nd Beats Special Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2S31EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Red
  • - AMD A8 A8-5545M 1.7 GHz
  • - Touchscreen 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz 1 x 8 GB
  • - 750 GB HDD DVD Super Multi
  • - AMD Radeon HD 8510G
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red:
This short summary of the HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-p099nd Beats Special Edition, AMD A8, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red:
This is an auto-generated long summary of HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red based on the first three specs of the first five spec groups.

HP Pavilion 15-p099nd Beats Special Edition. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5545M, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Design
Product type *
Laptop
Product colour *
Black, Red
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-5545M
Processor cores
4
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8510G
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A76M FCH
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384.5 mm
Depth
260.2 mm
Height
25.3 mm
Weight *
2.71 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 10:00:25
Uk has collected 35 expert reviews for HP Pavilion 15-p099nd Beats Special Edition AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black, Red and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2015-01-14 10:00:25
The 15.6" HP Pavilion 15 laptop is aimed mainly at those seeking a machine for multimedia and general home use. Today, we're reviewing the Beats Special Edition, which has the headphone brand's trademark colour scheme. It promises the "best-sounding, rich...
Good Chassis' buildquality, Quiet, Backlit keyboard...
Bad Terrible audio, Poorquality screen, Not cut out for gaming, Terrible battery life...
Bottom line It's all well and good giving a laptop the Beats logo and colours, but they really should have put more work into the actual sound quality. Behind the Beats colours, all you'll find is an appalling screen, terrible audio and a shocking battery life. All i...
40%
trustedreviews.com
Updated:
2016-10-26 02:06:02
What is the HP Pavilion 15-au072sa? If you're after a large, no-frills laptop then the Pavilion 15-au072sa definitely fits the bill. At the time of writing it's available for just £399.99, yet packs in the latest Intel processor technology and has plenty...
Good Smart design, Decent keyboard, Plenty of performance and decent battery life...
Bad Low-quality screen, Hard drive makes it feel slow, Offers little over cheaper, older machines...
Bottom line A decent enough option for budget buyers, but cheaper options offer the same basic experience and you only need spend a little more to get a much better screen...
70%
techradar.com
Updated:
2016-10-26 02:06:02
When you think of the quintessential college computer, HP's Pavilion line has to be one of the first that comes to mind. The firm's PCs and laptops have powered students' careers for over 20 years right alongside those pink iMacs that found their way into...
Good Affordable price, Thinner and lighter, Tons of options...
Bad Shallow, squishy keyboard, All, plastic frame...
Bottom line Hefty and ready to haul heaps of coursework, HP's Pavilion revision makes for a compelling value that carries the household name well...
0%
techradar.com/au/
Updated:
2016-10-26 02:06:02
When you think of the quintessential college computer, HP's Pavilion line has to be one of the first that comes to mind. The firm's PCs and laptops have powered students' careers for over 20 years right alongside those pink iMacs that found their way into...
Good Affordable price, Thinner and lighter, Tons of options...
Bad Shallow, squishy keyboard, Allplastic frame...
Bottom line Hefty and ready to haul heaps of coursework, HP's Pavilion revision makes for a compelling value that carries the household name well...
0%
ozlaptopreviews.com
Updated:
2016-10-26 02:06:02
HP Pavilion 15-AB216TU ReviewThe Pavilion lineup by Hewlett Packard has existed for quite some time, and had beautifully matured over time. Incorporating modern design aesthetics and improving the hardware over every generation, the HP Pavilion series has...
Good Robust build quality and stunning design despite its affordable price, Fairly silent and does not run hot during longer usage, 1TB HDD for plenty of storage, Quality surround sound by Bang & Olufsen...
Bad The display is not FHD, 5th gen CPU...
Bottom line The evolution of the HP Pavilion series has been gradual and steady, but its weak points continue to be consistent throughout. The latest offering from HP, the Pavilion 15 is a fine example of how a budget laptop can show off the most professional and pri...
80%
cybershack.com.au
Updated:
2016-10-26 02:06:02
In some ways, the HP Pavilion 15 feels a little anachronistic. While the typical notebook in 2015 is skinnier than a supermodel or plays some sort of transforming trick, the Pavilion 15 is more of a good old fashioned laptop. It's a little bulky, it actua...
Good Reasonable value for money, Good keyboard and trackpad, Complete suite of legacy inputs...
Bad Very bulky, Short battery life, Slow hard drive...
60%
techradar.com
Updated:
2016-10-26 02:06:03
Budget laptops aren't supposed to look good, but HP's latest model bucks this trend: it's got a stylish dotted pattern, plenty of clean curves and a simple, dark interior that'll turn heads. The best part? It's only £400 (about US$664, AU$717).That money...
Good Attractive design, reasonable build quality, low price, DVD writer, all, round AMD APU...
Bad Poor keyboard, disappointing screen, unbalanced speakers, mediocre battery life, 4GB RAM...
Bottom line HP's latest machine looks good, feels sturdy, and is easy to carry day-to-day, and its AMD APU makes it a well-rounded budget system. The poor screen, speakers and keyboard, though, mean it's tricky to recommend this system for any sort of more intensive...
50%
pcadvisor.co.uk
Updated:
2016-10-26 02:06:03
The Pavilion 15 TouchSmart cost £700 when HP originally launched it at the end of 2013. But it has recently come down in price and now represents something of a bargain at just £500. (See: What's the best budget laptop? ) It's not, admittedly, the most p...
Bottom line The size and weight of the Pavilion 15 TouchSmart suggest that it's more intended as a desktop replacement system for use at home or in the office. However, its all-round performance, combined with an attractive screen and optical drive, provide very good...
80%
gadgetspeak.com
Updated:
2016-10-26 02:06:03
If you are considering Windows 8.1 for you next PC then it really should have touch and this offering from HP has it. Windows 8 was made for touch so if you can change your working style then this could well be a good way to adapt...
80%
pcadvisor.co.uk
Updated:
2016-10-26 02:06:03
The Pavilion laptops have traditionally been HP's affordable ‘everyday computing' range. But the new HP Pavilion TouchSmart 15 shows signs of starting to move upmarket a bit. Here's our full HP Pavilion TouchSmart 15 review. Last year's model is still on...
Bottom line The lack of decent screen resolution is disappointing in a laptop costing Almost £700, but the Pavilion TouchSmart 15 is a solid workhorse of a laptop with a reasonable mid-range price tag. It's not particularly portable, but it'll be a choice for people...
80%
techradar.com
Updated:
2016-10-26 02:06:03
Ratings in depth The management behind HP may have hit the headlines a few times in the last few years, but the fact that it is releasing budget laptops once again, under recognisable names, does go some way to showing that it means business once again. B...
Good Brilliant battery life, Large hard drive, Low price, Pleasing styling, Full, sized keyboard...
Bad Unimpressive screen, Single, channel memory, Flimsy construction, Rattling optical drive, Poor core performance...
Bottom line The HP Pavilion 15 isn't a machine for everyone. In fact we'd suggest that it's best as a second machine for the home that everyone can grab as needed. Even so, if you're looking for a straightforward laptop on a tight budget, it does more than its prici...
70%
expertreviews.co.uk
Updated:
2016-10-26 02:06:03
If you're after a good-looking laptop on a budget, HP makes number of laptops that look more expensive than they really are. We were really taken by the HP Pavilion 15-e072sa's glossy red lid and interior. It may look great, but it's not a compact machine...
Bottom line A good display and superb battery life work in this laptop's favour, but it's chunky and we'd really like more processor power...
80%
itreviews.com
Updated:
2016-10-26 02:06:03
The HP Pavilion 15-B168CA ($699.99 (CA) list), available in Canada, is a mainstream touch-screen laptop with a large 15.6-inch screen. It comes with a relatively thin chassis, thanks to the omission of an optical drive like a DVD burner. With an AMD A8 pr...
Bottom line The HP Pavilion 15-B168CA is a mainstream laptop with a large 15.6-inch touch screen. It has middle of the road power for all of your general tasks, and is a good first Windows 8 PC...
60%
lowyat.net
Updated:
2016-11-19 03:13:20
HP's new budget gaming notebook took a bit of getting used to. It is a far cry from the ultra-sleek and over-engineered stylings of most gaming laptops that we're used to seeing these days, nor does it share the slim profile of modern Ultrabooks and some...
Bottom line It is honestly difficult to call the HP Pavilion 15 a gaming laptop. It is cheaper than most other gaming laptops, but it lacks the raw power needed to compete with them. It cuts corners in areas we wished it hadn't: I don't mind the bland design, but mos...
0%
en.zinggadget.com
Updated:
2017-09-24 03:13:09
When it comes to HP own gaming industry laptop, our first thought may shifted towards the HP Omen with its incredible sleek and stylish look with black and red theme. However, HP does makes a gaming laptop in the Pavilion series which is named as Pavilion...
Bottom line The HP Pavillion 15 Gaming is a decent laptop be it for games, although it does not comes with high end mobile GPU like the GTX970 or 980M and neither it was thin and light. However, this laptop is able to get your game play well at decent resolution with...
0%
notebookcheck.net
Updated:
2016-10-26 02:06:02
Good Package. The Hewlett Packard Pavilion 15-aw004ng is an interesting notebook. The 15.6 inch allrounder packs a matte FHD screen, a SSD and an AMD dual graphics setup. The price for all these goodies: 550 Euros. A price like that for a packet like this...
Good matte screen, FHD resolution, fast SSD, barely heats up...
Bad only 12 months warranty, no maintenance flap, no Type-C USB, below-average battery life, very low brightness on battery...
Bottom line The AMD processor of the test model offers sufficient performance for everyday use. Furthermore, the laptop is quite most of the time and it barely heats up. A fast SSD ensures that the system runs smoothly. Sadly, the laptop has no maintenance flap. To s...
75%
laptopmedia.com
Updated:
2016-10-26 02:06:02
In fact, this is a price for the Core i7-6700HQ and GTX 960M configuration so prices may go even low if you are willing to trade the CPU for the Core i5-6300HQ or a GTX 950M for that matter. But the main question remains. Will this 15-incher handle the he...
Good Excellent price/performance ratio, Supports M.2 PCIe NVMe SSDs, Various color options, No PWM from 40 to 100% screen brightness, Decent battery life...
Bad Shallow keyboard, stiff touchpad, Too dim screen...
Bottom line The new HP Pavilion 15 is a great all-rounder and the high-performance version of the notebook is particularly interesting as it offers exceptional price/performance ratio. Yes, the overall build isn't exactly “premium” or anything (still the only major d...
0%
notebookcheck.net
Updated:
2016-10-26 02:06:02
No frills gaming. The Pavilion 15 is a great blend of multimedia and performance gaming in a modest and portable multimedia chassis. Its connectivity options and serviceability, however, leave a lot to be desired...
Good primary and secondary 2.5-inch storage options, very good gaming performance for the size, good colors and grayscale, bright display backlight, thin, attractive design...
Bad system throttling under extreme loads, uneven surface temperatures, no USB Type-C port; no mDP, plastic palm rests feel cheap, loud fan noise when gaming, soft clickpad; poor feedback, no NVMe or RAID 0 options, system fans always active, difficult servi...
Bottom line The new Pavilion 15 is the intermediate between the GTX 950M-equipped Pavilion 15 of 2015 and the latest GTX 965M-equipped Omen 15 launched just a few weeks ago. Thus, it's also priced accordingly at a few hundred USD less than the entry-level but more gr...
80%
notebookcheck.net
Updated:
2016-10-26 02:06:02
A balanced bundle. With the Pavilion 15-ak003ng, HP offers a well-equipped multimedia notebook in 15.6-inch format. Among other things, there is a quad-core processor, an IPS display and an SSD on board. However, it slightly tarnishes the good overall imp...
Good matte IPS display, keyboard with backlight, well equipped, SSD+HDD...
Bad only 12-months warranty, no maintenance hatch...
Bottom line HP did a lot right with the Pavilion 15. The manufacturer combined a powerful quad-core processor with a fast GPU and 16 GB of RAM. An SSD makes for a fast system performance. Nevertheless, the Pavilion does not lack storage space due to a 2.5-inch hard d...
82%
notebookcheck.net
Updated:
2016-10-26 02:06:02
Price-performance smasher? HP promises that its exceptional multimedia laptop, Pavilion 15, can boast among others, with a Full HD screen and plenty of storage for a price less than 500 Euros (~$568). However, closer inspection shows shortcomings in the 1...
Good appropriate casing quality, decent keyboard, extensive configuration, Full HD resolution, 802.11 ac Wi-Fi, good price-performance ratio...
Bad dark, low-contrast screen, slow Fast Ethernet adapter, spongy touchpad keys, very short battery life...
Bottom line Naturally, some cutbacks and compromises have to be accepted in a laptop from the 500 Euro (~$568) price range - nevertheless HP has managed to create a solid product for this comparatively low price. The Pavilion 15 convinces with its decently built casi...
77%
notebookcheck.net
Updated:
2016-10-26 02:06:02
Disappointing screen. HP demands almost 800 Euros for its Pavilion 15. The buyer gets a 1 TB hard drive and a matte screen among other things. However, the latter is absolutely unsatisfactory...
Good Matte Full HD screen, Plenty of storage, Low temperature development, Gaming suitable...
Bad Dark, low-contrast screen, 12-month warranty only, Fast Ethernet only...
Bottom line HP's Pavilion 15-ab022ng provides more than enough everyday computing power in total. Furthermore, the laptop can even render computer games. Owners of this laptop will not soon be lacking storage capacity thanks to the 1 TB hard drive. The laptop runs qu...
78%
notebookcheck.net
Updated:
2016-10-26 02:06:02
In 2014, an 15.6 inch all-rounder went through our tests with the HP Pavilion 15-p008ng . It featured a Core i5-4210U processor and a GeForce 840M graphics card. Now, we are delighted to meet a sibling with the Pavilion 15-p151ng. While both models use th...
Good matte display, big memory capacity...
Bad low-contrast display, high power consumption, poor battery life, only 1-year warranty...
Bottom line The HP Pavilion 15-p151ng delivers sufficient processing performance for everyday tasks and is capable of running certain games. The computer only gets moderately warm and works at least quietly while idle. In addition, users won't quickly run out of stor...
75%
notebookcheck.net
Updated:
2016-10-26 02:06:02
Hewlett Packard adds a new device to its already extensive Pavilion 15 line. We have tested many models of this series. Although the casing's basic form has not been changed, HP relies on other colors and surfaces for its Pavilion 15-p008ng. The Pavilion...
Good Matte, bright, Full HD screen, Decent application performance, Gaming suitable, Good battery runtimes...
Bad Low-contrast, viewing angle dependent screen, 12 month warranty only, Fast-Ethernet only, No maintenance cover...
Bottom line The buyer will find a decent, all-round laptop for a price of 599 Euros (~$776) in the Pavilion 15-p008ng. The Core i5 processor and GeForce 840M graphics core provide the necessary computing power in everyday life as well as in performance-devouring appl...
78%
techworld.com
Updated:
2016-10-26 02:06:03
The Pavilion 15 TouchSmart cost £700 when HP originally launched it at the end of 2013. But it has recently come down in price and now represents something of a bargain at just £500.It's not, admittedly, the most portable of budget laptops – we weighed it...
Bottom line The size and weight of the Pavilion 15 TouchSmart suggest that it's more intended as a desktop replacement system for use at home or in the office. However, its all-round performance, combined with an attractive screen and optical drive, provide very good...
0%
notebookcheck.net
Updated:
2016-10-26 02:06:03
Those looking for a 15.6-inch all-around notebook are spoiled for choice nowadays. Many manufacturers vie for customers. With the Pavilion 15-n213eg, HP added a well equipped device for a moderate price (600 Euros; ~$832) to the offers. Our review will sh...
Good good system performance, gaming capable, big storage capacity, contrast-rich display, good battery runtimes, relatively low power consumption...
Bad only Fast Ethernet, only 12 month warranty, no VGA out, averagely bright, bluish display...
Bottom line The HP Pavilion 15-n213eg delivers a good system and gaming performance. In addition, a big storage capacity is available and the computer has a good battery runtime. However, there are also cons. The customers have to do without VGA-out and have to be sa...
81%
notebookcheck.net
Updated:
2016-10-26 02:06:03
Virtually every manufacturer offers notebooks in the sub-400 Euros range and it can be a really tough task to find the right device. HP now offers another notebook, which is supposed to attract customers with a quad-core processor and a large hard drive...
Good Good battery runtimes, Frugal, Slim chassis...
Bad Display is a bit dark and has a blue cast, Only 12 months warranty, No VGA-out, Only Fast-Ethernet...
Bottom line The HP Pavilion 15-n050sgThe HP Pavilion offers sufficient performance for everyday tasks like web browsing, Skype, text editing or movie playback. It is also very frugal and provides good battery runtimes. Most of the low-cost rivals cannot keep up with...
80%
notebookcheck.net
Updated:
2016-10-26 02:06:03
The choice for users looking for a slim and handy 15.6 inch all-round laptop has now been expanded by the Pavilion TouchSmart 15-n010sg. With a height of 23 mm and a weight of 2.3 kg, the laptop is within ultrabook standards. However, it is not an ultrabo...
Good Decent application and gaming performance, Modest power consumption, Good battery runtimes...
Bad Dark screen with bluish cast, 12 month warranty only, No VGA out, Fast Ethernet only...
Bottom line HP Pavilion TouchSmart 15-n010sgHP's Pavilion TouchSmart 15-n010sg offers good application and gaming performance. The laptop's power consumption is relatively low, although it sports high-performance components. What's more, the laptop's slim and handy c...
80%
pcmag.com
Updated:
2016-10-26 02:06:03
The HP Pavilion 15-B168CA ($699.99 (CA) list), available in Canada, is a mainstream touch-screen laptop with a large 15.6-inch screen. It comes with a relatively thin chassis, thanks to the omission of an optical drive like a DVD burner. With an AMD A8 pr...
Good Touch screen. Slim profile. Protected screen. Good performance numbers.
Bad Lower number of I/O ports. USB 3.0 ports are not designated as such...
Bottom line The HP Pavilion 15-B168CA is a mainstream laptop with a large 15.6-inch touch screen. It has middle of the road power for all of your general tasks, and is a good first Windows 8 PC...
70%
notebookcheck.net
Updated:
2017-07-06 03:22:52
Power play. HP is pushing the limits on how powerful a Pavilion system can be without calling it a gaming notebook. The Pavilion 15 Power is the best and potentially most expensive in the series yet...
Good AMD RX 550 and GTX 1050 graphics options, dual internal storage bays; NVMe support, 1080p touchscreen and 4K UHD options, stronger chassis; improved design, powerful gaming performance, no major CPU throttling, respectable battery life...
Bad uneven surface temperatures; warm palm rest, lid could be more rigid; slightly more teetering, system fans always active; loud under load, no Thunderbolt 3 or DisplayPort, unimpressive internal speakers, difficult serviceability, limited color space, spo...
82%