location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5H53AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182574966 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2015
Product end of life date
Bullet Points HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 300 cd/m²
  • - 54 W
Warranty: Limited 1 yearCertain restrictions and exclusions apply.
Long product name HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver :
The long product name of HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ENVY 24 23.8-inch IPS Monitor with Beats Audio, Full HD 1920 x 1080, 300 cd/m², 16.7M, 7ms
More>>>
HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
The official description of HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Devices. Your Content. Bigger. Louder. Clearer. Expand your mobile viewing experience with this dynamic monitor and the simplicity of MHL connectivity. Immerse yourself in bold BeatsAudio™ and share brilliant visuals with wide IPS viewing, all within an ultra-thin and modern display design.

Enlarge your PC and mobile screens while charging your mobile devices
Take your small screen to the big screen with MHL (Mobile High-Definition Link) connectivity while simultaneously charging your phone or tablet.1 Link your notebook or other media using the HDMI or VGA input ports. All media cables are included.

BeatsAudio. Designed for the best-sounding, richest audio available on a monitor
Clear and bold audio flows through dual front firing 6 watt speakers, or the side-accessible headphone jack, both enhanced by the acoustical magic of integrated BeatsAudio™.2

For your viewing pleasure
The Full HD LED screen radiates rich color using HP’s BrightView technology and Low Haze enhancement. Enjoy the 1920x1080 resolution, 10000,000:1 dynamic contrast, wide IPS viewing angles, and full-screen viewing with NeoBlade technology.3

Stunning even when off
An exquisitely modern and ultra-slim display, with strategically engineered front-firing speakers, appears to float above a unique open-wedge designed silver stand.

Complete viewing
- With no bezel encircling the display, the LCD’s glass and image extend nearly edge-to-edge, ideal for seamless multi-monitor set-ups and complete screen viewing.

Share the view
- A great view from any position. With In-Plane Switching (IPS) technology, sharing a consistent color image is easy with a broad viewing angle of 178 horizontally and vertically.

Eliminate dead zones
- Reduce inactive screen areas thanks to NeoBlade™ panel technology which provides for a consistent edge-to-edge viewing experience.

Touch controls
- Subtly glowing capacitive touch icons provide convenient access to navigate on-screen display menus. The glow becomes dormant when not in use so as not to distract.

Audio simplicity
- Easily adjust volume with the jog dial subtly located under the edge or audio on/off on the screen border.

Adjust to your comfort
- For convenient viewing, the screen may tilt 5 degrees forward or 25 degrees back. The monitor may be remounted for portrait viewing.

Open with purpose
- Conveniently store your keyboard, tablet or phone under the monitor within the open stand area with easy access to the media ports on back of the panel.

Visually coexisting
- Customize your screen with HP My Display Smart software for user settings at start up and partitioning the screen to run up to four different programs viewable simultaneously.

Earth conscious
- Energy efficient with recyclable plastic components and packaging, arsenic-free display glass, low-halogen design and mercury-free backlighting. Certified from ENERGY STAR®, EPEAT™ and TCO.5

Short summary description HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 24, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP ENVY 24. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
10000000:1
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Country of origin
China
Certification
FCC;CSA CE TCO, KC/KCC, e-Standby, TUV, NOM, CCC, CEL, VCCI, EAC, S-mark, c-Tick, PSB, ISC, BSMI
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity
1
Headphone out *
Yes
HDCP
Yes
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.5 W
Packaging content
Cables included
HDMI, MHL, VGA
Weight & dimensions
Width (without stand)
539.4 mm
Depth (without stand)
160.7 mm
Height (without stand)
428.5 mm
Weight (without stand)
5.15 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:18:04
Uk has collected 2 expert reviews for HP ENVY 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2014-08-28 01:18:01
Super stylish and an angled audio platform delivers Beats Audio, though the display quality isn’t as good as others. If you want something just as stylish as your MacBook Air to sit on a desk at home then cast your eyes upon the HP Envy 27, a 27in IPS...
Good Very stylish looks, big display, glossy front, Beats Audio built-in, DisplayPort connectivity, nice controls, good contrast ratio, slim aspect and thin bevel...
Bad Light leak on right side, big variation in brightness, not 100% sRGB, poor AdobeRGB coverage, only 1920x1080 compared to other 27" panels.
60%
itproportal.com
Updated:
2014-08-28 01:18:03
Let's face it: Most desktop speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27, a 27in LED backlit monitor...
Good Good colour quality, Wide viewing angles, Stylish looking, Impressive audio output...
Bad No USB connectivity, Pricey...
Bottom line The HP Envy 27 may cost a bit more than most 27in IPS monitors but it offers something that the others don't; a Beats Audio-powered speaker system that does away with the need for desktop speakers. The panel delivers a bright, highly detailed picture and...
80%
tomshardware.co.uk
Updated:
2016-01-13 01:54:50
Just as we're getting acquainted with Ultra HD, HP has upped the ante with a 5K monitor. At 5120x2880 the Z27q puts a whole lotta pixels on the screen, 14,745,600 in fact. Today we check it out in our lab.The quest to capture images, both still and moving...
0%
techreviewsource.com
Updated:
2014-08-28 01:18:04
Let's face it: Most desktop monitor speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27 27-inch IPS LED Back...
Good Solid color quality. Wide viewing angles. Stylish. Powerful audio output.
Bad Pricey. No USB connectivity. Tiltonly stand...
Bottom line The HP Envy 27 27-inch monitor is not only aesthetically pleasing, it delivers rich colors and premium audio quality courtesy of Dr. Dre's Beats Audio technology. It's also more expensive than most 27-inch monitors...
80%
pcmag.com
Updated:
2014-08-28 01:18:04
Let's face it: Most desktop monitor speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27 27-inch IPS LED Back...
Good Solid color quality. Wide viewing angles. Stylish. Powerful audio output.
Bad Pricey. No USB connectivity. Tilt-only stand...
Bottom line The HP Envy 27 27-inch monitor is not only aesthetically pleasing, it delivers rich colors and premium audio quality courtesy of Dr. Dre's Beats Audio technology.It's also more expensive than most 27-inch monitors...
80%
techbuyersguru.com
Updated:
2016-12-28 00:37:05
Thank you to HP and Newegg for providing this review sample.The majority of PC enthusiasts, along with many casual home office PC users, often forget how important a quality monitor can be. It's the component we literally must look at no matter what we're...
Good Unmatched industrial design, nearly bezel-less, excellent built-in Beats speakers...
Bad Expensive, power brick emits buzzing sound, even in standby, no height adjustment...
Bottom line We like the HP Envy 24. A lot. But not for the typical reasons one might like a monitor. Sure, it has a crisp, clean picture, but that's expected at its price-point. The reason we really like the HP Envy 24 is because it looks so darn good, good enough to...
80%