location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K5510 (NL) keyboard Office RF Wireless Dutch White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K5510 (NL)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4J89AA#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP K5510 (NL) keyboard Office RF Wireless Dutch White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - Dutch
  • - Full-size (100%) Numeric keypad
  • - White
Warranty: Two-year limited
Long product name HP K5510 (NL) keyboard Office RF Wireless Dutch White :
The long product name of HP K5510 (NL) keyboard Office RF Wireless Dutch White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless K5510 Keyboard
More>>>
HP K5510 (NL) keyboard Office RF Wireless Dutch White:
The official description of HP K5510 (NL) keyboard Office RF Wireless Dutch White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Keyboard is one modern, high-end device. Its sleek, ultra-slim design takes the ordinary keyboard to a brand new level. How does it work? Even better than it looks. Superior functionality combined with brilliant comfort feels amazing to the touch. It's just a dream to type on.

Features

- HP built the Wireless Keyboard with your need to roam in mind. Compatible with most desktops and notebooks, 2.4 GHz wireless connection gives you the liberty to move up to 10m (30ft) away and still type!
- HP's Wireless Keyboard screams modern with its ultra-slim shape. Typing feels amazing with the low-profile, scissor-style keycaps that are extra responsive and pleasing to the touch. Plus, adjustable legs promote a more comfortable wrist posture.
- No need to strain your arms: the adjustable keyboard has two possible positions, so you can find the one that exactly suits the way you work. And with ten hot keys to speed you along, you’ll be more creative, more relaxed and more productive.

Short summary description HP K5510 (NL) keyboard Office RF Wireless Dutch White:
This short summary of the HP K5510 (NL) keyboard Office RF Wireless Dutch White data-sheet is auto-generated and uses the product title and the first six key specs.

HP K5510 (NL), Full-size (100%), Wireless, RF Wireless, White

Long summary description HP K5510 (NL) keyboard Office RF Wireless Dutch White:
This is an auto-generated long summary of HP K5510 (NL) keyboard Office RF Wireless Dutch White based on the first three specs of the first five spec groups.

HP K5510 (NL). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: White

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
Dutch
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
White
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
438.9 x 153 x 15.5 mm
Keyboard weight
700 g
Packaging data
Package width
451 mm
Package depth
160 mm
Package height
23 mm
Package weight
820 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (WxDxH)
18.9 x 14.4 x 6.2 mm
Receiver weight
1.7 g