location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 3 Breaker Maintenance Bypass Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Breaker Maintenance Bypass Panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2030KMBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181800 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 3 Breaker Maintenance Bypass Panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bypass switch
  • - Wall-mount
  • - 12.5 kg
Warranty: 1-year limited warranty
Long product name Tripp Lite 3 Breaker Maintenance Bypass Panel :
The long product name of Tripp Lite 3 Breaker Maintenance Bypass Panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Breaker Maintenance Bypass Panel for select Tripp Lite 20 and 30kVA UPS systems
More>>>
Tripp Lite 3 Breaker Maintenance Bypass Panel:
The official description of Tripp Lite 3 Breaker Maintenance Bypass Panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wallmount 3 breaker manual bypass panel with mechanical interlock system isolates the UPS from connected loads for maintenance with no loss of network availability. 100A breaker with KAIC rating of 10. Compatible with Tripp Lite SU20K3/3, SU20K3/3XR5, SU30K3/3 and SU30K3/3XR5.

- Wallmount 3 breaker manual bypass panel with mechanical interlock system
- Isolates the UPS from connected loads for maintenance with no loss of network availability
- 100A breaker with KAIC rating of 10
- Compatible with Tripp Lite SU20K3/3, SU20K3/3XR5, SU30K3/3, SU30K3/3XR5 and SV20K__ models.

Short summary description Tripp Lite 3 Breaker Maintenance Bypass Panel:
This short summary of the Tripp Lite 3 Breaker Maintenance Bypass Panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 3 Breaker Maintenance Bypass Panel, Bypass switch, Wall-mount, 120 - 208 V, 100 A, 609.6 mm, 141.2 mm

Long summary description Tripp Lite 3 Breaker Maintenance Bypass Panel:
This is an auto-generated long summary of Tripp Lite 3 Breaker Maintenance Bypass Panel based on the first three specs of the first five spec groups.

Tripp Lite 3 Breaker Maintenance Bypass Panel. Product type: Bypass switch, Mounting type: Wall-mount. Input voltage: 120 - 208 V, Maximum total current draw per phase: 100 A. Width: 609.6 mm, Depth: 141.2 mm, Height: 304.8 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 368.3 mm, Master (outer) case length: 673.1 mm

Features
Product type *
Bypass switch
Mounting type
Wall-mount
Power
Input voltage
120 - 208 V
Maximum total current draw per phase
100 A
Weight & dimensions
Width
609.6 mm
Depth
141.2 mm
Height
304.8 mm
Weight
12.5 kg
Package width
368.3 mm
Package depth
673.1 mm
Weight & dimensions
Package height
190.5 mm
Package weight
15.2 kg
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
368.3 mm
Master (outer) case length
673.1 mm
Master (outer) case height
190.5 mm
Master (outer) case gross weight
15.2 kg
Country of origin
United States