location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT5KRMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304301196 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 411396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:03
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRT5KRMXLI user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 3 year warranty on the UPS (excluding battery) and 2 years on the battery (the warranty consists of replacement or repair)
Long product name APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC :
The long product name of APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC
More>>>
APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC:
The official description of APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always stay online and prevent data loss
An APC Smart-UPS On-Line always supplies perfectly clean power to all connected equipment thanks to its double conversion technology. Even power outages have no influence on this. The APC Smart-UPS On-Line then automatically supplies emergency power without having to switch. This way you prevent unwanted failure of, for example, a PC, server, storage or switch. With the included Powershute Network Shutdown software you can even have critical IT hardware shut down in an automated and controlled manner. This prevents data loss, downtime and physical damage to hardware.

Extend the runtime
You can easily increase the number of minutes that the APC SRT5KRMXLI can independently supply emergency power by connecting external battery packs (SRT192RMBP). A runtime of several hours is even possible.

Availability
The Smart-UPS On-Line has an internal bypass and uses double conversion, maximizing the availability and lifespan of connected hardware. It also makes the UPS compatible with an emergency power generator. The Un-
Line double conversion technology ensures clean, uninterrupted power to protected equipment even when generator power is used.

Safety
In addition, a Smart-UPS On-Line protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for business use.

Rack mount
The APC Smart-UPS SRT is easy to operate in the rack thanks to a tiltable graphic LCD screen. Thanks to the included 4-post rail kit, you can easily mount the UPS in a rack.

Manage your Smart-UPS
Thanks to the integrated network card, you can easily connect the APC UPS to the network. This way you can monitor and manage the UPS remotely (SNMP) and the UPS can send a shutdown signal to multiple physical and/or virtual servers using PowerChute Network Shutdown software.

PowerChute Network Shutdown
PowerChute Network Shutdown is UPS management software that works with the UPS Network Management Card to protect Windows, Linux and Host ESXi, as well as hyperconverged and virtual infrastructure*. In the event of a power outage, PowerChute can properly shut down your virtual machines and the preconfigured boot sequence ensures they are turned back on.

*An additional license is required for HCI and virtual machine support:
1 year: SWPCNS1Y-DIGI
3 years: SWPCNS3Y-DIGI
5 years: SWPCNS5Y-DIGI

Remote management and monitoring of your network
The network card can be managed remotely via the easy-to-use web browser interface, remote management software EcoStruxure™ IT (SFTWES1-DIGI) or other SNMP-compatible system. Tip EcoStruxure™ IT also includes the functionalities of the support contract below.

Support contract
The optional network card support contract license* ensures you are always up to date and secure and includes additional benefits such as frequent updates with:
• New and improved features
• Security updates
• Advanced support

*The above license is available in the variants:
1 year: SWNMC3SU-1Y-DIGI
3 years: SWNMC3SU-3Y-DIGI
5 years: SWNMC3SU-5Y-DIGI

Extend the lifespan
The internal battery cartridge (APCRBC140) can be replaced easily, safely and independently by the user. This without having to switch off the APC SRT5KRMXLI or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Smart-UPS and your equipment always remains online.

Warranty extension
The manufacturer's warranty of the SRT5KRMXLI is 3 years, with the exception of the battery cartridge, which has a 2-year manufacturer's warranty. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-05).

Maximize availability
Or instead of extending the warranty, opt for the even more complete 5-year Monitoring & Dispatch Service (WMD5YOSNBD-SP-05) to maximize the availability of your APC UPS. In addition to a 5-year warranty, it also includes 24/7 remote monitoring through the Schneider Electric Connected Services Hub and SE's on-site repair service (replacement parts, labor, installation and call-out charges).

Switched Outlet Groups: Remote reboot and phased start-up
Thanks to the Switched Outlet Groups, it is possible to configure a phased/delayed power-on per UPS outlet group. This reduces the peak load on the UPS and brings it closer to the constant load, which limits oversizing of the UPS.

It is also possible to reset a group of multiple UPS outputs and the equipment connected to them. If a network card (ap9640) is used in combination with Ecostruxure IT Expert (SFTWES1-DIGI), this can even be done remotely.

You can also eliminate non-critical loads; Like this extend the runtime for critical equipment.

Green Premium
This label represents Schneider Electric's commitment to delivering products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.

Green Premium:
- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.

- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/

- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS/REACh)

Included in the box
1x SRT5KRMXLI
1x C13 to C14 power cord 1.2 meters
1x C13 to C14 power cord 2 meters
1x PowerChute Network Shutdown (CD)
1x Installation manual
1x Rack mounting brackets
1x temperature sensor (AP9335T)
1x USB cable
1x 2.5MM to DB9 cable

Short summary description APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC:
This short summary of the APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC, Double-conversion (Online), 5 kVA, 4500 W, Sine, 100 V, 275 V

Long summary description APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC:
This is an auto-generated long summary of APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line SRT5KRMXLI - 5000VA, 6x C13, 4x C19 output, rack mountable, Embedded NMC. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 845 VAh, Typical backup time at full load: 4 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 3U. Width: 432 mm, Depth: 719 mm, Height: 130 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Surge energy rating
480 J
Efficiency
94.1%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Terminal
AC outlets quantity
10 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
845 VAh
Typical backup time at full load
4 min
Typical backup time at half load
11.8 min
Battery life (max)
5 year(s)
Battery recharge time
1.5 h
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Replacement battery cartridge
APCRBC140
Design
Form factor *
Rackmount
Rack capacity
3U
Product colour *
Black
Display type
LCD
Certification
REACH, CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, IRAM, RCM, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
719 mm
Height
130 mm
Weight
54.4 kg
Package width
610 mm
Package depth
960 mm
Package height
330 mm
Package weight
66.9 kg
Packaging data
Rack mount kit
Yes
Temperature sensor
Yes
Quick installation guide
Yes
Warranty card
Yes
Logistics data
Products per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Other features
Packaging content
Web/SNMP Management Card
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)