location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT001 digital/analogue I/O module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304310778 show
Category:
I/O refers to Input/Output, which is the transfer of data between the CPU and a peripheral device. I/O modules, which can be digital and analog, are self-contained components that interact between the CPU and peripherals.
Digital & Analog I/O Modules Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 3 years repair or replace
Long product name APC SRT001 digital/analogue I/O module :
The long product name of APC SRT001 digital/analogue I/O module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Output HW Kit, f / Smart-UPS
More>>>
APC SRT001 digital/analogue I/O module:
The official description of APC SRT001 digital/analogue I/O module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS SRT 5kVA Output HW Kit.

Short summary description APC SRT001 digital/analogue I/O module:
This short summary of the APC SRT001 digital/analogue I/O module data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT001, Output, Grey, RoHS REACH, 550 g, 198 x 43 x 122 mm

Long summary description APC SRT001 digital/analogue I/O module:
This is an auto-generated long summary of APC SRT001 digital/analogue I/O module based on the first three specs of the first five spec groups.

APC SRT001. Signal direction: Output, Product colour: Grey, Certification: RoHS REACH. Weight: 550 g. Dimensions (WxDxH): 198 x 43 x 122 mm

Features
Signal direction *
Output
Product colour
Grey
Certification
RoHS REACH
Weight & dimensions
Weight
550 g
Other features
Dimensions (WxDxH)
198 x 43 x 122 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)