location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P404-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332012197 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:38:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - Gold-plated connectors provide superior conductivity
  • - Use to connect your computers serial port to an external modem
Warranty: Lifetime limited
Long product name Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m) :
The long product name of Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m)
More>>>
Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m):
The official description of Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6-ft. (1.83 m) serial modem cable. DB25M to DB9F. Superior molded cables with built-in strain relief ensures the cable will last a very long time. Foil-shielding provide maximum EMI/RFI protection. Gold plated connectors and gold plated copper contacts offer superior conductivity.

Short summary description Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m):
This short summary of the Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m), Black, 1.83 m, DB9, DB25, Male, Female

Long summary description Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m):
This is an auto-generated long summary of Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite P404-006 AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6 ft. (1.83 m). Product colour: Black, Cable length: 1.83 m, Connector 1: DB9. Package length: 1.27 cm, Package width: 116.8 mm, Package depth: 198.1 mm. Master (outer) case length: 358.1 mm, Products per master (outer) case: 10 pc(s)

Features
Product colour *
Black
Cable length *
1.83 m
Connector 1 *
DB9
Connector 2 *
DB25
Connector 1 gender
Male
Connector 2 gender
Female
Magnetically shielded
Yes
Connector contacts plating
Gold
Country of origin
China
Packaging data
Package length
1.27 cm
Packaging data
Package width
116.8 mm
Package depth
198.1 mm
Package height
12.7 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332012194
Master (outer) case length
358.1 mm
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)