location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P166-001-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141033 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:56:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend a 1080p (24Hz) HDMI signal up to 150-ft. (45.72 m) from the source
  • - When extending a 1080p (24Hz) signal more than 75-ft. (22.86 m), use cable made with 24Awg wiring, such as the P568-100-HD
  • - 24Awg HDMI cable is also needed when extending a 3D signal more than 50-ft. (15.24 m). A 3D signal can be extended up to 125-ft. (38.1 m) using 24Awg HDMI cable
  • - Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
Warranty: 3-year limited
Long product name Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F) :
The long product name of Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Display-Side Wallplate with Active Signal Booster, White (F/F)
More>>>
Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F):
The official description of Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's P166-001-A HDMI Display-side Wallplate with Signal Booster increases the distance a 1080p (24Hz) signal can be transmitted beyond the recommended 16-ft. (4.88 m.). It supports video resolutions up to 1080p, and a maximum distance of 150-ft. (45.72 m) from the source. Use P568-Series HDMI cables in most applications. When extending a 1080p (24Hz) signal more than 75-ft. (22.86 m), use cable made with 24Awg wiring, such as the P568-100-HD. (Lengths over 100-ft. (30.5 m) are available from Tripp Lite as a custom order) 24Awg HDMI cable is also needed when extending a 3D signal more than 50-ft. (15.24 m). A 3D signal can be extended up to 125-ft. (38.1 m) using 24Awg HDMI cable. Simply connect the longer cable between the source and the P166-001-A, and the shorter cable (16-ft. (4.88 m or less) between the adapter and the monitor. Software or drivers are not required. HDCP compliant.

Cleans up Home Theater installations by hiding HDMI Cables
Wallplate is the size of a standard electrical outlet
Extend a 1080p (24Hz) HDMI signal up to 150-ft. (45.72 m) from the source
Use P568-Series HDMI cables in most applications
When extending a 1080p (24Hz) signal more than 75-ft. (22.86 m), use cable made with 24Awg wiring, such as the P568-100-HD. (Lengths over 100-ft. (30.5 m) are available from Tripp Lite as a custom order)
24Awg HDMI cable is also needed when extending a 3D signal more than 50-ft. (15.24 m). A 3D signal can be extended up to 125-ft. (38.1 m) using 24Awg HDMI cable
Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
HDCP compliant
No software or drivers required

Short summary description Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F):
This short summary of the Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F), HDMI, White, Plastic, 228.6 mm, 12.7 mm, 177.8 mm

Long summary description Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F):
This is an auto-generated long summary of Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F) based on the first three specs of the first five spec groups.

Tripp Lite P166-001-A HDMI Display-Side Wallplate with Active Signal Booster, White (F/F). Socket type: HDMI. Product colour: White, Housing material: Plastic. Package width: 228.6 mm, Package depth: 12.7 mm, Package height: 177.8 mm. Country of origin: China, Master (outer) case width: 431.8 mm, Master (outer) case length: 25.4 mm

Features
Socket type *
HDMI
Sockets quantity *
1
Design
Product colour *
White
Housing material
Plastic
Frame
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332141030
Compliance certificates
RoHS
Packaging data
Package width
228.6 mm
Packaging data
Package depth
12.7 mm
Package height
177.8 mm
Package weight
60 g
Logistics data
Country of origin
China
Master (outer) case width
431.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
355.6 mm
Master (outer) case gross weight
640 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)