location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N452-000 Duplex MMF / SMF Coupler (SC/SC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N452-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332122032 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual SC/SC coupler for extending existing Multimode or Singlemode cables
  • - High precision mating structure with low insertion loss
  • - Duplex adapter accepts two simplex connectors or one duplex connector
Warranty: Lifetime limited
Long product name Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC) :
The long product name of Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex MMF / SMF Coupler (SC/SC)
More>>>
Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC):
The official description of Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This coupler provides a simple and easy way to link together two fiber optic cables with SC connectors. Can be used with duplex or simplex cable assemblies. Supports all Multimode versions ( OM1, OM2, OM3, and OM4 ), as well as Singlemode.

Short summary description Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC):
This short summary of the Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC), 2x SC, Grey, 10 g, 90.2 mm, 12.7 mm, 152.4 mm

Long summary description Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC):
This is an auto-generated long summary of Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC) based on the first three specs of the first five spec groups.

Tripp Lite N452-000 Duplex MMF / SMF Coupler (SC/SC). Connector(s): 2x SC, Product colour: Grey. Weight: 10 g, Width: 90.2 mm, Depth: 12.7 mm. Quantity per pack: 1 pc(s). Package width: 90.2 mm, Package depth: 12.7 mm, Package height: 152.4 mm. Country of origin: China, Master (outer) case width: 149.9 mm, Master (outer) case length: 185.4 mm

Features
Connector(s) *
2x SC
Product colour *
Grey
Weight & dimensions
Weight
10 g
Width
90.2 mm
Depth
12.7 mm
Height
152.4 mm
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332122039
Compliance certificates
RoHS
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package width
90.2 mm
Package depth
12.7 mm
Package height
152.4 mm
Package weight
10 g
Logistics data
Country of origin
China
Master (outer) case width
149.9 mm
Master (outer) case length
185.4 mm
Master (outer) case height
149.9 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N455-000-PM Duplex Multimode Fiber Optic Coupler, (LC/LC) Tripp Lite N455-000-PM Duplex Multimode Fiber Optic Coupler, (LC/LC)
(show image)
N455-000-PM N455-000-PM Duplex Multimode Fiber Optic Coupler, (LC/LC) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N456-000 Duplex Multimode Fiber Coupler (SC/ST) Tripp Lite N456-000 Duplex Multimode Fiber Coupler (SC/ST)
(show image)
N456-000 N456-000 Duplex Multimode Fiber Coupler (SC/ST) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N455-000 Duplex Multimode Fiber Coupler (LC/LC) Tripp Lite N455-000 Duplex Multimode Fiber Coupler (LC/LC)
(show image)
N455-000 N455-000 Duplex Multimode Fiber Coupler (LC/LC) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)