location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N455-BC01-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252784 show
Category:
Connects two fiber optic connectors in the fiber optic lines.
Fibre Optic Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:45:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built to protect 10G fiber LC/LC connections in harsh indoor and outdoor environments
  • - Resists dust and endures immersion in 1.5 m of water up to 60 min.*
  • - Low insertion loss of >0.10 db ensures a strong signal through your network
  • - Compliant with cabling, wall plates and surface-mount boxes
Warranty: Lifetime limited
Long product name Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet :
The long product name of Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet, TAA
More>>>
Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet:
The official description of Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LC/LC Fiber Coupler Recommended for Outdoor or Harsh Outdoor Environments
This duplex multimode LC/LC fiber coupler lets you connect 10 Gb Ethernet fiber networks in outdoor applications and other areas where protection from harsh elements is essential, such as factories, warehouses, recycling plants, machine shops and other dusty environments. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the coupler from dust, debris and moisture when not in use.

IP68 Rating Denotes Resistance to Dust and Water
The coupler is 100% protected against dust and able to endure immersion in 1.5 meters of water for up to 60 minutes* with no damage or decline in performance, making it ideal for basement applications. For applications that require IP68 protection, use the coupler with a N206-SB01-IND surface-mount box and N820-Series duplex multimode fiber cabling. If only IP44 protection against splashing water from all directions is required, pair the coupler with the N820-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).
*IP68 rating of water resistance in depths up to 1.5 m for 60 minutes is based on manufacturer's guarantee. Standard IP68 rating is 1.5 m for 30 minutes.

Short summary description Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet:
This short summary of the Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet, LC/LC, Beige, Black, Multi-mode, REACH, IP68, 32.8 mm, 22.2 mm

Long summary description Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet:
This is an auto-generated long summary of Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet based on the first three specs of the first five spec groups.

Tripp Lite N455-BC01-IND Rigid Industrial IP68 Duplex Multimode Fiber Coupler (LC/LC) with Dust Cap, 10G Ethernet. Connector type: LC/LC, Product colour: Beige, Black, Fiber mode structure: Multi-mode. Width: 32.8 mm, Depth: 22.2 mm, Height: 36.5 mm. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 199.9 mm, Master (outer) case length: 25.4 mm

Features
Number of connectors *
2
Connector type *
LC/LC
Product colour
Beige, Black
Fiber mode structure
Multi-mode
Duplex
Yes
Certification
REACH, IP68
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332252781
Compliance certificates
RoHS
Weight & dimensions
Width
32.8 mm
Depth
22.2 mm
Height
36.5 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Package width
127 mm
Package depth
12.7 mm
Package height
195.1 mm
Package weight
30 g
Package type
Polybag
Logistics data
Country of origin
Taiwan
Master (outer) case width
199.9 mm
Master (outer) case length
25.4 mm
Master (outer) case height
279.9 mm
Master (outer) case gross weight
310 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N455-000-BL-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, Blue Tripp Lite N455-000-BL-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, Blue
(show image)
N455-000-BL-KJ N455-000-BL-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N455-000-WH-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, White Tripp Lite N455-000-WH-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, White
(show image)
N455-000-WH-KJ N455-000-WH-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)