location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B060-016-2 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1024 x 768 pixels
Warranty: 1-year limited warranty
Long product name Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User :
The long product name of Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User
More>>>
Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User:
The official description of Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 2-User 16-port NetDirector® 1U Rackmount Matrix KVM Switch is the optimal solution for controlling multiple computers (combination of PS/2, USB or Sun) by two independent, simultaneous users. A single unit occupies a mere 1U of rack space, yet can control up to 16 directly connected computers. A maximum of 1,024 computers can be connected through a combination of daisy-chaining and cascading. RJ45 connections allow signals to travel up to 150 meters away (500 ft.) using ordinary Cat5 cable, while maintaining video resolution. Use either PS/2 or USB console equipment to connect to PS/2, USB or SUN Servers. For Government purchasers, B060-016-2 is Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Constructed of heavy-duty steel housing.
- Three Level password security: Super Administrator, Administrator, and Users
- Superior video quality - up to 1024 x 768 @ 60Hz at 500ft.
- Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 500ft between the switch and the consoles or computers - no dip switch setting required
- PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere. Keep Alive feature ensures that the keyboard and mouse work properly even if the switch temporarily loses power
- Daisy chain up to 7 additional B060-016 KVM Switches
- No software required; convenient computer selection via intuitive hotkey combinations or On Screen Display (OSD) menus
- OSD port list automatically expands when stations are added - port names are automatically reconfigured when the station sequence is changed
- OSD screen automatically adjusts to resolution changes
- Hot pluggable; add or remove components without having to power off the switch

Short summary description Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User:
This short summary of the Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User, 1024 x 768 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User:
This is an auto-generated long summary of Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User based on the first three specs of the first five spec groups.

Tripp Lite NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1024 x 768 pixels. Product colour: Black, Rack capacity: 1U

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1024 x 768 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Display
Built-in display *
No
Brand Image Product code Product Stock Price from
Tripp Lite B060-032-8 KVM switch Rack mounting Black Tripp Lite B060-032-8 KVM switch Rack mounting Black
(show image)
B060-032-8 B060-032-8 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS/2 Console Interface Module for NetDirector Matrix KVM Switches Tripp Lite PS/2 Console Interface Module for NetDirector Matrix KVM Switches
(show image)
B062-002-PS2 PS/2 Console Interface Module for NetDirector Matrix KVM Switches 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)