location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 ft. f/ B060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P770-013 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m :
The long product name of Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Switch Cable Kits- Daisy-Chain Cable for B060-Series KVM Switches - 13 ft.
More>>>
Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m:
The official description of Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 13-ft. daisy chain cable is designed to connect Tripp Lite's B060-Series NetDirector Matrix KVM switches, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor. This premium cable features a PVC jacket and double shielding (foil and braid) for maximum EMI/RFI protection. The cable's connectors are molded with integral strain relief and easy-grip textured overmold. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Links Tripp Lite's B060-Series NetDirector Matrix KVM switches, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor
- Length: 13-ft.
- Connectors: HD50 Male to HD50 Male
- Premium cable features a PVC jacket and double shielding (foil and braid) for maximum EMI/RFI protection
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life

Applications

- For daisy-chaining Tripp Lite's B060-Series NetDirector Matrix KVM Switches (will not work in SCSI applications)

Package Includes

- HD50 (Male/Male) Daisy-Chain Cable for B060-Series NetDirector Matrix KVM Switches - 13-ft.

Short summary description Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m:
This short summary of the Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 13 ft. f/ B060, 4 m, Black, HD50 M, HD50 M, Male/Male

Long summary description Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m:
This is an auto-generated long summary of Tripp Lite 13 ft. f/ B060 KVM cable Black 4 m based on the first three specs of the first five spec groups.

Tripp Lite 13 ft. f/ B060. Cable length: 4 m, Product colour: Black, Connector 1: HD50 M

Performance
Product colour
Black
Cable length *
4 m
Performance
Connector 1
HD50 M
Connector 2
HD50 M
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)