location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2581n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C2553 show
Show alternative article codes used in the online market place
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 510 cps
  • - 56 dB
  • - 300 million characters
  • - Mean time between failures (MTBF): 12500 h
Warranty: 2 Year Exchange, Next Business Day
Long product name Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps :
The long product name of Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2581n Forms Printer, 9-Pin Dot Matrix, 240 x 144 dots per inch, 512 KB Memory
More>>>
Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps:
The official description of Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top Reliability, Potent Speed

Ideal for wide-format documents, it’s a fast-and-certain printing solution for 6-part forms (1 original + 5 copies) as fast as 510 cps. Durable in the most extreme environments, but with a surprising features range—and all elegantly network managed for even more efficiency.


Rugged Design, Extreme Workloads

Powerful print heads print up to 300 million characters and a robust mean time between failure of 12,500 POH*. 2MB of built-in flash memory for expanded bar code support, non-volatile fonts and remote management. *Power-on hours rated at 25 percent duty cycle


Simplicity Right Out of the Box

Loading ribbons and installing media options takes just seconds. The new operator panel gives easy access to all printer functions, with WYSIWYG font indicators. Get remote access to character and page counts to monitor supplies and page usage.


Effortless Versatility

Easily switch between push and pull feeds, plus enjoy an flexible paper-handling options: Automatic Sheet Feeder to load a stack of cut-sheet media, envelopes or multipart forms. Or the Tractor 2 so two types of continuous forms can be loaded simultaneously.


Less Work for the Help Desk

Connectivity features include standard parallel and USB ports, plus built-in Ethernet and security features such as IPSec, HTTPS, SNMPv3 and 802.1x authentication. Multiple protocols include IPX/SPX and TCP/IP (IPv4 and IPv6). Includes MarkVision™ Professional software for a host of efficient remote management tools.

Short summary description Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps:
This short summary of the Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2581n, 510 cps, 240 x 144 DPI, 304 cps, 5 copies, Codabar (NW-7), UPC-A, UPC-E, 56 dB

Long summary description Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps:
This is an auto-generated long summary of Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps based on the first three specs of the first five spec groups.

Lexmark 2581n. Maximum print speed: 510 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 304 cps. Sound pressure level (printing): 56 dB, Page description languages: PPDS, Certification: Energy Star, UL 60950-1, CSA, FCC Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick. Supported network protocols: TCP/IP IPv4, IPX/SPX, TCP/IP IPv6. Print head life: 300 million characters, Ribbon life: 4 million characters, Mean time between failures (MTBF): 12500 h. Weight: 9.8 kg

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
510 cps
Normal print speed
304 cps
Maximum number of copies
5 copies
Built-in barcodes
Codabar (NW-7), UPC-A, UPC-E
Features
Sound pressure level (printing) *
56 dB
Page description languages *
PPDS
Certification
Energy Star, UL 60950-1, CSA, FCC Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick
Ports & interfaces
Supported network protocols
TCP/IP IPv4, IPX/SPX, TCP/IP IPv6
Endurance
Print head life
300 million characters
Ribbon life
4 million characters
Mean time between failures (MTBF)
12500 h
Weight & dimensions
Weight
9.8 kg
Packaging data
Package weight
12.3 kg
Other features
Dimensions (WxDxH)
634 x 290 x 195 mm
Other features
Package dimensions (WxDxH)
751 x 408 x 325 mm
I/O ports
IEEE 1284 Ethernet 10/100BaseTX (RJ-45) USB
Connectivity technology
Wired
Print technology
Dot matrix
Recommended media weight
60 - 90 g/m²
Internal memory
0.5 MB
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Network ready
Yes
Package dimensions (W x D x H)
751.8 x 408.9 x 325.1 mm (29.6 x 16.1 x 12.8")
Package weight (imperial)
12.3 kg (27.1 lbs)
Fonts included
Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi PS
Media thickness
0.11 mm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows 7 Novell Open Enterprise Server Netware + NDS, iPrint, (NDPS) Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x, 6.x (NDS) Novell NetWare 5.x, 6.x + iPrint, NDPS Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Sun Solaris SPARC 8, 9, 10 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 HP-UX 11.11
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps
(show image)
11C2552 Dot Matrix 2581 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 2591n Forms Printer dot matrix printer 360 x 360 DPI 465 cps Lexmark 2591n Forms Printer dot matrix printer 360 x 360 DPI 465 cps
(show image)
11C2557 2591n Forms Printer 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps
(show image)
11C2555 2590n Forms Printer 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps
(show image)
11C2551 2580n Forms Printer 0.00
(excl. VAT)
0 (incl. VAT)