location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2590n Forms Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C2555
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 360 DPI 465 cps
  • - 55 dB
  • - Buffer size: 512 KB
  • - Mean time between failures (MTBF): 12500 h
Warranty: 1 year on site repair.
Long product name Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps :
The long product name of Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forms Printer 2590n 24-pin dot matrix, narrow format/465 cps/360 x 360 dpi/Network-ready
More>>>
Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps:
The official description of Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark 2590n combines speed and quality for all your narrow-width forms and documents, from invoices to office memos. Print 4-part forms with up to 360 x 360 dpi resolution. And thanks to built-in networking, now you can share easily and securely, while benefiting from user-friendly remote management!

Short summary description Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps:
This short summary of the Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2590n Forms Printer, 465 cps, 360 x 360 DPI, 328 cps, 3 copies, 512 KB, 55 dB

Long summary description Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps:
This is an auto-generated long summary of Lexmark 2590n Forms Printer dot matrix printer 360 x 360 DPI 465 cps based on the first three specs of the first five spec groups.

Lexmark 2590n Forms Printer. Maximum print speed: 465 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 328 cps. Buffer size: 512 KB, Sound pressure level (printing): 55 dB, Safety: UL 60950-1, CSA, FCC Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick. Mean time between failures (MTBF): 12500 h. Power consumption (standby): 9 W. Weight: 8 kg

Printing
Maximum resolution *
360 x 360 DPI
Colour *
No
Maximum print speed *
465 cps
Normal print speed
328 cps
Maximum number of copies
3 copies
Features
Buffer size *
512 KB
Sound pressure level (printing) *
55 dB
Safety
UL 60950-1, CSA, FCC Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick
Endurance
Mean time between failures (MTBF)
12500 h
Power
Power consumption (standby)
9 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
492 x 290 x 195 mm
I/O ports
RS-232C
Connectivity technology
Wired
Recommended media weight
60 - 90 g/m²
Fonts included
Fast Draft, Draft, Courier, Gothic, Orator, Presentor, Prestige, Script
Media thickness
0.11-0.36 mm
Compatible operating systems
Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98-2 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps
(show image)
11C2553 2581n 0.00
(excl. VAT)
0 (incl. VAT)