location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate workstation - floor 702

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate workstation - floor 702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.702 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410527020 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:09:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmate workstation - floor 702
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Data entry trolley with big lockable castors (75 mm diameter)
  • - Convenient clamp lever on height adjustable parts locks them in place
  • - Able to hold a monitor, mouse and keyboard and a small form factor computer
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Cable covers keep cables neatly together
  • - Keyboard & mouse platform is tiltable and depth adjustable
  • - SFF holder fits devices with a thickness of 65 - 111 mm and max. height of 350 mm
  • - Trolley dimensions (w x d x h): 636 x 600 x 1665 mm
Warranty: 15 years
Long product name Dataflex Viewmate workstation - floor 702 :
The long product name of Dataflex Viewmate workstation - floor 702. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate workstation - floor 702, silver
More>>>
Dataflex Viewmate workstation - floor 702:
The official description of Dataflex Viewmate workstation - floor 702 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a data entry workstation where and when it's needed with this sturdy trolley that's easy to move around. It supports sit-stand working and all parts are independently height adjustable, making sure anyone can work comfortably. Because this trolley has big lockable castors, doorways won't present a threshold.

Short summary description Dataflex Viewmate workstation - floor 702:
This short summary of the Dataflex Viewmate workstation - floor 702 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate workstation - floor 702, Multimedia trolley, Silver, Flat panel, 75 x 75,100 x 100 mm, 180°, -90 - 90°

Long summary description Dataflex Viewmate workstation - floor 702:
This is an auto-generated long summary of Dataflex Viewmate workstation - floor 702 based on the first three specs of the first five spec groups.

Dataflex Viewmate workstation - floor 702. Type: Multimedia trolley, Product colour: Silver, Recommended usage: Flat panel. Height: 1665 mm, Width: 636 mm, Depth: 600 mm. Package weight: 22 kg, Package dimensions (WxDxH): 800 x 690 x 285 mm

Features
Product colour
Silver
Recommended usage
Flat panel
Type *
Multimedia trolley
Number of displays supported
1
VESA mounting
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Turn angle
180°
Tilt angle range
-90 - 90°
Number of shelves
1 shelves
Number of wheels
4 wheel(s)
Keyboard tray
Yes
Adjustable keyboard tray depth
Yes
Adjustable keyboard tray tilt
Yes
PC holder
Yes
Features
Swivelling
Yes
Height adjustment
Yes
Weight & dimensions
Height
1665 mm
Width
636 mm
Depth
600 mm
Wheel size
7.5 cm
PC depth (min)
6.5 cm
PC depth (max)
11.1 cm
PC height (max)
35 cm
Keyboard tray width
65 cm
Packaging data
Package weight
22 kg
Package dimensions (WxDxH)
800 x 690 x 285 mm
Logistics data
Harmonized System (HS) code
94031098
Brand Image Product code Product Stock Price from
Dataflex Viewmate workstation - wall 732 Dataflex Viewmate workstation - wall 732
(show image)
52.732 Viewmate workstation - wall 732 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate workstation - floor 722 Dataflex Viewmate workstation - floor 722
(show image)
52.722 Viewmate workstation - floor 722 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate workstation - floor 712 Dataflex Viewmate workstation - floor 712
(show image)
52.712 Viewmate workstation - floor 712 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 900 Dataflex Addit monitor riser 900
(show image)
44.900 Addit monitor riser 900 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 660 Dataflex Addit monitor riser 660
(show image)
44.660 Addit monitor riser 660 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 100 Dataflex Addit monitor riser 100
(show image)
44.100 Addit monitor riser 100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)