location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C782X2KG toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C782X2KG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C782X2KG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646018838 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 17:10:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C782X2KG toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 years
Long product name Lexmark C782X2KG toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark C782X2KG toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C782 Black Extra High Yield Print Cartridge
More>>>
Lexmark C782X2KG toner cartridge 1 pc(s) Original Black:
The official description of Lexmark C782X2KG toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rendement moyen continu déclaré pour la cartouche d'impression en noir jusqu'à 15 000 pages normales, conformément à la norme ISO/IEC 19798.

-Ces fournitures consommables Lexmark représentent une valeur exceptionnelle, une fiabilité et une qualité d'impression vraiment supérieures. Ces fournitures consommables sont conçues pour un chargement facile par l'avant et comportent une interface intuitive et simple pour l'utilisateur. La seule autre fourniture consommable à l'exception des cartouches d'impression est un contenant pour le toner usé.
-Authentique : Une technologie précise. Qualité authentique. Accent sur l'environnement. C'est dans notre nature.
-Image : Impression précise. Documents professionnels. Impression sensationnelle. Faites valoir votre caractère.
-Toujours : Fiable. Page après page. Année après année Vous pouvez compter sur Lexmark.

Short summary description Lexmark C782X2KG toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C782X2KG toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C782X2KG, 15000 pages, Black, 1 pc(s)

Long summary description Lexmark C782X2KG toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C782X2KG toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C782X2KG. Black toner page yield: 15000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
C782
Quantity per pack *
1 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Package weight
2.3 kg
Logistics data
Harmonized System (HS) code
84439990
Products per pallet
56 pc(s)
Other features
Colour
No
Print technology
Laser printing
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
Lexmark C782X2YG toner cartridge 1 pc(s) Original Yellow Lexmark C782X2YG toner cartridge 1 pc(s) Original Yellow
(show image)
C782X2YG C782X2YG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C782X2CG toner cartridge 1 pc(s) Original Cyan Lexmark C782X2CG toner cartridge 1 pc(s) Original Cyan
(show image)
C782X2CG C782X2CG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta
(show image)
C782X2MG C782X2MG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)