location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C782DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C782DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0163
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C782DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 133 MHz
Warranty: 1 Year
Long product name Lexmark C782DN Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C782DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, A4, 38 ppm, 1200 x 1200 dpi, Duplex, 133 MHz, 256MB, Fast Ethernet, USB 2.0, LPR/LPD, TCP/IP, HTTP, NDS, 802.1x, 53 dBA, 53800 g, White
More>>>
Lexmark C782DN Colour 1200 x 1200 DPI A4:
The official description of Lexmark C782DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra speed and versatility for high-quality in-house printing plus duplex.
The Lexmark C782dn gives you the quality, performance and versatility you need to produce all your important colour documents in-house. Expandable options include stackable input drawers, finishing, banner and outdoor media trays and even a full upgrade to MFP device. What’s more, you can reduce paper waste and costs dramatically thanks to standard duplex printing.
- Up to 38 ppm mono, 33 ppm colour.
- 3,100-sheet maximum input capacity.
- Advanced finishing options available.
- Upgradeable to a multifunction device.

Short summary description Lexmark C782DN Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C782DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C782DN, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description Lexmark C782DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C782DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C782DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Print resolution colour
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Economical printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
17000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.5, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Banner, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Network
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
133 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Product colour *
White
Display
LCD
Certification
CSA, ICES, VCCI, FCC, UL, IEC, GS, CB, CE, SEMKO, CS, C-tick, CCC
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
53.8 kg
Dimensions (WxDxH)
604.5 x 470 x 617.2 mm
Other features
Mac compatibility
Yes
Minimum system requirements
IE 5.x+ Netscape Navigator 6.x+ Apple Mac OS X Safari 1.0+ Mozilla FireFox 1.0+
Compatible operating systems
Mac OS X, OS 9.2 Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10, 9.04 Windows 2000 Windows NT Windows XP Windows XP x64 Windows Server 2003 Windows 2000 Server Windows Server 2003 x64 Windows Vista Windows Vista x64 Windows 7 Novell Open Enterprise Server Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x, 6.x IBM AS/400 Systems Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
1100 x 725 x 945 mm