location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 200 color Printer M251nw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 200 color Printer M251nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF147A#KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 20:47:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro 200 color Printer M251nw :
The long product name of HP LaserJet Pro 200 color Printer M251nw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Pro 200 color Printer M251nw Printer
More>>>
HP LaserJet Pro 200 color Printer M251nw:
The official description of HP LaserJet Pro 200 color Printer M251nw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional colour documents that help boost business. Print from virtually anywhere with HP ePrint1. Use business apps to access and print from the web2,3. Locate the printer anywhere in the office, using wireless connectivity3,4.1 Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Requires HP Web Services Account Registration. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter. And for additional solutions, see www.hp.com/go/mobile-printing-solutions.

2 Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hp.com/go/eprintcenter.

3 Feature only available on the HP LaserJet Pro 200 Color M251nw Printer.

4 Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.

Short summary description HP LaserJet Pro 200 color Printer M251nw:
This short summary of the HP LaserJet Pro 200 color Printer M251nw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 200 color Printer M251nw

Long summary description HP LaserJet Pro 200 color Printer M251nw:
This is an auto-generated long summary of HP LaserJet Pro 200 color Printer M251nw based on the first three specs of the first five spec groups.

HP LaserJet Pro 200 color Printer M251nw

Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:40:32
Uk has collected 14 expert reviews for HP LaserJet Pro 200 color Printer M251nw and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-08-09 09:40:32
Low-cost colour laser printers such as the £219 HP LaserJet Pro 200 Colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet printer is a mu...
Bottom line The HP LaserJet Pro 200 Colour Printer M251nw offers good colour output quality and connectivity with an easy-to-use touchscreen control panel. Unfortunately the toner is pricey and there is no automatic two-sided printing. If you are in the market for...
60%
macworld.co.uk
Updated:
2014-08-09 09:40:32
Low-cost color lasers like the HP LaserJet Pro 200 colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much better deal). Unfortuna...
Good Easy-to-use touchscreen control panel; Good colour output quality...
Bad Pricey toner; No automatic duplex...
Bottom line Expensive toner and the lack of two-sided printing are typical deficiencies among low-priced color laser printers. While they can add to the cost of ownership, our tests with inkjets show that light-volume users may not feel the ink or toner pinch for som...
60%
itproportal.com
Updated:
2014-08-09 09:40:32
The HP LaserJet Pro 200 Color M251nw (which retails at £220) is both a perfectly capable colour laser printer and an awkward fit for either of its two most likely uses. As a personal printer, it's a little big to share a desk with. As a shared printer in...
Good High quality text and graphics, Fast printing speed, Ethernet and WiFi, Touchscreen control panel...
Bad Limited paper handling, Rather bulky...
Bottom line There’s a lot to like about this HP printer, with its reasonably fast speed, conveniences like touchscreen controls, and high quality output, particularly for text. If the paper handling is sufficient for your needs, and particularly if you need excelle...
70%
trustedreviews.com
Updated:
2014-08-09 09:40:32
HP really needs to rationalise its model names, which are about as complex as the management structure of BBC News. This one is called the LaserJet Pro 200 Color M251nw. The 200, at least, appears superfluous. This is a low-end colour laser printer, provi...
Good Print directly from USB drive, USB, Ethernet and wireless connections, Can use special media...
Bad Only one, 150-sheet paper tray, Slow print for class, No duplex print...
Bottom line The HP LaserJet Pro 200 Color M251nw has a top claimed speed of 14ppm, and since it has an inline print engine, it's just as fast in colour as it is in black print. However, 14ppm is a bit optimistic. Even though the first page out claim of 19s isn't far...
70%
techworld.com
Updated:
2014-08-09 09:40:32
Low-cost colour laser printers such as the £219 HP LaserJet Pro 200 Colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet printer is a mu...
Bottom line The HP LaserJet Pro 200 Colour Printer M251nw offers good colour output quality and connectivity with an easy-to-use touchscreen control panel. Unfortunately the toner is pricey and there is no automatic two-sided printing. If you are in the market fo...
0%
macworld.com
Updated:
2014-08-09 09:40:32
Low-cost color lasers like the $329 (as of 03/20/2013) HP LaserJet Pro 200 color Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much bet...
Good Easytouse touchscreen control panel, Good color output quality...
Bad Pricey toner, No automatic twosided printing...
70%
pcworld.com_techhive.com
Updated:
2014-08-09 09:40:32
Low-cost color lasers like the $329 (as of 03/20/2013) HP LaserJet Pro 200 color Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much bet...
Good Easy-to-use touchscreen control panel, Good color output quality...
Bad Pricey toner, No automatic two-sided printing...
60%
computershopper.com
Updated:
2014-08-09 09:40:32
of PageWide-based printers into the business-printer market will most likely cause printer makers, HP, to reevaluate their color laser pricing and positioning. Recently released color laser models, such as the $329.99-MSRP HP LaserJet Pro 200 Color Pr...
Good Good print quality, Easy-to-use color touch control panel, Respectable print speeds...
Bad No automatic duplexing, Small paper drawer, No override input source, High cost per page...
Bottom line This single-function color laser prints good-looking documents fast, but its small input drawer and exceptionally costly toner limit its appeal to business users, barring ones with very modest printing needs...
50%
pcmag.com
Updated:
2014-08-09 09:40:32
The HP LaserJet Pro 200 color M251nw%displayPrice% at %seller% is both a perfectly capable color laser printer and an awkward fit for either of its two most likely uses. As a personal printer, it's a little big to share a desk with. As a shared printer in...
Good High quality text and graphics. Fast. Ethernet. Wi-Fi.
Bad Limited paper handling, with only 150-sheet capacity, no manual feed, and no duplexer...
Bottom line The HP LaserJet Pro 200 color M251nw laser printer delivers speed and output quality, but its paper handling is suitable for only light duty use even by micro office standards...
70%