location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 3D Blu-ray Home theatre HTB5580G/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 3D Blu-ray Home theatre HTB5580G/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5580G/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581710781
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:52:49
The date of the most recent change of this product data-sheet in Icecat.
Philips HTB5580G/12 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5.1 3D Blu-ray Home theatre HTB5580G/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal Clear Sound
  • - Wireless rear speakers
  • - Built-in Wi-Fi, Bluetooth and NFC
  • - 1000 W
Long product name Philips 5.1 3D Blu-ray Home theatre HTB5580G/12 :
The long product name of Philips 5.1 3D Blu-ray Home theatre HTB5580G/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W RMS, 3D Blu-ray Full HD, Smart TV, Wi-Fi, Bluetooth
More>>>
Philips 5.1 3D Blu-ray Home theatre HTB5580G/12:
The official description of Philips 5.1 3D Blu-ray Home theatre HTB5580G/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Crystal Clear Sound for super clarity and realism
- Dolby TrueHD and DTS-HD for high fidelity surround sound
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- SimplyShare to connect & stream all entertainment wirelessly
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
Designed to enhance your cinema at home
- Unleash your Miracast™- certified device content on your TV
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Wireless rear speakers for fewer wires across your room
- Touch panel for intuitive playback and volume control

Short summary description Philips 5.1 3D Blu-ray Home theatre HTB5580G/12:
This short summary of the Philips 5.1 3D Blu-ray Home theatre HTB5580G/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 3D Blu-ray Home theatre HTB5580G/12, Blu-Ray player, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVI, DIVX, MKV, MP4, MPEG, MPG, 5.1 channels, 1000 W

Long summary description Philips 5.1 3D Blu-ray Home theatre HTB5580G/12:
This is an auto-generated long summary of Philips 5.1 3D Blu-ray Home theatre HTB5580G/12 based on the first three specs of the first five spec groups.

Philips 5.1 3D Blu-ray Home theatre HTB5580G/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS Digital Surround,.... Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
AVI, DIVX, MKV, MP4, MPEG, MPG
Full HD
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, MKA, MP3, WMA
MP3 bit rates
8 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
664 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Wireless satellite speakers *
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 291 x 58 mm
Front speaker dimensions (WxDxH)
100 x 101 x 1178 mm
Center speaker dimensions (WxDxH)
314 x 83 x 103 mm
Subwoofer dimensions (W x D x H)
228 x 310 x 293 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Image formats supported
GIF, JPG, PNG
Deep colour support
Yes
Technical details
Product colour *
Black
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:42:09
Uk has collected 1 expert review for Philips 5.1 3D Blu-ray Home theatre HTB5580G/12 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%