location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 123A toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
123A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3971A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291600693958 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 123A toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship during its useful life.standard statement: This HP product is warranted to be free from defects in materials and workmanship during its useful life (end of life is indicated by a printer control panel low-life message). Thisdoes not cover products that have been modified, refurbished, remanufactured, misused or tampered with in any way. This limitedgives you specific legal rights. You may have other rights, which vary from state to state, province to province and country to country. THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED. THE HEWLETT-PACKARD COMPANY SPECIFICALLY DISCLAIMS THE IMPLIED WARRANTIES OR MERCHANTABILITY AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY APPLICABLE LAW, IN NO EVENT SHALL HEWLETT-PACKARD COMPANY BE LIABLE FOR ANY INCIDENTAL, CONSEQUENTIAL, SPECIAL, INDIRECT, PUNITIVE, OR EXEMPLARY DAMAGES OR LOST PROFITS FROM ANY BREACH OF THISOR OTHERWISE. In the event that your product proves to be defective, please return to place of purchase with a written description of the problem.
Long product name HP 123A toner cartridge 1 pc(s) Original Cyan :
The long product name of HP 123A toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

123A Cyan Original LaserJet Toner Cartridge
More>>>
HP 123A toner cartridge 1 pc(s) Original Cyan:
The official description of HP 123A toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small businesses, micro offices and departments in larger businesses who want professional quality colour laser documents.

See your business and ideas shine. HP toner cartridges with HP Smart technology[1] and chemically-grown toner produce millions of vivid colours and smooth gloss. With HP supplies, professional-quality printing is easy and reliable. And that's value.

Short summary description HP 123A toner cartridge 1 pc(s) Original Cyan:
This short summary of the HP 123A toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 123A, 2000 pages, Cyan, 1 pc(s)

Long summary description HP 123A toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of HP 123A toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

HP 123A. Colour toner page yield: 2000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 2550, 2820aio, 2840aio
Quantity per pack *
1 pc(s)
Colour toner page yield *
2000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
Q3971A
Quantity per box
1 pc(s)
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
132 mm
Depth
376 mm
Height
150 mm
Weight
650 g
Packaging data
Package width
376 mm
Package depth
132 mm
Package height
150 mm
Package weight
900 g
Other features
Print technology
Laser printing
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)