location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88IV Restick Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636366E
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2018 15:49:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Printing colours: Black
  • - Print speed: 150 mm/sec
  • - Connectivity technology: Wired
  • - Ethernet LAN
  • - 1.8 kg
Long product name Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN :
The long product name of Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

145‎ x 195 x 148 mm, 150 mm/sec, 203 DPI x 203 DPI
More>>>
Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN:
The official description of Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson TM-T88IV Restick Series

A special version of the world’s leading receipt printer has been developed to produce repositionable labels which stick to almost any material. The TM-T88IV ReStick prints individual receipt labels which can be conveniently repositioned without damaging the surface. Helping to improve customer service, this unique thermal printer will reduce errors in order processing and avoid mistakes when labelling customised goods and individual offers.

With its durable and proven construction and design, this innovative product prints and cuts linerless thermal paper roll on demand, at high speed, and with outstanding reliability.



The liner-free label solution that works
Epson’s TM-T88IV ReStick label printer is ideal for quick service, fast food and take-away restaurants needing to improve order accuracy, reduce food costs, speed work flow and increase customer satisfaction. Based on new technology, the TM-T88IV ReStick printer prints repositionable liner-free labels that can be used for customer bag labels, exception labels in the food


The features you need
preparation area and product labels, all without any liners to dispose of. And it is available in two versions:one for 58 mm labels/receipts and one for 80 mm labels/receipts.


Cost-effective liner-free label printing
Fast and reliable, the TM-T88IV ReStick label printer prints both text and barcodes at a crisp resolution of 203 x 203 dpi. It features variable length label output, two different paper widths, autocutter, small footprint and more. And because the TM-T88IV ReStick can print both liner-free labels and receipts, the same printer can be used throughout the restaurant minimising service, supplies and training costs.


Easy integration
Epson’s liner-free label printing solution, using adhesive label paper, is significantly less expensive than using a standard label printer. There is no need to peel off and dispose of a paper liner, reducing both cost and waste.

TYPICAL LINER-FREE LABEL APPLICATIONS
Epson’s TM-T88IV ReStick label printer can be easily integrated into your current systems. It is compatible with Epson’s actual TM-T88 printers, so almost no software changes or application development is required. Just install the driver and it’s ready to go. And with Epson’s exclusive family of interfaces, the TM-T88IV is compatible with all current best-of-breed and component-based systems.

Epson’s liner-free ReStick label printer is a cost-effectivesolution for a wide range of label applications used in the fast food, hospitality and convenience industries including:

- Exception labels
- Bag tag labels
- Product labels
- Pizza Box labels
- Sandwich wrap labels
- Specialty cup labels
- Take-away order labels
- Freshness dating labels
- Delivery receipt labels
- Refrigerator coupons
- Prepared food labels
- Ingredient labels
- Bakery labels
- Special pricing labels
- Nutritional information labels


- Repositionable labels: ReStick labels are repositionable several times on almost any surface
- Liner free thermal paper: Reducing waste and environmentally friendly
- Variable length: Fit to any required use based on individual application
- Paper save emulation: Emulation allows an 80mm receipt to be printed in 58mm space

Short summary description Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN:
This short summary of the Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88IV Restick Series, Direct thermal, 203 x 203 DPI, 150 mm/sec, Wired, Black

Long summary description Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson TM-T88IV Restick Series. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired. Product colour: Black

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
203 x 203 DPI
Print speed *
150 mm/sec
Printing colours
Black
Paper handling
Autocutter
Yes
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Autocutter durability
0.6 million cuts
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
Wi-Fi *
No
Bluetooth
No
Wi-Fi Direct
No
Performance
Character pitch
22.6 cpi
Design
Product colour *
Black
Touchscreen
No
Design
Colour display
No
Power
AC adapter output voltage
24 V
Rechargeable
No
Power consumption
1600 mA
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1.8 kg
Packaging content
Manual
Yes
Technical details
Battery level indicator
No
Interface
Drawer kick-out, RS-232
Brand Image Product code Product Stock Price from
Epson C31CA85834 label printer Thermal Epson C31CA85834 label printer Thermal
(show image)
C31CA85834 C31CA85834 0.00
(excl. VAT)
0 (incl. VAT)