location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTD5580/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTD5580/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581717407
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1
  • - Full HD
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Bluetooth
  • - Karaoke
Long product name Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black :
The long product name of Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 DVD, FM, Bluetooth, AUX, HDMI 1.4, USB, 1000 W RMS, 19.69 kg
More>>>
Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black:
The official description of Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful cinematic surround sound with deep sound

Bring the power of the cinema into your home! Pump up your home entertainment experience with speakers with double ba sspipes offering powe rful 1000W surround sound and in Full HD 1080 p with DVD Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby Digital for ultimate movie experience
- Exposed speaker drivers for powerful surround sound
- Powerful speakers with double basspipes for great sound

Simply enjoy all your entertainment
- Bluetooth wireless music streaming from your music devices
- DivX Ultra Certified for enhanced DivX video playback
- EasyLink to control all HDMI CEC devices via a single remote
- HDMI for high definition movies and picture quality
- Plays DVD, VCD, CD and USB devices
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- Modern design to complement your home environment

Short summary description Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black:
This short summary of the Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTD5580/51, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels

Long summary description Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black:
This is an auto-generated long summary of Philips HTD5580/51 home cinema system 5.1 channels 1000 W Black based on the first three specs of the first five spec groups.

Philips HTD5580/51. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Front speakers RMS power: 166 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Video
3D *
No
Video formats supported *
AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Video enhancement technology
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1
Total Harmonic Distortion (THD)
10%
Audio formats supported
MP3, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Preset stations quantity
40
Front speakers
Front speakers RMS power
166 W
Front speaker frequency range
150 - 20000 Hz
Front speaker impedance
4 Ω
Front speaker woofer diameter (imperial)
7.62 cm (3")
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
166 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Bluetooth *
Yes
Wi-Fi *
No
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Digital audio optical in
1
HDMI version
1.4
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Front speaker dimensions (WxDxH)
247 x 242 x 1090 mm
Center speaker dimensions (WxDxH)
223 x 80 x 100 mm
Center speaker weight
650 g
Satellite speaker dimensions (WxDxH)
247 x 242 x 1090 mm
Satellite speaker weight
2.66 kg
Subwoofer weight
3.66 kg
Packaging data
Package weight
21.4 kg
Package dimensions (WxDxH)
664 x 400 x 545 mm
Packaging content
Remote control included
Yes
Manual
Yes
Batteries included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
19.7 kg
Image formats supported
GIF, JPG, PNG, TIF
Video compression formats
MPEG1, MPEG2, MPEG4
Quantity
1
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
USB direct playback
Yes
Night mode
Yes
Brand Image Product code Product Stock Price from
Philips 5.1 DVD Home theater HTD5550/98 Philips 5.1 DVD Home theater HTD5550/98
(show image)
HTD5550/98 5.1 DVD Home theater HTD5550/98
Philips HTD5550/94 home cinema system 5.1 channels 1000 W Black Philips HTD5550/94 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5550/94 HTD5550/94
Philips HTD5540/94 home cinema system 5.1 channels 1000 W Black Philips HTD5540/94 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5540/94 HTD5540/94
Philips HTD5570/93 home cinema system 5.1 channels 1000 W Black Philips HTD5570/93 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5570/93 HTD5570/93
Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5540/93 HTD5540/93