location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7067488
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7067488
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783357193
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2023 16:48:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black :
The long product name of DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Basic Rack PDU Zero U power distribution strip
More>>>
DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black:
The official description of DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power recycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing delays allow users to define the order in which to power up or down attached equipment. Avoid circuit overload during power recovery and extend uptime of critical equipment by prioritizing the load shedding. Current metering provides real-time remote monitoring of connected loads. Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and low profile circuit breakers. User-defined alarms warn of potential circuit overloads before critical IT failures occur. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, or Telnet Interfaces.

Short summary description DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black:
This short summary of the DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7067488, Basic, 0U, Black, 15 AC outlet(s), C13 coupler, C20 coupler

Long summary description DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black:
This is an auto-generated long summary of DELL A7067488 power distribution unit (PDU) 15 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

DELL A7067488. PDU types: Basic, Rack capacity: 0U, Product colour: Black. AC outlets quantity: 15 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 2.5 m, Certification: UL, cUL, VDE, Compatible products: P/N: AR3100, AR3150, SMX3000RMHV2UNC, SU2200R3IBX120, SU2200RMI3U.1, SU2200RMXLI3U,.... Nominal input voltage: 120/208/230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 44 mm, Depth: 44 mm, Height: 620 mm

Design
PDU types *
Basic
Rack capacity *
0U
Product colour
Black
Ports & interfaces
AC outlets quantity *
15 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler
Features
Cable length
2.5 m
Certification
UL, cUL, VDE
Features
Compatible products
P/N: AR3100, AR3150, SMX3000RMHV2UNC, SU2200R3IBX120, SU2200RMI3U.1, SU2200RMXLI3U, SU2200RMXLI3U-1EW, SU2200RMXLI3U-2EW, SU2200RMXLI3U-3EW, SU2200RMXLINET-1EW, SU2200RMXLINET-2EW, SU2200RMXLINET-3EW, SU3000R3IBX120, SU3000RMINET, SU3000RMINET-1EW, SU3000RMINET-2EW, SU3000RMINET-3EW, SU3000RMTX136, SU3000RMXLI3U, SU3000RMXLI3U-1EW, SU3000RMXLI3U-2EW, SU3000RMXLI3U-3EW, SU5000R51BX120, SU5000R5IBX120, SU5000R5TBX135, SU5000RMI5U, SU5000RMI5U-1EW, SU5000RMI5U-2EW, SU5000RMI5U-3EW, SU5000RMXLI5U, SU5000RMXLI5U-1EW, SU5000RMXLI5U-2EW, SU5000RMXLI5U-3EW, SUA2200RMI2U-1EW, SUA2200RMI2U-SLV, SUA2200RMXLI3U, SUA3000I, SUA3000R2IX322, SUA3000RMI, SUA3000RMI2U, SUA3000RMI2U-1EW, SUA3000RMI2U-2EW, SUA3000RMI2U-3EW, SUA3000RMI2U-BRZ, SUA3000RMI2U-GLD, SUA3000RMI2U-SLV, SURT3000XLI, SURT3000XLI/S, SURT3000XLI-BRZ, SURT3000XLI-GLD, SURT3000XLI-SLV, SURT3000XLI-TU
Power
Nominal input voltage *
120/208/230 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Output voltage
120/208/230 V
Weight & dimensions
Width
44 mm
Depth
44 mm
Height
620 mm
Weight
2 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)