location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 300/500 Edge Holder Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 300/500 Edge Holder Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0M64A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758968338 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 05:43:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Series 300/500 Edge Holder Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - These magnetic edge holders are recommended for fabric printing and designed to prevent the edges of the substrate from rising while printing.
  • - Expand your offering with the ability to use greater variety of printing media
  • - Easy-to-install accessories fit securely to the printer.
Long product name HP Series 300/500 Edge Holder Kit :
The long product name of HP Series 300/500 Edge Holder Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 300/500 Edge Holder Kit
More>>>
HP Series 300/500 Edge Holder Kit:
The official description of HP Series 300/500 Edge Holder Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Latex Media Loading Accessories maximise the variety of media you can handle, including soft materials previously too light to load.

Short summary description HP Series 300/500 Edge Holder Kit:
This short summary of the HP Series 300/500 Edge Holder Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 300/500 Edge Holder Kit

Long summary description HP Series 300/500 Edge Holder Kit:
This is an auto-generated long summary of HP Series 300/500 Edge Holder Kit based on the first three specs of the first five spec groups.

HP Series 300/500 Edge Holder Kit. Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: Latex 310, 330, 360, 370

Features
Device compatibility *
Large format printer
Brand compatibility *
HP
Compatibility *
Latex 310, 330, 360, 370
HP segment
Business, Enterprise
Weight & dimensions
Width
130 mm
Weight & dimensions
Depth
225 mm
Height
55 mm
Weight
1.1 kg
Packaging data
Package width
120 mm
Package depth
210 mm
Package height
120 mm
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)