location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8100 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55PFS8109/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFS8109/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581703516
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:21:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² PMR (Perfect Motion Rate) 800 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 53 W
Long product name Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m² :
The long product name of Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LED Full HD, 1920 x 1080 px, 800 Hz, 16:9, 450 cd/m2, 3D, Android 4.2.2, HDMI, USB, Silver
More>>>
Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²:
The official description of Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Razor Slim Android LED TV
With Ambilight 4-sided
Fasten your seat belt: Philips 8100 series will take you on a fast ride. Thanks to the power of Android it’s got razor quick processing that makes navigating through your Smart TV a breeze. Its Razor Slim design looks as fast as it operates

Who said only angels have halos
- Ambilight 4-sided: imagine your TV in a halo of light

Love at first sight
- Razor Slim profile: the ultimate in cutting edge design
- Edge foot concept creates airy, floating effect
- Finishing touches: a TV that looks as great as it performs

Seeing is believing. Ultimate Picture Performance
- Perfect Pixel HD—our award winning Picture Quality engine
- 800Hz PMR for the ultimate in smooth moving images

Entertainment at the speed of light
- Google Play™ store—the world at your fingertips
- Twin Tuner lets you watch or record more than one program
- Integrated Smart Camera appears just when you need it
- Point, type, talk or make gestures—truly Smart interaction
- From apps to Cloud TV: more online entertainment than ever

Short summary description Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²:
This short summary of the Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8100 series 55PFS8109/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²:
This is an auto-generated long summary of Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 8100 series 55PFS8109/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 800 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
140 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Google Apps, Skype, Twitter
Audio
RMS rated power *
30 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
BMP, GIF, JPG, JPS, PNG
Subtitle formats supported
ASS, MKV, SMI, SRT, SUB, TXT
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1272 mm
Depth (with stand)
232 mm
Height (with stand)
754 mm
Weight (with stand)
17.7 kg
Width (without stand)
1225 mm
Depth (without stand)
13 mm
Height (without stand)
716 mm
Weight (without stand)
17.2 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
1338 mm
Package depth
198 mm
Package height
907 mm
Package weight
24 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Interactive TV
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Active
Annual energy consumption
77 kWh
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2015-01-15 17:46:22
Uk has collected 4 expert reviews for Philips 8100 series 55PFS8109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m² and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Country Distributor
United Kingdom 1 distributor(s)