location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT10LE-A-108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT/AT10LLP30B?TABCASELICENSE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver
  • - 25.6 cm (10.1") 2560 x 1600 pixels IPS
  • - NVIDIA Tegra Tegra 4 1.8 GHz
  • - 16 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 1.2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 11 h
  • - Android
Warranty: 1 year
Long product name Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver :
The long product name of Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1", 2560 x 1600, NVIDIA Tegra 4, 16 GB SSD, 2 GB DDR3L RAM, 802.11ac + a/b/g/n, Bluetooth, micro-SD, micro-USB, micro-HDMI, 8.0 MP + 1.2 MP, Android 4.2
More>>>
Short summary description Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This short summary of the Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Excite AT10LE-A-108, 25.6 cm (10.1"), 2560 x 1600 pixels, 16 GB, 2 GB, Android, Silver

Long summary description Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This is an auto-generated long summary of Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver based on the first three specs of the first five spec groups.

Toshiba Excite AT10LE-A-108. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 630 g. Operating system installed: Android. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:52:26
Uk has collected 50 expert reviews for Toshiba Excite AT10LE-A-108 NVIDIA Tegra 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2014-04-17 02:52:25
There's such a huge variety of tablets in the market right now that it can be hard to know where to look. Fire, Arc, Note, Nexus, to name but a few, are names to try and entice you in. And now Toshiba's take on the 10.1-inch tablet, the Excite Pro, goes f...
Good Slim design, huge screen resolution looks great, comfortable grip, Android system suitable for work and play, solid battery life...
Bad Speaker position, runs hot, somewhat vanilla design doesn't stand out, screen reflections, not inconsiderable price (32GB), bunched up keyboard, slow camera...
Bottom line As we initially touched upon, the keyboard and case combination of the Excite Pro makes for a viable laptop replacement - albeit a businessy looking one - but one less elegant than the likes of the Asus Transformer Pad TF701T. As a standalone 10.1-...
80%
mobilechoiceuk.com
Updated:
2014-04-17 02:52:25
Now that tablets offer impressive performance coupled with HD visuals and unbeatable portability, laptops have to be looking over their shoulder in terror. And while laptops boast the luxury of a physical keyboard, tablets such as the Asus Transformer Boo...
Good Decent battery life; Bright, sharp HD display; Strong performance...
Bad Pricey; Hefty; Plastic finish; Asus’ keyboard docks are superior...
Bottom line The Toshiba Excite Pro’s slightly steep price tag makes it a difficult recommend, especially when you factor in the added cost of the keyboard dock, one of its few defining features. Fans of HD movies and games will enjoy the sharp screen and zippy perfor...
60%
techadvisor.co.uk
Updated:
2014-04-17 02:52:26
Toshiba has announced a trio of new Android tablets including the Excite Pro. Check out our Toshiba Excite Pro hands-on review. Starting at £349, the Toshiba Excite Pro is a rival to Google's Nexus 10 and Apple's iPad 4 . It's a 10.1in tablet running And...
Bottom line The Excite Pro seems like a reasonable effort from Toshiba offering some great hardware for less than the cheapest iPad. However, the Nexus 10 is the thorn in its side offering essentially the same tablet for less money. Stay tuned for our full review soo...
0%
moviesgamesandtech.com
Updated:
2016-12-15 11:36:06
We get a closer look at Toshiba's new Excite Pro Android tablet.Demonstrating its explicit dedication to bring the tablet experience to the next level of excitement, Toshiba UK announced its new line-up of 25.7 cm (10.1”) Excite tablets in three distincti...
0%
computershopper.com
Updated:
2014-04-17 02:52:26
Toshiba’s Excite line of tablets has scored consistently high in our reviews over the last year. The we looked at in 2012, for example, was a highly impressive, premium-quality slate. Fully encased in metal, it was slim and light, with a wide range o...
Good Gorgeous screen, Decent battery life, New Tegra 4 CPU, Exceptional performance, Copious expansion options, Great-sounding speakers...
Bad A bit pricey, Runs too hot, Plasticky feel, Heavy on the bloatware...
Bottom line One of the first Tegra 4-based slates, the Excite Pro is a strong performer, with a great-looking, high-res screen and super speakers. Our main quibbles: It feels too plasticky and runs too hot for a premium-priced tablet...
80%
androidcentral.com
Updated:
2014-04-17 02:52:26
A Tegra 4 powerhouse, sure, but don't get too excited about the Excite ProFinally, a readily available Tegra 4-powered Android tablet — the Toshiba Excite Pro — is up for sale in the United States. Complete with a super high-res (2560x1600; 299 ppi) di...
Bottom line A Tegra 4 powerhouse, sure, but don't get too excited about the Excite ProFinally, a readily available Tegra 4-powered Android tablet — the Toshiba Excite Pro — is up for sale in the United States. Complete with a super high-res (2560x1600; 299 ppi) displ...
0%
notebookcheck.net
Updated:
2014-04-17 02:52:26
More than half a year has passed by now since Nvidia introduced the eagerly anticipated Tegra 4 SoC on the CES in January. However the grandly announced chip has not been actually available to date. A circumstance that will not go unpunished in the fast m...
Good Very fast SoC, 802.11ac-WLAN, MicroSD slot, Extremely high display resolution, Good main camera, Powerful speakers...
Bad Strong heat development, Throttling and stability problems, Only 12 months of warranty, Relatively thick...
Bottom line Toshiba Excite Pro AT10LE-A-108 The highs and lows of Toshiba's Excite Pro AT10LE-A-108 lie very close together. When looking at the technical data there probably is no better tablet for only 429 euros: The outstanding application and 3D performance , an...
85%
Laptopmag.com
Updated:
2014-04-17 02:52:26
You'd think that being the first tablet with Nvidia's Tegra 4 processor would be impressive enough, but the Toshiba Excite Pro has much more to offer. This 10-inch tablet also boasts a Retina-like 2560 x 1600-pixel display, impressive speakers and Android...
Good Beautiful high-res display, Great speakers, Speedy performance, Superior graphics...
Bad Camera doesn't focus in video mode, Lacks multitasking, Poor outdoor viewing...
Bottom line Toshiba's high-end Excite Pro delivers zippy Tegra 4 performance and a Retina-like display, but it still trails more feature-rich competitors in terms of design and battery life...
50%
recombu.com
Updated:
2014-04-17 02:52:26
With the majority of the flagship smartphones finally on the board, companies are now turning their attentions to bolstering other important aspects of their mobile portfolios. With minimal influence in the smartphone market, Japanese company Toshiba has...
0%