location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA5132E-1EKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5132E-1EKB show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 08:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - English
  • - Cover
  • - Wired & Wireless Bluetooth/Micro-USB
  • - Power source: DC Built-in battery
  • - Brand compatibility: Toshiba
  • - Black
Warranty: 2 years
Long product name Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black :
The long product name of Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard Cover, Bluetooth, micro USB 2.0, 430g
More>>>
Short summary description Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black:
This short summary of the Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PA5132E-1EKB, English, Toshiba, Toshiba Excite Pure, Excite Pro, Excite Write., Black, Bluetooth, Battery status, Wired & Wireless

Long summary description Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black:
This is an auto-generated long summary of Toshiba PA5132E-1EKB mobile device keyboard English Bluetooth/Micro-USB Black based on the first three specs of the first five spec groups.

Toshiba PA5132E-1EKB. Keyboard language: English. Brand compatibility: Toshiba, Compatibility: Toshiba Excite Pure, Excite Pro, Excite Write., Product colour: Black. Connectivity technology: Wired & Wireless, Device interface: Bluetooth/Micro-USB. Power source: DC, Battery type: Built-in battery, Battery life: 1 h. Width: 264.7 mm, Depth: 184.2 mm, Height: 19.8 mm

Country Distributor
United Kingdom 1 distributor(s)