location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Retail Integrated 7-inch Customer Facing Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retail Integrated 7-inch Customer Facing Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7A92AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182265895 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:54:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Retail Integrated 7-inch Customer Facing Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.8 cm (7") Black
  • - 250 cd/m²
  • - Interface: USB
  • - Power source type: USB 2.5 W
Warranty: Three (3) year limited warranty with advance exchange when purchased from HP. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP Retail Integrated 7-inch Customer Facing Display :
The long product name of HP Retail Integrated 7-inch Customer Facing Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retail Integrated 7-inch Customer Facing Display
More>>>
HP Retail Integrated 7-inch Customer Facing Display:
The official description of HP Retail Integrated 7-inch Customer Facing Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give customers a clear view of their transactions and share dynamic content at the point-of-sale with this 7-inch diagonal LCD display. Integrates easily into your retail solution adding video content and graphics to improve the customer experience.

Features

- Simply connect the head-only display to an HP L6015tm or L6017tm display, or HP RP71 through the USB bezel connector that powers the CFD and eliminates the need for additional cabling.
- Place the durable display in a range of high-traffic areas. The edge-to-edge, bezel-less design is easy to clean, providing protection from dust and creating a sleek, modern appearance.

Short summary description HP Retail Integrated 7-inch Customer Facing Display:
This short summary of the HP Retail Integrated 7-inch Customer Facing Display data-sheet is auto-generated and uses the product title and the first six key specs.

HP Retail Integrated 7-inch Customer Facing Display, 17.8 cm (7"), 250 cd/m², 75°, 153.6 x 90 mm, Black, -293 - 293°

Long summary description HP Retail Integrated 7-inch Customer Facing Display:
This is an auto-generated long summary of HP Retail Integrated 7-inch Customer Facing Display based on the first three specs of the first five spec groups.

HP Retail Integrated 7-inch Customer Facing Display. Display diagonal: 17.8 cm (7"), Display brightness: 250 cd/m², Viewing angle: 75°. Product colour: Black, Tilt angle range: -293 - 293°, Compatibility: HP L6015tm, L6017tm. Interface: USB. Power source type: USB, AC adapter output voltage: 5 V, Power consumption (typical): 2.5 W. Width: 185 mm, Depth: 53.5 mm, Height: 125 mm

Display
Display diagonal *
17.8 cm (7")
Display brightness
250 cd/m²
Viewing angle
75°
Display size (HxV)
153.6 x 90 mm
Features
Product colour
Black
Tilt angle range
-293 - 293°
Compatibility
HP L6015tm, L6017tm
Ports & interfaces
Interface *
USB
Power
Power source type
USB
AC adapter output voltage
5 V
Power consumption (typical)
2.5 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 65 °C
Weight & dimensions
Width
185 mm
Depth
53.5 mm
Height
125 mm
Weight
690 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)