HP logo

HP rp 7800 i5-2400S 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65930
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
29 Feb 2016
Short summary description HP rp 7800 i5-2400S 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:

HP rp 7800, 38.1 cm (15"), 1024 x 768 pixels, Intel® Core™ i5, i5-2400S, 2nd gen Intel® Core™ i5, 6 MB

Long summary description HP rp 7800 i5-2400S 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:

HP rp 7800. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Core™ i5, Processor model: i5-2400S, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3 SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.