location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-5620DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD08301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 14.2 kg
Warranty: 1 year
Long product name Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 4 in 1, LCD 8.8 cm, Duplex, 4800 x 1200 dpi, 34 ppm, FAX, USB, Ethernet, Wi-Fi, 14.2 kg
More>>>
Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally-friendly and low-cost A4 printing, scanning, copying and faxing

A small workgroup multifunction printer, perfect for businesses that have traditionally used lasers and want to cut costs, increase productivity and reduce downtime, while also reducing their environmental impact. Epson's clean technology helps create a more environmentally-friendly workplace.

Save time
- Automatic double-sided printing, scanning, copying and faxing

Ecological
- Uses up to 80 percent less power than competitive colour lasers

Low running costs
- Up to 50 percent lower cost per page than competitive colour lasers

Built for business
- Scan-to functions and LDAP address book support

PrecisionCore technology
- Epson’s most advanced printhead technology

Low running costs

For cost-conscious offices this business multifunction has significant advantages over comparable colour laser printers. Its high-yield ink cartridges help this printer to achieve an up to 50 percent lower cost per page than competitive colour laser printers1. It uses Epson's DURABrite Ultra inks, in high-capacity ink cartridges of up to 4,000 pages2, which ensure efficiency and productivity.

Ecological

The WF-5620DWF uses up to 80 percent less power than competitive colour lasers thanks to its no-heat technology1. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the work environment. And there are fewer consumables and parts to replace than a comparable laser.

Enhance productivity

Focused on keeping offices productive, this multifunction is faster than competitive colour lasers on typical print jobs1, as there is no warm up time needed. It delivers fast and efficient business printing, and is capable of print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speeds in both3. Automatic double-sided printing, scanning, copying and faxing make any job easy and efficient, perfect for the business environment. It has a high paper capacity of up to 580 sheets, including a second optional 250-sheet tray, meaning that less time is spent refilling.

Easy to use

Easily control the main functions with its smartphone-like 8.8cm colour touch-screen. Automatic double-sided duplex printing as standard makes any job easy and means less paper is used too. Directly print from, or scan to, a USB memory stick. In addition, its front-loading ink cartridges are easy to change.

PrecisionCore

PrecisionCore technology powers the output quality and reliability that Epson is known for, at the speeds required for office, commercial and industrial printing. It's the use of PrecisionCore that aids printing onto a range of different media and enables the rear paper feed tray to be used for printing on thicker card, envelopes and labels. And it has a high monthly duty cycle of up to 35,000 pages.

Built for business

Its flexible connectivity allows this multifunction to seamlessly integrate into the enterprise infrastructure. Wi-Fi, Wi-Fi Direct and Gigabit Ethernet all help to boost office productivity. PC-less scan-to functions, including Microsoft SharePoint using Epson's Document Capture Pro software5, and scan-to-email with LDAP address book compatibility, make it ideal for sharing documents. Users can also securely print using a PIN code to release confidential documents.

Print from anywhere

Stay connected and productive. Email Print for Enterprise6 allows you to securely send documents directly to the multifunction printer. Available with direct printing and pull print modes, this secure system integrates seamlessly into your existing IT infrastructure.

Short summary description Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-5620DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-5620DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
11 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG, TIF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
35000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, B5, C6
Paper handling
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES
Supported network protocols (IPv4)
IPP, LDP, Port 9100, WSD
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (standby)
7.8 W
Power consumption (off)
0.3 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461 mm
Depth
442 mm
Height
342 mm
Weight
14.2 kg
Packaging data
Package width
515 mm
Package depth
610 mm
Package height
485 mm
Package weight
17.4 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
107 cm
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
107 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:29:18
Uk has collected 15 expert reviews for Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-29 02:29:11
A clear highlight is the colour touchscreen. The screen is crisp and responsive and the menu system intuitive, but there are still physical buttons for entering numbers and starting photocopies.This is a fast inkjet, reaching 19.2 pages per minute (ppm) o...
100%
alphr.com
Updated:
2015-04-26 13:51:08
Think inkjets are only good for low-demand use? Epson's WorkForce Pro WF-5620DWF shatters this myth, with a monthly duty cycle of 35,000 pages. What's more, it uses the same PrecisionCore print-head technology as Epson's commercial printers and its high-c...
Bottom line There's plenty we like about the WF-5620DWF: it's cheap to run, has tons of features and is very user-friendly. It puts forward a compelling argument for inkjets in the workplace, and therefore takes a well-deserved place on the A-List...
100%
trustedreviews.com
Updated:
2015-09-06 02:58:05
What is the Epson WorkForce Pro WF-5620DWF? When Epson first introduced its range of WorkForce Pro inkjet all-in-ones, designed to challenge the small workgroup laser printer, we were very positive about the idea. Cheaper page cost, lower power and compar...
Good Optional extra paper tray, iPrint, AirPrint and Cloud Print compatible, Multi-purpose rear feed...
Bad No borderless photo print, Manual paper type setting, Slight duplex page pause...
Bottom line The Epson WorkForce Pro WF-5620DWF benefits greatly from its new print engine, offering print quality up with the best of its competitors, at good speed and at very reasonable cost. Its feature set is also well composed and the facility to print, copy...
90%
pcmag.com
Updated:
2014-12-17 04:14:58
If you need an inkjet multifunction printer (MFP) suitable for moderate-duty print needs by small-office standards or heavy-duty use by micro-office standards, the Epson WorkForce Pro WF-5620 ($269.99) is a prime candidate. Faster than color laser MFPs t...
Good Fast. Prints, faxes, scans, and copies. Ethernet, Wi-Fi, and Wi-Fi Direct. Low running cost.
Bad Graphics quality is a touch below par...
Bottom line The Epson WorkForce Pro WF-5620 inkjet multifunction printer delivers fast speed and excellent paper handling, making it an excellent fit for a micro or small office...
80%
t3me.com
Updated:
2015-07-04 10:00:30
Printers are the products that get the less attention but tend to be the most important appliance anyone may need. They have evolved over the years, from a simple device that prints and now it can even scan, copy and even send a fax. These multifunction h...
Good Good print speeds, Good amount of features, Not as heavy as other multifunction printers...
Bad Slow copy speeds...
Bottom line The Epson WorkForce Pro WF-5620's decent feature set, fast print speeds and great print quality make it worthy to have a place in your home or office...
80%
topnewreview.com
Updated:
2018-07-20 12:00:41
There's a USB socket on the front as well as the usual rear connections. Also at the back is a single-sheet feed for special paper, which the OfficeJet Pro lacks. The WorkForce Pro is rated as quieter, at 52dbA compared with 55dbA, although we didn't have...
0%
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BY WF-8590DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BZ WF-8590 DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD11301BY WF-4640DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD10301BY WF-4630DWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)