location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8590 DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD45301BZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A3+ 34 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 46.4 kg
Long product name Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WF-8590 DTWF - 34ppm/34ppm, 7s, Duplex, 4800 x 1200 DPI, Scan 1200 x 2400 DPI, CIS, 33.6kbps, USB, 802.11b/g/n, 46.4 kg
More>>>
Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A small to medium workgroup A3+ multifunction printer that's perfect for business who have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace, and PDL printer emulations and Gigabit Eithernet are ideal for enterprise integration.

Key Features

Low TCO A3+ business multifunction
Multifunction printer with scalable paper trays
Ecological
Uses up to 80 percent less power than competitive colour lasers
Built for business
Scan-to functions, LDAP address book support and PDL emulations
PrecisionCore technology
Epson's most advanced printhead technology
Enhance productivity
Automatic double-sided printing, scanning, copying and faxing

Short summary description Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-8590 DTWF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A3+, Black

Long summary description Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-8590 DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Duplex print speed (ISO/IEC 24734) mono
16 ipm
Duplex print speed (ISO/IEC 24734) colour
16 ipm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, FTP, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
65000 pages per month
Page description languages
PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
831 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
81 sheets
Input & output capacity
Maximum input capacity
1831 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Ledger (media size)
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA2
Supported network protocols (IPv6)
LPR, FTP, IPP, LDP, Port 9100, WSD, Net BIOS over TCP/IP, TCP/IPv4, TCP/IPv6, IPSec
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, Ping, SLP, WSD, LLTD, IEEE 802.1X
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
39 W
Power consumption (standby)
2.4 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
590 mm
Depth
570 mm
Height
589 mm
Weight
46.4 kg
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BY WF-8590DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD11301BY WF-4640DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD10301BY WF-4630DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD08301BY WF-5620DWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)