location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Maintenance Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T671200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538075 show
Category:
Fees (money) paid to service providers for maintenance and support of hardware, software etc.
Maintenance & Support Fees Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2021 12:58:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Maintenance Box :
The long product name of Epson Maintenance Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance Box
More>>>
Short summary description Epson Maintenance Box:
This short summary of the Epson Maintenance Box data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Maintenance Box, WF-(R)8xxx, Indonesia, 1 pc(s), 80 mm, 135 mm, 100 mm

Long summary description Epson Maintenance Box:
This is an auto-generated long summary of Epson Maintenance Box based on the first three specs of the first five spec groups.

Epson Maintenance Box. Compatibility: WF-(R)8xxx, Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 80 mm, Package depth: 135 mm. Products per pallet: 1000 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Compatibility
WF-(R)8xxx
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
80 mm
Package depth
135 mm
Package height
100 mm
Package weight
0.246 g
Logistics data
Products per pallet
1000 pc(s)
Pallet gross length
120 cm
Logistics data
Pallet gross width
80 cm
Pallet gross height
199 cm
Products per master (outer) case
50 pc(s)
Products per pallet layer
100 pc(s)
Products per pallet layer (UK)
100 pc(s)
Products per pallet (UK)
1000 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
199 cm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)