location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in LP4 to LP4 SATA Power Y Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PYO1LP4SATA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832106 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - Male
  • - Female
  • - Multicolour
Warranty: Lifetime Warranty
Long product name StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter :
The long product name of StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter
More>>>
StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter:
The official description of StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power a SATA device and an LP4 device from a single LP4 power supply connector

This LP4 to LP4/SATA Power Y Cable Adapter (PYO1LP4SATA) features an LP4 male connector that splits into one female LP4 power connection as well as a SATA female power connection, providing a cost-effective way to interconnect a SATA device (hard drive, optical drive etc.) as well as a device requiring a female power connector (i.e. IDE drives, etc.), to a legacy power supply that doesn't natively offer the necessary connections.Expertly designed and constructed of only top quality materials, the LP4 to LP4/SATA Power Y cable is backed by our Lifetime Warranty.

The StarTech.com Advantage

- Powers an IDE (LP4 connected) drive using a SATA power connector from the computer power supply
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter:
This short summary of the StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter, 0.15 m

Long summary description StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter:
This is an auto-generated long summary of StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter based on the first three specs of the first five spec groups.

StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter. Cable length: 0.15 m

Features
Product colour *
Multicolour
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.15 m
Weight & dimensions
Weight
15.7 g
Packaging data
Package width
22 mm
Package depth
83 mm
Package height
150 mm
Package weight
18.4 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3
(show image)
PXTL620C136 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 8 ft Server Power Cord IEC320 C-19 to NEMA L5-20P 12/3 StarTech.com 8 ft Server Power Cord IEC320 C-19 to NEMA L5-20P 12/3
(show image)
PXTL520C198 8 ft Server Power Cord IEC320 C-19 to NEMA L5-20P 12/3 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10ft (3m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed StarTech.com 10ft (3m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed
(show image)
PXT101_10 10ft (3m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Clover Leaf), 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed StarTech.com 6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Clover Leaf), 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed
(show image)
PXT101NB3S 6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Clover Leaf), 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed
(show image)
PXT101NB 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed
(show image)
PXT101 6ft (2m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1ft (30cm) Short Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed StarTech.com 1ft (30cm) Short Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed
(show image)
PAC101 1ft (30cm) Short Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V, 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Dual Monitor Power Cable - UL Listed StarTech.com 6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V, 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Dual Monitor Power Cable - UL Listed
(show image)
PXT101Y 6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V, 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Dual Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable
(show image)
PXT101EUR 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13, 10A 250V, Black Replacement AC Power Cord, Kettle Lead / UK Power Cord, PC Power Supply Cable, TV/Monitor Power Cable StarTech.com 6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13, 10A 250V, Black Replacement AC Power Cord, Kettle Lead / UK Power Cord, PC Power Supply Cable, TV/Monitor Power Cable
(show image)
PXT101UK 6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13, 10A 250V, Black Replacement AC Power Cord, Kettle Lead / UK Power Cord, PC Power Supply Cable, TV/Monitor Power Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)