StarTech.com logo

StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable

Data-sheet quality:
created/standardized by Icecat
Product views:
312084
Info modified on:
06 Sept 2024, 14:32:25
Short summary description StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable:

StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable, 1.8 m, CEE7/7, C13 coupler, SVT, 250 V, 10 A

Long summary description StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable:

StarTech.com 2m (6ft) Computer Power Cord, 18AWG, EU Schuko to C13 Power Cord, 250V 10A, Black Replacement AC Cord, TV/Monitor Power Cable, Schuko CEE 7/7 to IEC 60320 C13 Power Cord - PC Power Supply Cable. Cable length: 1.8 m, Connector 1: CEE7/7, Connector 2: C13 coupler, Cable type: SVT. Input voltage: 250 V, Input current: 10 A

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.