location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP500 7.62 cm (3") 89 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP500-AESPPK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KP500 7.62 cm (3") 89 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name LG KP500 7.62 cm (3") 89 g Pink :
The long product name of LG KP500 7.62 cm (3") 89 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KP500 Cookie Pink, 3" LCD 262k Touch Screen, 3MP Camera, 48MB Memory, MicroSD 8GB, FM Radio, GSM/GPRS/EDGE, 89g
More>>>
LG KP500 7.62 cm (3") 89 g Pink:
The official description of LG KP500 7.62 cm (3") 89 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join the Touch Generation
If you want the latest technology, the LG Cookie touch screen phone is for you. Featuring a full 3” touch screen with auto-rotating display, the Cookie lets you interact in ways you never thought possible, including motion sensor games that react to your movements, a Stylus Pen for adding a personal touch to photos and text messages, and an on-screen QWERTY keyboard.

3" Full Touch Screen
Take interactivity to the next level by controlling all your phone's functions with a wide touch screen. A larger screen makes touch-navigation smooth and easy, with vivid icons, larger movies, and stimulating games.

M-Toy (Games)
LG M-Toy games aren't like the one-dimensional games on other mobile phones. M-Toy uses built-in motion sensors that respond to your hand movements for a unique kind of mobile entertainment that never gets old. Turn, flip, and shift the handset to play great games like fishing and darts, and enjoy advanced sights, sounds, and movement.

Customisable Widgets
Customise your mobile phone's interface with fun and useful mini-applications like weather, calendar, music player, photo gallery, and more.

Handwriting & Stylus Pen
Concealed in the base of your mobile phone, the Stylus Pen lets you write and send handwritten messages, translate handwriting into type with handwriting recognition, edit photos, and more.

Auto-Rotating Display
Auto-rotation is another smart mobile feature from LG. When you rotate your mobile device sideways-in camera- or messaging-mode-motion sensors automatically respond for enhanced functionality. In camera mode, you'll enjoy a wide landscape view and panoramic pictures. In messaging mode, you'll enjoy an on-screen QWERTY keyboard that makes it easier than ever to text message.

Short summary description LG KP500 7.62 cm (3") 89 g Pink:
This short summary of the LG KP500 7.62 cm (3") 89 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

LG KP500, Bar, 7.62 cm (3"), 3 MP, Bluetooth, 900 mAh, Pink

Long summary description LG KP500 7.62 cm (3") 89 g Pink:
This is an auto-generated long summary of LG KP500 7.62 cm (3") 89 g Pink based on the first three specs of the first five spec groups.

LG KP500. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 89 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
LCD
Panel type
LCD
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
48 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Digital zoom
2x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
3GP, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
89 g
Width
55.4 mm
Depth
11.9 mm
Height
106.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Networking type
GSM/GPRS/EDGE
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3 / AAC / AAC+ / eAAC+ / WMA / MIDI / AMR / WAV
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 20:02:51
Uk has collected 57 expert reviews for LG KP500 7.62 cm (3") 89 g Pink and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetrepublic.com
Updated:
2011-08-14 19:59:20
So it has been hailed as the touch phone that's suitable for the budget-conscious amongst us during the recession, but just how user-friendly is the LG KP500 Cookie?Here's the scoop: I got a black LG KP500 Cookie to review, but Meteor will be introduci...
0%
electricpig.co.uk
Updated:
2011-08-14 19:59:40
LG’s no stranger when it comes to making touchscreen phones with silly names, and the Cookie lives up to that history on both counts with its three-inch touchscreen and biscuit-related monicker.Looking at the LG Cookie, you might see a hint of the iPho...
Good Stylish touchscreen mobile at an equally stylish price.
Bad It's lacking WiFi, 3G, DivX and XviD playback.
Bottom line The LG Cookie is about as basic as a touchscreen mobile can get. But then that's the whole point.LG’s no stranger when it comes to making touchscreen phones with silly names, and the Cookie lives up to that history on both counts with its three-...
60%
tracyandmatt.co.uk
Updated:
2011-08-14 19:59:57
Matt mentioned that LG seem to be coming up with some popular touchscreen handsets. Well it seems that LG have created a much more affordable touchscreen handset with the LG Cookie KP500. The Cookie comes in a range of colours and has a fair amount of...
Bottom line The LG Cookie (LG KP500) has been a strange handset to review. Reading through my review again I seem to have been really negative about most aspects of this phone! I feel that cutting the price here has compromised the quality of the features. But jus...
0%
gadgetspeak.com
Updated:
2011-08-14 20:00:01
This is a touch screen phone (no keyboard) but for those whose handwriting is better than mine almost everything can be written using the provided stylus, however there is a soft keypad for people like me...
76%
itreviews.com
Updated:
2011-08-14 20:00:05
The LG Cookie is a touchscreen mobile phone without a premium price tag. It looks good and has some clever features, but an average camera, lack of 3G and shortage of internal memory are among the let-downs. LG - Cookie KP500 price Buy LG Cookie KP500...
0%
igizmo.co.uk
Updated:
2011-08-14 20:01:16
Want a nice-looking touchscreen mobile but on a budget? LG's Cookie might satisfy you Classy design / Good value / Lightweight / Large screen / Intuitive and responsive interface No 3G, Wi-Fi or GPS / 12fps video recording / No camera auto focus or fla...
Good Classy design, Good value, Lightweight, Large screen, Intuitive and responsive interface...
Bad No 3G, WiFi or GPS, 12fps video recording, No camera auto focus or flash, Proprietary headphone jack...
80%
trustedreviews.com
Updated:
2011-08-14 20:01:33
If you like some of the full-frontal touch-screened handsets that are doing the rounds but don't have the dosh to afford the likes of Samsung's Pixon , or LG's Renoir then you can opt for LG's Cookie, aka the KP500. With this phone LG says it is 'bringin...
80%
techradar.com
Updated:
2011-08-14 20:01:45
If youve had your head turned by touchscreen mobiles, but dont have deep enough pockets for high-end iPhone-alike gadgetry, LG may have come up with a solution in the form of the Cookie KP500.A slim, chic looking device, the Cookie has a tasty 3-inch...
Good Touchscreen control, Affordable price, Minimalist design, Onscreen widgets, 3-megapixel camera, Music player, MicroSD memory card support, Mostly good user interface, Virtual Qwerty keyboard text input option...
Bad No smartphone capability, No 3G, No Wi-Fi, No GPS, Texting can be tricky, Virtual Qwerty keyboard keys too small for quick typing, Motion-controlled games limited, Widgets are limited, Camera quality isnt great, Average quality supplied earphones...
80%
theregister.co.uk
Updated:
2011-08-14 20:01:58
Just because it’s a touchscreen phone, it doesn’t have to be wallet-stingingly expensive. Following on from its high-end eight-megapixel touch-controlled Renoir, LG is now bringing the joys of finger tapping and thumb stroking to the masses with the Co...
Bottom line The Cookie has great off-the-shelf appeal, with its smart-looking design and touchsceen UI real draws at this price point. Compared to higher-end touchscreen handsets, compromises have to have been made on functionality and connectivity. If you’re a...
70%
3g.co.uk
Updated:
2011-08-14 20:02:06
In the current economic climate we expect the LG KP500 Cookie to do well. Available from The Carphone Warehouse for just under £100, it is a great option for people who want an eye catching device without having to break the bank, or be tied to a long...
60%
shinyshiny.tv
Updated:
2011-08-14 20:02:15
Zara has been checking out the KP500, which is a full on touchscreen phone also known as the Cookie. And coincidentally, were giving one away, so if you like what you see, click on over here to be in with a chance of winning one.
0%
gadgetshow.channel5.com
Updated:
2011-08-14 20:02:23
The LG Cookie combines a wealth of smart features packed into a 13.9mm slim body. The touchscreen phone comes with a 3-megapixel camera, MP3 player, FM radio and motion sensors to keep users entertained with music and next-gen mobile gaming. Haptic fee...
Good Squint at the Cookie from across a crowded bar and you might just see an iPhone. At that distance you won’t notice the plastic case and low-ish res (240x400) screen, while the screen-flipping accelerometer and 3MP snaps will look as good as any Appl...
Bad A touchscreen handset without Wi-Fi or 3G is like America without an idiot President - it looks good but just isn’t very exciting. The Cookie’s web surfing is slow and cranky, making even the slickest sites look like they were designed by, wel...
Bottom line This Cookie isn’t a monster but it is a perfectly decent budget handset that happens to have a touchscreen. A great way to sample tomorrow’s tech at yesterday’s prices.Best offers for the LG CookieAmazon Marketplace £94.89 eBay.co.u...
80%
pz10.com
Updated:
2011-08-14 20:02:43
It almost feels unfair of LG to give the KP500 a name thats so hard to say no to. The Cookie scent seems to have inspired a craving already and LG are hoping to have you coming back for more. A genuinely affordable touchscreen, a very decent specs she...
Bottom line Its not exactly scientific but the LG Cookie simply makes sense. Smart and confident, though never self-important, it doesnt seek to impress but is straightforward, credible and convincing. Great handling, attitude and a distinct identity are not gua...
0%
stuff.tv
Updated:
2014-03-22 01:50:51
Video review: An affordable and appealing introduction to the world of touch phones if you don’t do much web browsing...
Good Affordable. Compact, lightweight and pocket-friendly. Bright screen. Receptive touchscreen. Can customise homescreen with widgets...
Bad No 3G. Camera lacks autofocus or flash...
Bottom line An affordable and appealing introduction to the world of touch phones if you don’t do much web browsing...
80%
knowyourmobile.com
Updated:
2014-03-22 01:50:51
The touchscreen mobile phone is a device long associated with the high end sector. An area that conjures visions of the BlackBerry Storm, T-Mobile G1, HTC Touch HD, Samsungs Pixon and Tocco, LGs own Renoir and arguably the culprit responsible for the...
Good A class leading large and vivid display, Responsive touchscreen, Fast UI, Well thought out software, Slim and extremely light...
Bad No 3G, No autofocus, No 3.5mm headphone jack...
Bottom line While not feature -packed, the LG Cookie sets a new benchmark for budget touchscreen handsets. In this price range there is simply nothing currently available to match it...
80%
recombu.com
Updated:
2014-04-02 01:54:17
The LG Cookie is the first handset to offer an affordable touchscreen experience. The LG Cookie costs around £100 SIM-free and is also available for free on a monthly contract.What we likeThe LG Cookie looks and feels like a mid-range handset but costs...
Bottom line This isn't an iPhone but then it's not trying to be. This is a simple, affordable touchscreen phone but LG has had to make plenty of sacrifices to bring the price down. If you're desperate for a touchscreen phone and aren't really looking for features...
60%
cgena.com
Updated:
2016-11-27 00:20:45
Ever since the mainstreaming of touchscreen phones (thanks to Apple's brilliant move with the iPhone), there has been waves of other touchscreen phones from all sides, and LG is no exception. LG didn't have that much of a name in the mobile phone indus...
0%
cgena.com
Updated:
2011-08-14 19:59:24
Ever since the mainstreaming of touchscreen phones (thanks to Apple's brilliant move with the iPhone), there has been waves of other touchscreen phones from all sides, and LG is no exception. LG didn't have that much of a name in the mobile phone indus...
0%
absolutegadget.com
Updated:
2011-08-14 20:00:18
Key Features3-inch TFT 262k colour touchscreen (240 by 400 resolution)Touchscreen handwriting recognitionBluetooth Technology48MB expandable to 8GB MicroSD memory cardFM Radio with RDS3.2-megapixel camera with video support << Prev - Next Tag it:...
0%
Phones.com
Updated:
2011-08-14 20:00:30
LG must have intended the Cookie to be our Christmas Gift for 2008. Indeed cheap for a feature-rich touchscreen, the Cookie KP500 does a decent job. The LG Cookie has a strange name but lives up to it; it is indeed delicious. Find out more in this revi...
Good Very affordable touchscreen, Featurerich, Bluetooth 2.1, Great screen and UI...
Bad battery and indicator, Buggy Firmware, Slow...
74%
mobileblah.com
Updated:
2011-08-14 20:00:34
Demand for mobile phones with touch-sensitive screens has increased a lot during the last year and all kinds of models appeared on the market. However, only a small number of them are intended for the common user, who is not looking for a lot of extras...
Bottom line Its not exactly scientific but the LG Cookie simply makes sense. Smart and confident, though never self-important, it doesnt seek to impress but is straightforward, credible and convincing. Great handling, attitude and a distinct identity are not gua...
0%
ld2.ciol.com
Updated:
2011-08-14 20:00:55
Of late, LG has been making serious noise in the mobile phone market. The latest LG phone creating a buzz in the market is the Cookie a.k.a. LG KP500, a touchscreen phone, but is it really worth the hype?Well, let's try to find out. Cookie is bas...
Good Sleek, Attractive GUI...
Bad Poor video recording...
100%
mobileburn.com
Updated:
2011-08-14 20:00:59
The LG KP500 Cookie is a new device boasting to be the UKs cheapest touchscreen handset. With a large 3" screen and a 3 megapixel camera, the KP500 should be a tempting proposition to anyone that wants a more affordable alternative to the iPhone. We...
Bottom line Screen ShotsCamera Samples Featured products from the MobileBurn store...
0%
techtree.com
Updated:
2011-08-14 20:01:04
Among several touch screen phones we now have a new one from LG. Based on the Viewty, which sports the Flash UI, the Cookie is said to be more powerful but with moderate features. The LG Cookie is the cheapest large touchscreen phone available in the m...
Good Three-inch screen, multi-tasking, simple UI, stylus pen, accelerometer, camera.
Bad Laggy interface, touch registration, input, software compatibility.
Bottom line Among several touch screen phones we now have a new one from LG. Based on the Viewty, which sports the Flash UI, the Cookie is said to be more powerful but with moderate features. The LG Cookie is the cheapest large touchscreen phone available in the m...
60%
gsmarena.com
Updated:
2011-08-14 20:01:08
Its not exactly scientific but the LG Cookie simply makes sense. Smart and confident, though never self-important, it doesnt seek to impress but is straightforward, credible and convincing. Great handling, attitude and a distinct identity are not gu...
0%
recombu.com
Updated:
2011-08-14 20:01:20
The LG Cookie is the first handset to offer an affordable touchscreen experience. The LG Cookie costs around £100 SIM-free and is also available for free on a monthly contract.What we likeThe LG Cookie looks and feels like a mid-range handset but costs...
Bottom line This isn't an iPhone but then it's not trying to be. This is a simple, affordable touchscreen phone but LG has had to make plenty of sacrifices to bring the price down. If you're desperate for a touchscreen phone and aren't really looking for features...
60%
tech2.com
Updated:
2011-08-14 20:01:53
I was completely taken aback when I saw the box with the pricing of this touch screen handset the LG KP500 cookie - Rs. 13,990. It amazed me that a large screen touch sensitive handset would cost so little. This could well be the cheapest totally touch...
Good Great design, Well priced, Plenty of editing features, Great battery, Decent audio player and FM radio...
Bad Touch sensitivity and accelerometer are erratic...
Bottom line Camera The 3 megapixel camera does not employ autofocus technology. Its strictly point and shoot. It has limited features that include White Balance and Exposure Compensation. In well lit areas the images were quite ok but not ion low light or cloudy...
80%
stuff.tv
Updated:
2011-08-14 20:02:02
Video review: An affordable and appealing introduction to the world of touch phones if you don’t do much web browsing...
Good Affordable. Compact, lightweight and pocket-friendly. Bright screen. Receptive touchscreen. Can customise homescreen with widgets...
Bad No 3G. Camera lacks autofocus or flash...
Bottom line An affordable and appealing introduction to the world of touch phones if you don’t do much web browsing...
80%
mobilechoiceuk.com
Updated:
2011-08-14 20:02:19
If you are looking for a stylish yet affordable handset, then the LG Cookie could be for you. Just don’t expect all the trimmings to boot. Related links News LG launches image sharing website LG Prada II video demo Others to consider LG KC550 LG KF750...
Good A slimline, eye-catching touch-screen device with an appealing price tag...
Bad Its slack of features, include no 3G, HSDPA or 3.5mm headset port, may ultimately put some people off.Look and Feel...
Bottom line If you are looking for a stylish yet affordable handset, then the LG Cookie could be for you. Just don’t expect all the trimmings to boot...
60%
phonearena.com
Updated:
2011-08-14 20:02:51
Demand for mobile phones with touch-sensitive screens has increased a lot during the last year and all kinds of models appeared on the market. However, only a small number of them are intended for the common user, who is not looking for a lot of extras...
Good Thin and light, The screen is very sensitive, Fresh interface, Good and loud sound when listening to music and talking...
Bad Small buttons on the onscreen QWERTY keyboard, The browser does not offer intuitive finger controls...
Bottom line Thin and light with a large touch-sensitive screen and with features, almost typical for a higher-end phone, the LG Cookie definitely has a chance to win the heart of the common user. We believe it is a very good choice, especially when it comes to its...
85%
Brand Image Product code Product Stock Price from
LG KU990i 112 g Silver LG KU990i 112 g Silver
(show image)
KU990IADEUBS KU990i 0.00
(excl. VAT)
0 (incl. VAT)
LG GD510 7.62 cm (3") 87 g Black LG GD510 7.62 cm (3") 87 g Black
(show image)
GD510AITABK GD510 0.00
(excl. VAT)
0 (incl. VAT)
LG KM900 Arena, Silver 7.62 cm (3") 105 g LG KM900 Arena, Silver 7.62 cm (3") 105 g
(show image)
E104230 KM900 Arena, Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG KU990 7.62 cm (3") 112 g White LG KU990 7.62 cm (3") 112 g White
(show image)
KU990ADEUWA KU990 0.00
(excl. VAT)
0 (incl. VAT)
LG KU990 112 g LG KU990 112 g
(show image)
KU990.ADEUBK KU990 0.00
(excl. VAT)
0 (incl. VAT)