location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KU990 112 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KU990
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU990.ADEUBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:09:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KU990 112 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 400 pixels
  • - Rear camera resolution (numeric): 5 MP
  • - Bluetooth 1.2
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name LG KU990 112 g :
The long product name of LG KU990 112 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KU990 The Complete Camera Phone with 5 megapixel camera , ISO800
More>>>
LG KU990 112 g:
The official description of LG KU990 112 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Following the huge success of the LG Mobile Black Label Series Chocolate and Shine, LG has progressed into the high - technology camera phone category with LG Viewty.

- The Complete Camera Phone
5 Megapixel Viewty is a professional level camera phone capable of taking both high quality pictures and superior home videos. The contemporary touch screen and innovative design result in a superb looking handset that continues to enhance consumer usability.

- High-Specification Camera
- Capture and reproduce images in high-resolution with a 5 megapixel camera certified by Schneider-Kreuznach
- Enjoy various focusing techniques using Manual or Auto Focus
- ISO 800 and SmartLight means that you can capture the best moments even in low light
- Benefit from taking steady pictures with Image Stabiliser and Direct Key
- Catch every detail with High-Speed Video Recording (120 FPS Video Recording)

- High-Quality Display
- Discover enhanced viewing with 3 Inch Full Touch Screen and Mobile XDTM
- Enjoy a new level of mobile video experience with DVD-like quality
- Share and enhance your video creation with Muvee™ and Direct Upload to YouTube.com*
- Mobile technology making full Internet browsing possible with Google Package and Messenger Service

- Easy Control
- Freedom of expression with Handwriting Recognition and Editing
- Effortless control with Jog Wheel and 3-Step Module Key

Short summary description LG KU990 112 g:
This short summary of the LG KU990 112 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KU990, Slider, 240 x 400 pixels, 5 MP, Bluetooth, 1000 mAh

Long summary description LG KU990 112 g:
This is an auto-generated long summary of LG KU990 112 g based on the first three specs of the first five spec groups.

LG KU990. Form factor: Slider. Display resolution: 240 x 400 pixels. Rear camera resolution (numeric): 5 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 434 h. Weight: 112 g

Display
Display resolution *
240 x 400 pixels
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
90 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
Edge, GPRS
WAP
Yes
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Maximum frame rate
30 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
5.9 h
Standby time (2G) *
434 h
Weight & dimensions
Weight *
112 g
Width
54.4 mm
Depth
14.8 mm
Height
103.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
500 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
EDGE, HSDPA
Operating frequency
3.6, 900, 1800, 1900, 2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, AAC++, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 00:16:28
Uk has collected 89 expert reviews for LG KU990 112 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
electricpig.co.uk
Updated:
2011-10-27 00:16:26
View, what a scorcher! The LG Viewty is undeniably a looker, measuring a slender 104×54x15mm, and boasting a three-inch touchscreen. But if there’s anything that Naomi Campbell taught us, it’s that not everything that looks beautiful is necessarily goo...
Good Superstylish. Takes great movies and photos.
Bad Disappointing flash lets it down somewhat.
Bottom line Don't want an iPhone or Nokia N-Series? The LG Viewty is a bit high-maintenance, but takes great snaps and movies and looks the business.View, what a scorcher! The LG Viewty is undeniably a looker, measuring a slender 104×54x15mm, and boasting a...
80%
electricpig.co.uk
Updated:
2011-10-27 00:16:26
The original LG Viewty was one of the very best 5 megapixel camera phones out there. And while its beefed up successor, the LG Viewty Smart, has been taking sweet mobile snaps since the summer, the original model has been rebadged and pared down as t...
Good Camera is ace...
Bad Unresponsive touchscreen, lack of WiFi...
Bottom line More of a rebadge than a rejig, the Viewty Lite is great for snaps, not so good for anything else...
60%
igizmo.co.uk
Updated:
2011-10-27 00:16:27
Will LG's wider-than-average, touchscreen handset be enough to tempt you away from ha Touchscreen; 5MP camera; Stylish looks Lack of camera shutter; Grease and mark-prone screen It’s a scene repeated the world over at Christmas time: Children ripping o...
Good Touchscreen; 5MP camera; Stylish looks...
Bad Lack of camera shutter; Grease and markprone screen...
80%
gadgetshow.channel5.com
Updated:
2011-10-27 00:16:27
The Viewty from LG is one of the most sought after phones in the LG line. It 900/1800/1900 GSM compatible and is a 3G phone, operating at HSDPA 2100, at the same time. It weighs 112g and its dimensions are 103.5 x 54.4 x 14.8 mm. It is has a wide touch...
Good news is the Viewty serves up 5MP photos that are crisp and clear as a BBC news reader, and surprisingly sharp movies even using the super slo-mo 120fps setting. The lens is autofocus, with an image stabiliser that just about works. The large, haptic touch...
Bad Wrestling with the little jog wheel around the lens can put greasy smears on your pictures – what happened to the lens cover, LG? And now you mention it, where exactly are we meant to put the dangling stylus? Don’t be fooled by LG’s clai...
Bottom line If you don’t need the power and flexibility of an iPhone or a N-series Nokia, the Viewty is a smackdown photo winner. Or, mmenmming grunnumm frunng, as Mickey would say.Best offers for the LG KU990 ViewtyeBay.co.uk £129.99 Amazon Marketplace...
80%
gadgetspeak.com
Updated:
2011-10-27 00:16:27
click to enlarge This phone has a huge TFT and as soon as you use it you think why dont other phones work this way. The controls are minimal and that means the screen icons often have more than one level of action. However most actions are intuitive s...
92%
itreviews.com
Updated:
2011-10-27 00:16:28
The quirky jog wheel aside, using this mobile was pretty comfortable. The camera performed well too. It isnt the smallest mobile for the pocket, though, and the screen does pick up finger-grease easily. LG - Viewty KU990 price Buy LG Viewty KU990 sec...
0%
zath.co.uk
Updated:
2011-10-27 00:16:28
The LG Viewty KU990 is the latest “cameraphone” from LG which is the replacement model for the Prada. The LG Viewty is being badged as a cameraphone, that’s the first important point to realise – it’s not a mobile that claims to be a “jack of all trade...
0%
pocket-lint.com
Updated:
2011-10-27 00:16:28
The LG Viewty has a lot going for it from a multimedia perspective. The 5 megapixel camera, the HSDPA and Bluetooth connectivity and an interface which is very easy to use. Multimedia to multimedia the Viewty offers much more than the iPhone although i...
Good Touchscreen, 5 megapixel camera, HSDPA, radio, Bluetooth, haptics...
Bad Zoom on camera is hard to use, no qwerty keyboard option on screen...
Bottom line Multimedia to multimedia the Viewty offers much more than the iPhone although it does drag its heals slightly on the touch screen capabilities...
90%
tracyandmatt.co.uk
Updated:
2011-10-27 00:16:28
Well for the first time in probably 5 years – I’ve not used a smartphone for a week. The LG Viewty, and its other brother the Prada phone thing have interested me for a while, so when Matt rather randomly asked me to review LG’s latest and greatest I w...
Bottom line I really didn’t expect to get along with this. The idea of a touch screen being the only input method was not something I fancied trying. Equally, I didn’t really fancy dropping my ultra smart TyTN for a ‘normal’ phone either.It di...
0%
letsgomobile.org/en
Updated:
2011-10-27 00:16:28
A digital camera inside a cell phone is not exceptional these days. It becomes a different case when a 5 Megapixel digital camera is integrated in a mobile phone. And although there are more handsets equipped with a 5 Megapixel digital camera, for exam...
74%
techradar.com
Updated:
2011-10-27 00:16:28
The Apple iPhone hype has been so overwhelming that its easy to forget that there are other damn good phones out there at the moment. The LG KU990, dubbed Viewty, is a recent favourite of ours. In the same way as the Apple iPhone is instantly appealin...
Good HSDPA connectivity, 5-megapixel camera, Plenty of built-in image-editing functions, 120fps video shooting, Responsive touchscreen...
Bad Touchscreen prone to fingerprints, scratching, No lens cover for camera, Sliding disc for zooming etc, a bit fiddly...
Bottom line The Apple iPhone hype has been so overwhelming that its easy to forget that there are other damn good phones out there at the moment. The LG KU990, dubbed Viewty, is a recent favourite of ours. In the same way as the Apple iPhone is instantly appealin...
80%
techadvisor.co.uk
Updated:
2011-10-27 00:16:28
The LG KU990 Viewty is a 5Mp cameraphone that apes the iPhone on the front and a real digital camera from behind. And it has 3G connectivity. One of the big criticisms about mobile phones that claim to be cameraphones is that they look and behave no...
Bottom line The LG KU990 Viewty is just about the right side of small enough to be more phone than phone-cum-other gadgetry, but it doesnt have the visual wow that the iPhone has in abundance. Thats a shame as, aside from the unintuitive text-correction for mes...
100%
3g.co.uk
Updated:
2011-10-27 00:16:28
LG KU990 Viewty 3G Phone ReviewSee 3Gs best deal on the LG KU990 Viewty - click here 3Gs 30 Second Decision Having had the LG Viewty in our mitts for 30 seconds we say ... 3G HSDPA and a 5 Megapixel camera are the ingredients for a sledgehammer of a...
0%
T3.com
Updated:
2011-10-27 00:16:28
LG is keen to point out that the Viewty is the complete camera phone. And to be fair, its hard to argue with that. Packing a massive 5-megapixels to rival the N95 and Samsung G600 and a stack of features youre more likely to find on your common o...
Good 5-megapixel camera.
Bad Plastic build, Rubbish touchscreen.
Bottom line A worthy camera phone thats lacking in almost every other area...
60%
shinyshiny.tv
Updated:
2011-10-27 00:16:28
I got the chance to have a proper hands on with this excellent camera phone; watch the video for a chance to go through some of the basic and more fun phone and camera features. The example of a video taken by and edited on the Viewty is a bit Vision O...
0%
theregister.co.uk
Updated:
2011-10-27 00:16:28
The Viewty - daft name, it has to be said - adopts the stylish look and feel of LGs Prada phone released earlier this year but ups the feature count. HSDPA 3G connectivity is included here, as well as a highly-specified five-megapixel camera, equippe...
Bottom line There’s plenty to be admired about the KU990. On looks alone it will wow many would-be buyers, but the imaging functionality in this device offers an unusually rich variety of shooting and editing options in-phone, both with its five-megapixel still...
85%
stuff.co.nz
Updated:
2011-11-05 11:54:41
This LG touchscreen Vodafone 3G mobile has some snazzy features, and as a cameraphone its definitely top notch. It certainly looks swish. Most cameraphones look like phones, but most people thought this was a camera. Its the size of a slim digital ca...
80%
gadgetguy.com.au
Updated:
2011-11-05 11:54:43
Luke ColemanFor most gadget-loving punters having a first look at LGs touch-screen Viewty, two other handsets will immediately come to mind - the much lusted-after Apple iPhone and LGs earlier effort, the Prada. In reality, the Viewty is set apart fr...
Good Sexy, responsive touchscreen, lots of camera features, 120fps video.
Bad Image quality not perfect, frustrating messaging, no 3.5 mm headphone jack.
Bottom line LGs best phone yet. A true step up from the earlier Prada, LG manages to marry cool and usable with noteworthy camera features. The picture quality will not have you throwing out your digital camera yet - but its up there with the best camera phones...
80%
iMobile.com.au
Updated:
2011-11-05 11:54:46
One of LG’s latest creations is the KU990 – a touch-screen mobile dubbed the “Viewty”. The Viewty is an upgrade to the not-so-popular Prada phone, which was released towards the middle of 2007. The two devices are quite simi...
0%
Zdnet.com.au
Updated:
2011-11-05 11:55:03
DesignPrepare to have your friends -- and complete strangers -- cooing as you whip out your Viewty to take a call. The fact that LGs Viewty is a touchscreen is more than enough to set knees to trembling in pre-iPhone Australia. This attention is warra...
Good Vibrating touchscreen, HSDPA data speeds and great browser, Plethora of camera features and settings...
Bad Disappointing camera performance, Restrictive video playback, No 3.5mm headphone input...
Bottom line With auto-focus, image stabilisation and settings galore the 5-megapixel camera should take better, sharper photos. As a phone and a mobile Web browser the Viewty is a strong performer.
75%
goodgearguide.com.au
Updated:
2011-11-05 11:55:06
If we had a dollar for every mobile phone that has masqueraded as a camera, wed be rich enough to buy a top-of-the-range SLR. Year after year, the big players in the mobile phone industry enthusiastically talk up their latest hybrid hopeful, promising...
Good 5Mp camera with plenty of modes and features; large, responsive touch-screen; innovative software tools...
Bad Jog wheel takes some getting used too, unable to upload MP3s to Muvee Studio The Final Word The Viewty KU990 will suit anyone who wants to combine their camera and mobile phone into one product. From picture resolution to call quality, it performs its...
Bottom line The Viewty KU990 will suit anyone who wants to combine their camera and mobile phone into one product. From picture resolution to call quality, it performs its two primary functions with stunning proficiency. Highly recommended.
85%
knowyourmobile.com
Updated:
2014-03-20 01:55:30
Viewty. Apart from lending itself to rhyming headlines like ‘what a beauty’ we can’t see that the Viewty name has any relevance to anything at all. But then LG has already gone a bit weird with phones called Chocolate, Shine and Prada, the latter the i...
Good Touch screen, 3G/HSDPA, 5 megapixel camera...
Bad Tricky camera functions...
Bottom line A fantastic camera phone that ought to rival the iPhone...
80%
tweaktown.com
Updated:
2014-03-20 01:55:30
and FeaturesLG has gone from a relatively budget oriented player in the mobile phone market to a company that is something of a fashion icon alongside its Korean counterpart Samsung. The Chocolate and Shine ranges have been very successful for LG, but...
Bottom line One of the biggest flaws is the scroll wheel, and here comes the real killer. Since this is apparently as much camera as it is phone, every time you use the scroll wheel you end up putting your greasy fingerprints on the lens as there’s no lens prot...
75%
stuff.tv
Updated:
2014-03-20 01:55:30
It’s easy to forget as tidal waves of iPhone hype crash over the UK that LG kick-started the touchscreen mobile revolution with its Prada phone. It doesn’t offer Apple’s ingenious Multitouch, of course, but that hasn’t stopped LG r...
Good Elegant minimalist design. HSDPA download speeds. Great camera and video recording performance.
Bad Touch-sensitive UI is a prickly customer. Tricky zoom jog wheel. No lens cap. Lack of Wi-Fi...
Bottom line The Viewty is a high-calibre camera and video phone with a stylish design, but its touch-sensitive interface is less convincing. Approach with caution...
80%
Mobile88.com
Updated:
2016-11-24 11:28:59
9/10 8/10 8/10 9/10 8/10+ Virtual keyboard + 5.0 Megapixel Camera+ Great Video Camera + Large screen size- Sluggish- No memory card hotswap The Viewty KU-990 is a 5.0 megapixel candybar camera phone from LG which is feature-filled and has full touchs...
Bottom line In conclusion, the Viewty KU 990 is a heck of a phone, snags are minimal and there are many positive things about this phone. While LG has yet to establish themselves as a major player in consumers minds, they are constantly re-inventing their phones...
80%
pcworld.in
Updated:
2011-10-27 00:16:27
Related Reviews Garmin Asus Nuvifone M10Samsung CorbyPRO B5310 HTC TattooLG GT505LG GW525LG GM730Samsung JetNokia 5530 XpressMusic LG KU990, also known as the ‘Viewty’, is a full touch screen phone that excels in shooting videos. The Viewty is a compac...
Bottom line The Viewty’s 5MP camera is capable of shooting great videos and producing decent looking photographs...
77%
whatdigitalcamera.com
Updated:
2011-10-27 00:16:27
from £00.00 contract Camera phones have come on in leaps and bounds in recent years but I still haven’t yet found one that doesn’t underperform as a camera. LG’s Viewty could best be described as a poor man’s iPhone, with its huge...
82%
wired.com
Updated:
2011-10-27 00:16:27
Despite its whimsical name, this dainty 112-gram shooter is infused with some pretty serious stuff. A frontside scroll wheel handles not only menu navigation and volume control, but also serves as a decent manual focus for the 5-megapixel, Schneider-Kr...
Good Best shot rapidly snaps nine images. Bundled headphone adapter actually rocks a 3.5mm jack. Xenon flash great for lowlight shoots. Useful menu shortcuts. World travelers tool for converting currency, measurements, temperature and velocity;...
Bad Funky, tiresome interface. Only 2 GB of external memory. Battery must be removed to insert Micro SD. Device literally buzzes with every touch of the screen. No 3 G and no WiFi. Touch icons have super small sweet spot. Lame stylus resembles a tiny minimasc...
50%
mobileburn.com
Updated:
2011-10-27 00:16:27
The Viewty is a very stylish and fashionable phone, trying to take on Apples mighty iPhone with its large touch-sensitive display and simple form-factor. It builds on these features by including a 5 megapixel camera, 120fps video capture, and HSDPA 3G...
Good Large colorful screen, fun slowmotion video, sturdy feel, sleek design...
Bad Sluggish interface, disappointing web browser, below average call quality, finicky camera...
Bottom line The Viewty is a very stylish and fashionable phone, trying to take on Apples mighty iPhone with its large touch-sensitive display and simple form-factor. It builds on these features by including a 5 megapixel camera, 120fps video capture, and HSDPA 3G...
75%
smape.com
Updated:
2011-10-27 00:16:27
The LG company hold strong positios mainly in the Asian market regions, while it European presence is less perceptible. In a number of European Regions, their Chocolate model enjoyed a considerable popularity, mainly in Great Britain due to the inexpe...
Bottom line KE990 (Viewty) displays a number of very original solutions, also sporting a stylish design much in keeping with the lines of KE850 and possesses with a powerful camera similar to that of KG920. For the first time in history a top phone by LG gets an...
0%
coolest-reviews.com
Updated:
2011-10-27 00:16:27
The new LG’s KU990 is undeniably a slinky number in the world of mobiles phones. It’s a slim and good looking and doesn’t feel plasticky. In simple terms this is a camera that you can ring people on as well as watch TV, browse the...
0%
tech2.com
Updated:
2011-10-27 00:16:27
After being a relatively bashful brand in the mobile phone segment, LG has seemingly turned its focus on the lifestyle aspect. The Viewty is one such example of the company’s penchant for embellishing its devices. This phone looks very chic, pro...
Good Stylish form factor, Handwriting recognition with a twist, 5 MP camera...
Bad Slow machine, Touchscreen is not so responsive, Bad jog dial placement...
Bottom line After being a relatively bashful brand in the mobile phone segment, LG has seemingly turned its focus on the lifestyle aspect. The Viewty is one such example of the company’s penchant for embellishing its devices. This phone looks very chic, pro...
60%
ld2.ciol.com
Updated:
2011-10-27 00:16:27
5 megapixels will be the buzzword in the cameraphone category this year. The LG KU990 lays great stress on its camera capabilities and also embraces the trend of "less-is-more" by doing away with a physical keypad and having a large screen. To to...
80%
v3.co.uk
Updated:
2011-10-27 00:16:27
We hoped, when Apple’s touchscreen iPhone appeared last year, that it was only a matter of time before other manufacturers followed suit. Sure enough, LG is hot on Apples heels with the touchscreen Viewty phone. The appallingly named Viewty (its pro...
Good Excellent picture and sound quality Clear screen Lots of features...
Bad No camera lens cover Screen gets smudged easily...
Bottom line The Viewty is small and light and has excellent sound and viewing quality, and it comes in a lot cheaper than the iPhone.
80%
phonearena.com
Updated:
2011-10-27 00:16:27
The Viewty is LG’s flagship model, targeted as an all-in-one multimedia phone, stressing on the advanced camera features, camcorder and video playback options. It isn’t a direct rival of any device, but tries to target a consumers group as large as pos...
Good Goodlooking but easy to use interface, DivX playback straight out of the box, The best video camcorder on a phone...
Bad The camera quality is lower than on other 5megapixel phones, Doesn't support highcapaciity memory cards, The music player cannot compete with iPod, The speaker sound could be better...
Bottom line So, let’s sum the things up: the Viewty looks well, has all that a modern “touch-phone” needs, form-factor – large, high-quality touch display, decent dimensions, and an eye-catching interface. On the other hand, it offers plenty of multimedia features...
90%
techtree.com
Updated:
2011-10-27 00:16:27
With the release of the iPhone, mobile manufacturers are working on their own creations. The thing we have to understand here is that companies are not trying to replicate the iPhone; instead theyre looking to provide something unique for the consumer...
Good Excellent 5 MP Camera, Great video capture, DivX playback, Touch interface, Good audio quality.
Bad Memory slot under battery, No Wi-Fi, Expensive.
80%
hardwarezone.com.sg
Updated:
2011-10-27 00:16:27
The wait is over as the LG Viewty mobile phone is here. This is LGs second mobile phone to offer a high-end camera, with the Viewty packing in a 5.0-megapixel camera like the LG KG920 before. Stunning Looks In our opinion, one of the reasons w...
Bottom line Retailing at S$838, the LG Viewty is priced competitively for a touch screen mobile phone with a high-end camera. While the user interface takes a little getting used to, we believe that the LG Viewty has the edge over the competition in terms of perfo...
0%
infosyncworld.com
Updated:
2011-10-27 00:16:27
We spent some time with LGs new 5-megapixel camera phone in Las Vegas. Sadly, its only available in European stores.
Good Nice 5-megapixel camera, good video recording capabilities. Cool touch interface.
Bad Unresponsive handwriting recognition. No U.S. carrier support. NILLSlightModeratePalpableExtreme...
Bottom line The LG Viewty is a somewhat half-baked touchscreen phone. LG tries some interesting ideas, like handwriting recognition, but in our brief time with the device, we found the handwriting completely unreliable and frustrating, with our finger or the inc...
0%
mobileblah.com
Updated:
2011-10-27 00:16:27
The LG KU990 Viewty is a true powerhouse packing a mass of high-tech goodies under its hood: the impressive 3" touchscreen display with 240 x 400 pixels resolution, the HSDPA 3.6 Mbps capability, the stereo Bluetooth and the highly intriguing 5 megapix...
0%
Mobile88.com
Updated:
2011-10-27 00:16:28
9/10 8/10 8/10 9/10 8/10+ Virtual keyboard + 5.0 Megapixel Camera+ Great Video Camera + Large screen size- Sluggish- No memory card hotswap The Viewty KU-990 is a 5.0 megapixel candybar camera phone from LG which is feature-filled and has full touchs...
Bottom line In conclusion, the Viewty KU 990 is a heck of a phone, snags are minimal and there are many positive things about this phone. While LG has yet to establish themselves as a major player in consumers minds, they are constantly re-inventing their phones...
80%
tweaktown.com
Updated:
2011-10-27 00:16:28
and FeaturesLG has gone from a relatively budget oriented player in the mobile phone market to a company that is something of a fashion icon alongside its Korean counterpart Samsung. The Chocolate and Shine ranges have been very successful for LG, but...
Bottom line One of the biggest flaws is the scroll wheel, and here comes the real killer. Since this is apparently as much camera as it is phone, every time you use the scroll wheel you end up putting your greasy fingerprints on the lens as there’s no lens prot...
75%
trustedreviews.com
Updated:
2011-10-27 00:16:28
Viewty? I can't work out why this phone has that name, or indeed why the name might be applied to any mobile. But then LG doesn't bat an eyelid at using odd names for its handsets. Shine , anyone? If you remember my review of the predecessor to this mobi...
80%
mobilechoiceuk.com
Updated:
2011-10-27 00:16:28
Not the most practical handset in the world, but its looks and feature set make the Viewty one of the years iconic phones. top deals for this phone Handset cost: FREE 18 months contract, Plus Mix & Match 1100; Contract LengthTariff: 3Supplier: 3 B...
Good A wonderful feature set in a sleek package, including a large, dynamic display give the Viewty real star appeal.
Bad The click-wheel zoom is fiddly and the battery struggles to cope with powering all that functionality.
Bottom line Not the most practical handset in the world, but its looks and feature set make the Viewty one of the years iconic phones.
80%
gsmarena.com
Updated:
2011-10-27 00:16:28
The LG KU990 Viewty is a true powerhouse packing a mass of high-tech goodies under its hood: the impressive 3" touchscreen display with 240 x 400 pixels resolution, the HSDPA 3.6 Mbps capability, the stereo Bluetooth and the highly intriguing...
0%
stuff.tv
Updated:
2011-10-27 00:16:28
It’s easy to forget as tidal waves of iPhone hype crash over the UK that LG kick-started the touchscreen mobile revolution with its Prada phone. It doesn’t offer Apple’s ingenious Multitouch, of course, but that hasn’t stopped LG r...
Good Elegant minimalist design. HSDPA download speeds. Great camera and video recording performance.
Bad Touch-sensitive UI is a prickly customer. Tricky zoom jog wheel. No lens cap. Lack of Wi-Fi...
Bottom line The Viewty is a high-calibre camera and video phone with a stylish design, but its touch-sensitive interface is less convincing. Approach with caution...
80%
mobilementalism.com
Updated:
2011-10-27 00:16:28
The first in-depth LG KU990 Viewty review has reached us, courtesy of CNet. After spending the last year or so focusing on designer phones, such as the LG Chocolate and LG Shine, LG are repositioning themselves in the high-tech arena once more, and the...
0%
slashphone.com
Updated:
2011-10-27 00:16:28
Lastest News in this categoryVerizon Wireeless and LG Introduce the Slim enV2Verizon...
0%
tech-faq.com
Updated:
2011-10-27 00:16:28
At its core, the LG KU990-Viewty is an upgrade to the LG Prada that finally includes all of the necessary features that its predecessor left out. If you have been looking for a high fashion phone that really does have a ton of great features, this is...
Good 3G data transfer rates+ Improved digital camera+ Gigantic touch screen+ Great audio and video player+ High fashion design...
Bad Slightly larger and heavier- Battery life may be low judging by predecessor...
Bottom line If you liked everything about the LG Prada but you needed high-speed data transfer rates, the LG KU990-Viewty is the phone that you have been holding out for. More than just a copy of the successful Apple iPhone, the LG KU990-Viewty is an impressive de...
0%
Brand Image Product code Product Stock Price from
LG KP500 7.62 cm (3") 89 g Brown LG KP500 7.62 cm (3") 89 g Brown
(show image)
KP500.ADEUVB KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g Pink LG KP500 7.62 cm (3") 89 g Pink
(show image)
KP500.ADEUPK KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g LG KP500 7.62 cm (3") 89 g
(show image)
KP500.ADEUWA KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g Brown LG KP500 7.62 cm (3") 89 g Brown
(show image)
KP500 VANDYKE BROWN KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g LG KP500 7.62 cm (3") 89 g
(show image)
KP500.ADEUGC KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g Black LG KP500 7.62 cm (3") 89 g Black
(show image)
KP500 COOKIE TOUCHSC KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g LG KP500 7.62 cm (3") 89 g
(show image)
KP500.ANLDWV KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g Silver LG KP500 7.62 cm (3") 89 g Silver
(show image)
KP500.ADEUSV KP500 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 7.62 cm (3") 89 g Pink LG KP500 7.62 cm (3") 89 g Pink
(show image)
KP500-AESPPK KP500 0.00
(excl. VAT)
0 (incl. VAT)