location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top Traveller Twin PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30844
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158660522 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Black
  • - Foam, Nylon
  • - Carrying handle(s) Shoulder strap
  • - 1.7 kg
Long product name DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black :
The long product name of DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 - 15.6", 410 x 300 x 205 mm, 1.7 kg
More>>>
Short summary description DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black:
This short summary of the DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Top Traveller Twin PRO, Messenger case, 39.6 cm (15.6"), Shoulder strap, 1.7 kg

Long summary description DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

DICOTA Top Traveller Twin PRO. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 1.7 kg. Surface coloration: Monochromatic

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Ultra Skin PRO 39.6 cm (15.6") Sleeve case Black
(show image)
D31099 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Ultra Skin PRO 35.8 cm (14.1") Sleeve case Black
(show image)
D31098 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 43.9 cm (17.3") Messenger case Black
(show image)
D30828 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 35.8 cm (14.1") Messenger case Black
(show image)
D30826 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 39.6 cm (15.6") Messenger case Black
(show image)
D30827 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Value Toploading Kit
(show image)
D30805 Value Toploading Kit 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium
(show image)
D30589 Alu 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Alu 39.6 cm (15.6") Briefcase Aluminium
(show image)
D30588 Alu 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 39.6 cm (15.6") Sleeve case Black
(show image)
D30402 Smart Skin 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 35.8 cm (14.1") Sleeve case Black
(show image)
D30401 Smart Skin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)