location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Top Roller Pro Trolley Black Foam, Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top Roller Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30848
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158660560
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:29:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Top Roller Pro Trolley Black Foam, Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Separate, removable notebook case with anti slip technology
  • - Maximum security thanks to EVA frame protection
  • - EVA moulded slip pocket (Nylex material) for tablets up to 10.5"
  • - Document compartment with slots and storage room for accessories
  • - Spacious front pocket with zip-pocket, key holder and workstation for accessories
  • - Additional front pocket for power supply unit and cable
  • - Exchangeable easy-roll wheels and integrated telescopic handle
  • - Adjustable carry strap with comfortable shoulder padding and anti slip technology
  • - Comfortable carry handles made of real leather
  • - Trolley belt
  • - Waterproof material at the bottom
  • - Address name tag included in scope of delivery
  • - Water-repellent material for comfortable travel in all weathers
Warranty: 2 years
Long product name DICOTA Top Roller Pro Trolley Black Foam, Nylon :
The long product name of DICOTA Top Roller Pro Trolley Black Foam, Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Roller Top Traveller PRO 14-15.6"
More>>>
Short summary description DICOTA Top Roller Pro Trolley Black Foam, Nylon:
This short summary of the DICOTA Top Roller Pro Trolley Black Foam, Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Top Roller Pro, Trolley, Black, 2 wheel(s), 39.6 cm (15.6"), 44.5 cm, 33 cm

Long summary description DICOTA Top Roller Pro Trolley Black Foam, Nylon:
This is an auto-generated long summary of DICOTA Top Roller Pro Trolley Black Foam, Nylon based on the first three specs of the first five spec groups.

DICOTA Top Roller Pro. Luggage type: Trolley, Product main colour: Black, Number of wheels: 2 wheel(s). Luggage bag width: 44.5 cm, Luggage bag depth: 33 cm, Luggage bag height: 25 cm. Material: Foam, Nylon

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Eco Multi Roller SELECT 14-17.3
(show image)
D31635 Eco Multi Roller SELECT 14-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Multi Roller ECO Trolley Black Foam, Metal, Polyethylene terephthalate (PET)
(show image)
D30911 Multi Roller ECO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)