location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 71451 W FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE71451WFR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842825619
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Sport, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system
  • - Half-load Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 81 dB
More>>>
Short summary description Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 71451 W FR, Front-load, 7 kg, B, 81 dB, 1400 RPM, 201 kWh

Long summary description Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Indesit XWE 71451 W FR. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 201 kWh, Annual water consumption washing: 10623 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum volume
52 L
Performance
Rated capacity *
7 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
81 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Timer
Yes
Cycle time (max)
180 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Sport, Synthetics, Delicate/silk
Half-load
Yes
Overflow protection *
Yes
Load balancing system *
Yes
Performance
Residual moisture
53%
Ergonomics
Remaining time indication *
Yes
LED program stage indicator
Yes
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.133 kWh
Weight & dimensions
Width
595 mm
Depth
540 mm
Height
850 mm
Weight
66.5 kg
Packaging data
Package width
645 mm
Package depth
590 mm
Package height
890 mm
Other features
Annual energy consumption washing
201 kWh
Annual water consumption washing
10623 L
Brand Image Product code Product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White
(show image)
859991536030 BWA 71053X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White
(show image)
859991533600 BTW E71253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White
(show image)
859991533580 BTW A61052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)