location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTW A61052 (IT)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991533580 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147533581
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:14:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Indesit 859991533580 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Indesit 859991533580 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 6 kg 1000 RPM White
  • - Cottons 60°C
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer
  • - Spin-drying class: C
  • - 78 dB
  • - A++
More>>>
Short summary description Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White:
This short summary of the Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit BTW A61052 (IT), Top-load, 6 kg, C, 78 dB, 1000 RPM, A++

Long summary description Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Indesit BTW A61052 (IT). Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: A++

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Inverter technology
No
Control type *
Buttons, Rotary
Door hinge *
Up
Door colour
White
Tub material
Plastic
Cord length
1.2 m
Drum volume
42 L
Lower built-in capability (topless)
No
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
14
Noise level (spin) *
78 dB
Noise level (wash) *
60 dB
Delayed start timer *
Yes
Cycle time (max)
240 min
Washing programs *
Cottons 60°C
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
AquaStop function *
No
Foam control system *
Yes
Residual moisture
62%
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
No
Ergonomics
Remaining time indication *
No
Adjustable feet
Yes
Power
Energy efficiency scale
A+++ to D
Energy efficiency class *
A++
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.9 kWh
Power consumption (standby)
0.11 W
Power consumption (off)
0.11 W
Connected load
2100 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
53 kg
Other features
Washing class
A
Annual energy consumption washing
173 kWh
Annual water consumption washing
8500 L
Brand Image Product code Product Stock Price from
Indesit XWSNE 61253 W EU washing machine Front-load 6 kg 1200 RPM White Indesit XWSNE 61253 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
XWSNE61253WEU XWSNE 61253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White
(show image)
XWE61451WEU XWE61451WEU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit WITL 1061 (EU) washing machine Top-load 5 kg 1000 RPM White Indesit WITL 1061 (EU) washing machine Top-load 5 kg 1000 RPM White
(show image)
WITL1061EU WITL 1061 (EU) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit WITL66 washing machine Top-load 6 kg 600 RPM White Indesit WITL66 washing machine Top-load 6 kg 600 RPM White
(show image)
WITL66 WITL66 0.00
(excl. VAT)
0 (incl. VAT)
Indesit Standaard WIN 121 washing machine Front-load 5 kg 1200 RPM White Indesit Standaard WIN 121 washing machine Front-load 5 kg 1200 RPM White
(show image)
WIN121 Standaard WIN 121 0.00
(excl. VAT)
0 (incl. VAT)
Indesit WITL145 washing machine Top-load 5 kg 1400 RPM White Indesit WITL145 washing machine Top-load 5 kg 1400 RPM White
(show image)
WITL145 WITL145 0.00
(excl. VAT)
0 (incl. VAT)
Indesit WITL125 washing machine Top-load 5 kg 1200 RPM White Indesit WITL125 washing machine Top-load 5 kg 1200 RPM White
(show image)
WITL125 WITL125 0.00
(excl. VAT)
0 (incl. VAT)