location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AR482AA optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR482AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR482AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420668756 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2014
Product end of life date
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP AR482AA optical disc drive Internal Black :
The long product name of HP AR482AA optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16X SATA Blu-ray Writer, up to 50 GB, all DVD formats incl. DVD-RAM
More>>>
HP AR482AA optical disc drive Internal Black:
The official description of HP AR482AA optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As Blu-ray is a new format containing new technologies, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played these workstations.

Short summary description HP AR482AA optical disc drive Internal Black:
This short summary of the HP AR482AA optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AR482AA, Black, 40x, 40x, 6x, 4.8x, 6x

Long summary description HP AR482AA optical disc drive Internal Black:
This is an auto-generated long summary of HP AR482AA optical disc drive Internal Black based on the first three specs of the first five spec groups.

HP AR482AA. Product colour: Black. CD-R read speed: 40x, CD-RW read speed: 40x, BD-ROM read speed: 6x. DVD drive average random access time: 18 ms, CD-ROM drive average random access time: 15 ms, BD-ROM average random access time: 18 ms. Dimensions (WxDxH): 15 x 4.4 x 20.3 mm

Design
Internal *
Yes
Product colour
Black
Reading speed
CD-R read speed
40x
CD-RW read speed
40x
BD-ROM read speed
6x
BD-R Dual Layer read speed
4.8x
BD-R read speed
6x
BD-RE Dual Layer read speed
4.8x
BD-RE read speed
6x
DVD-RW read speed
10x
DVD-ROM read speed
6x
Reading speed
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
5x
Access time
DVD drive average random access time
18 ms
CD-ROM drive average random access time
15 ms
BD-ROM average random access time
18 ms
DVD-RAM access time
25 ms
Other features
Dimensions (WxDxH)
15 x 4.4 x 20.3 mm
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)