location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Pro for Notebooks webcam 2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Pro for Notebooks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105903
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech QuickCam Pro for Notebooks webcam 2 MP :
The long product name of Logitech QuickCam Pro for Notebooks webcam 2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam Pro for Notebooks
More>>>
Logitech QuickCam Pro for Notebooks webcam 2 MP:
The official description of Logitech QuickCam Pro for Notebooks webcam 2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy image-perfect detail and clarity on your notebook. Carl Zeiss® optics and autofocus keep images razor-sharp, even in extreme close-ups.

Performance
-Carl Zeiss® optics: Get more detail and clarity from Carl Zeiss® optics. Logitech’s glass lens designed in collaboration with Carl Zeiss®, the global leader in camera optics.
-Premium autofocus: Your images stay razor-sharp, even in close-ups.
-HD video: Video calling and sharing has never looked so real at 960 by 720 pixels.
-Higher megapixel performance: A true two-megapixel sensor. Up to eight-megapixel photos (enhanced).
-RightLight™2 technology: Adjusts intelligently to produce the best possible images in dimly lighted or poorly backlighted settings.
-Integrated microphone with RightSound™ technology: Enjoy crystal clear conversations, free from echo** and annoying background noise.
-Ultra-wide field of view and intelligent face tracking: Keeps you right in the middle of the action.

Fun and Versatile
-30.5 cm desktop stand: Put your webcam at eye level when you’re not on the go.
-Premium travel case: Stores and protects your camera when it’s not in use.
-Logitech® Video Effects™: Personalize your conversations with hundreds of avatars and face accessories that mirror expressions and motion.
-Downloadable Fun Filters: Add video effects like fisheye, ‘50s movie, neon, and more.
-Adjustable display clip: Works on notebook panels up to 20 mm thick.
-Bonus software: Use bundled HP Photosmart Essential software to capture, edit, customise, and print images.

-* Interpolated from native 2-megapixel sensor.
-** RightSound™ echo cancellation not compatible with S/PDIF or 7.1-channel output.

Short summary description Logitech QuickCam Pro for Notebooks webcam 2 MP:
This short summary of the Logitech QuickCam Pro for Notebooks webcam 2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Pro for Notebooks, 2 MP, 30 fps, 24 bit, 0.90 m, QuickCam Software, 128 MB

Long summary description Logitech QuickCam Pro for Notebooks webcam 2 MP:
This is an auto-generated long summary of Logitech QuickCam Pro for Notebooks webcam 2 MP based on the first three specs of the first five spec groups.

Logitech QuickCam Pro for Notebooks. Megapixel (approx.): 2 MP, Maximum frame rate: 30 fps, Colour depth: 24 bit. Cable length: 0.90 m. Bundled software: QuickCam Software. Minimum RAM: 128 MB. Minimum processor: Pentium P4 1.4GHz/2.4GHz, Minimum storage drive space: 200 MB

Performance
Megapixel (approx.) *
2 MP
Maximum frame rate
30 fps
Colour depth
24 bit
Design
Built-in microphone *
Yes
Cable length
0.90 m
Packaging content
Desktop stand
Yes
Bundled software
QuickCam Software
System requirements
Minimum RAM
128 MB
Optical drive required
Yes
Other features
Minimum processor
Pentium P4 1.4GHz/2.4GHz
Minimum storage drive space
200 MB
Mac compatibility
No
USB required
Yes
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:39
Uk has collected 31 expert reviews for Logitech QuickCam Pro for Notebooks webcam 2 MP and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2014-09-13 05:03:27
It is 4.5cm tall and the width and depth to the back of the clip are both 4cm. The lens itself is less than a centimetre across. The USB lead is 70cm again designed for use only on notebooks. I stress the notebook angle as even if you have a flat panel...
84%
zdnet.co.uk
Updated:
2014-09-13 05:03:33
The Logitech QuickCam Pro for Notebooks provides unmatched image quality, but its design could be improved. Although the clear, bright video output will amaze, the constant readjusting of the camera atop your notebook will annoy.
Good Superior image quality, especially in low light, 2.0megapixel sensor provides higher resolution than your typical webcam, Included QuickCam software is polished and easy to use...
Bad Poor design makes it a challenge to secure webcam to a notebook, Not optimised for use with Macs...
Bottom line The Logitech QuickCam Pro for Notebooks provides unmatched image quality, but its design could be improved. Although the clear, bright video output will amaze, the constant readjusting of the camera atop your notebook will annoy...
80%
goodgearguide.com.au
Updated:
2014-09-13 05:03:33
The Logitech QuickCam Pro for Notebooks is a mid- to high-end webcam with a 2Mp sensor and an integrated microphone. It captures excellent image quality in well lit areas and average images in dimly lit environments. We tested the camera in various env...
Good Excellent image quality in well lit environments, integrated microphone, easy to set up, attractive design, face tracking abilities...
Bad Some noise in dim lighting, face tracking can be a little buggy at times The Final Word The Logitech QuickCam Pro for Notebooks is an excellent webcam which can produce high quality images in well lit environments. Unfortunately, like most webcams, its...
Bottom line The Logitech QuickCam Pro for Notebooks is an excellent webcam which can produce high quality images in well lit environments. Unfortunately, like most webcams, its image quality suffers when the lighting is not optimal.
70%
overclockersclub.com
Updated:
2014-09-13 05:03:37
Telecommunications have been evolving at a very fast pace since the invention of the telegraph. A huge shock was when Bell gave the little beeps that we call morse code, a voice. Now another shock has quietly arrived. Logitech and other manufactures a...
Good Great image quality, Great sound quality, Easy to use software, Easy to install, Ability to use on both Mac and PC...
Bad Short cord (but perfect for use on a laptop)...
Bottom line The QuickCam Pro performed very well, providing a crisp picture and crisp sound. I was easily able to install and use the QuickCam Pro on both my PC and my MacBook Pro notebook computer. The only real letdowns of the entire product was the length of t...
0%
pocket-lint.com
Updated:
2014-09-13 05:03:39
One to consider if your screen real-estate at the top of the screen isnt important...
Good Small, compact, lots of software...
Bad Recording lag, design means camera overhangs your screen...
Bottom line One to consider if your screen real-estate at the top of the screen isnt important...
70%
techradar.com
Updated:
2016-12-29 19:57:24
Proving a huge success around the world, adding video to instant messaging and internet telephony services is now easier than ever. While many modern laptops carry built-in webcams as standard, the Logitech QuickCam for Notebooks Pro (£80 inc. VAT) is...
Good Easy to install and configure, Audio headset is supplied, Image quality is impressive...
Bad Expensive...
Bottom line Proving a huge success around the world, adding video to instant messaging and internet telephony services is now easier than ever. While many modern laptops carry built-in webcams as standard, the Logitech QuickCam for Notebooks Pro (£80 inc. VAT) is...
80%
everythingusb.com
Updated:
2014-09-13 05:03:27
Some webcams try to stand out with their innovative design; others introduce secondary features intended to grab your attention. Logitech went for a different approach with their pro-series webcams: as sharp as possible, as often as possible. To achiev...
Good Mounting and positioning is very easy on notebooks, Software is well-organized and easy to use, Excellent low light compensation, Face tracking does a good job of marking and following the face, Good variety of video effects...
Bad USB cable can be too short, Mounting clip needs to be pried open to use, Software includes link pushing more webcams, Video effects require a very powerful computer...
Bottom line Although this camera's heavy notebook focus limits its versatility, it excels in nearly every area to provide superior performance. If you're looking for a webcam for your notebook, look no further than the Logitech QuickCam Pro for Notebooks. Pros & C...
0%
laptoplogic.com
Updated:
2014-09-13 05:03:28
Laptop Logic gives you a hands-on look at Logitechs latest notebook webcam.
Good Excellent Image Quality, Video Effects add levity to any conversation, Adjustable Clip, Helpful software optimization via RightLight and RightSound...
Bad Prohibitive Pricing, Flimsy display stand...
Bottom line Discuss Email...
80%
Digitaltrends.com
Updated:
2014-09-13 05:03:28
Logitech’s new webcams boast Carl Zeiss lenses and a host of snappy-named imaging technologies. But the especially recommended model QuickCam Pro for Notebooks offers all the bells and whistles of larger, more cumbersome webcams, only in a small...
Good Excellent image clarity, Very good low-light performance, Fun add-ons...
Bad Slow camera movement and updating in low light, Cheap-feeling stand...
Bottom line The Logitech QuickCam Pro for Notebooks is a little bit pricey for a webcam, but with 2MP native resolution and Carl Zeiss optics fueling enhanced performance, image quality is notably good. Avatar and overlay packs add a little oomph to the overall pa...
75%
Pocketnow.com
Updated:
2014-09-13 05:03:33
A long time ago, people all over the world missed their loved ones and friends. Executives wished they could have more face-to-face meetings with their teams. Dating was difficult as blind dates became a national threat. Then along came Al Gore and...
Good Excellent facial tracking, High definition photo and video, Great video effects, Outstanding light and sound adaptiveness...
Bad Advanced features are CPU intensive, A tad pricey...
Bottom line The Logitech QuickCam Pro for Notebooks and included software really impressed me. When I first opened the box I thought briefly "what if this is just another webcam?" I am glad I thought wrong. The facial tracking, light and sound adaptation, vide...
90%
justanothermobilemonday.com
Updated:
2014-09-13 05:03:39
Six years ago, in anticipation of my first son’s birth, I decided to invest some money in a good camcorder. After carefully researching all of the available models, I finally settled on and purchased a Sony camcorder. One of the main attractions o...
0%
Laptopmag.com
Updated:
2014-09-13 05:03:39
This tiny Web cam packs a slew of features for business and fun.
Bottom line With its vertical base and front-facing lens, the Logitech QuickCam Pro most resembles a traditional webcam. Although more conspicuous than the Microsoft LifeCam NX-6000, its about as small, and has a much stronger clamp. It also offers minimal delays...
80%
techgage.com
Updated:
2014-09-13 05:03:39
Last weeks article of the Ultra Vision was actually supposed to be a roundup of two webcams, but I ran into issues with my first copy of the Notebooks Pro. Logitech was quick to send a replacement, so that I could publish a review for it today. If you...
Bottom line In the end, I am two sided in deciding the Notebooks Pros fate. First off, its a great webcam for those who are always on the go. Its compact, well-built and has a microphone built-in. But on the other hand, I cant say I was -that- impressed with t...
70%
bityard.com
Updated:
2016-12-29 19:57:24
How many times have you used low resolution 1-megapixels webcam only to be disappointed? Well, dont be anymore. We have found a good camera to fit your family and business needs because it has Logitech and Carl Zeiss optics behind it. The Quickcam pr...
0%
Howstuffworks.com
Updated:
2016-12-29 19:57:24
Logitechs QuickCam for Notebooks Pro is a tiny webcam with a big resolution. The unit itself is smaller than a Bic lighter and weighs only 2.5 ounces, making it a perfect webcam to toss into a laptop bag for video conferencing and chatting on the road...
Good Very light and compact, high resolution, multiple image effects...
Bad No physical pan-and-tilt tracking, some features require Vista or a high-end PC...
Bottom line Logitechs QuickCam for Notebooks Pro is a tiny webcam with a big resolution. The unit itself is smaller than a Bic lighter and weighs only 2.5 ounces, making it a perfect webcam to toss into a laptop bag for video conferencing and chatting on the roa...
80%
Laptopmag.com
Updated:
2016-12-29 19:57:24
At first we cringed at the price of Logitechs lighter-sized cam for laptops, but we have to admit the QuickCam for Notebooks Pro packs quality and a ton of features into a tiny body. The 1.3-megapixel sensor delivers excellent color and sharpness up t...
80%
Brand Image Product code Product Stock Price from
Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB
(show image)
960-000051 / 53 Webcam Pro 9000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB
(show image)
960-000301 QuickCam Vision Pro 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black
(show image)
960-000116 QuickCam Sphere AF 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver
(show image)
960-000053 QuickCam Pro 9000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels
(show image)
960-000011 QuickCam for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver
(show image)
960-000044 QuickCam Deluxe 0.00
(excl. VAT)
0 (incl. VAT)