location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam Pro 9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000051 / 53
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:22:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 MP 1600 x 1200 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 2 years
Long product name Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB :
The long product name of Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Webcam Pro 9000, 2MP, HD video, USB
More>>>
Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB:
The official description of Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world is a big place, especially with friends and family spread out from coast to coast. Fortunately, the Logitech® Webcam Pro 9000 can bridge any distance, and you’ll look good doing it with the help of Zeiss® optics with autofocus.

Short summary description Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB:
This short summary of the Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Webcam Pro 9000, 2 MP, 1600 x 1200 pixels, 30 fps, USB, 2 m, Processor: 1 GHz

Long summary description Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB:
This is an auto-generated long summary of Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB based on the first three specs of the first five spec groups.

Logitech Webcam Pro 9000. Megapixel (approx.): 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB, Cable length: 2 m. Minimum system requirements: Processor: 1 GHz , Minimum RAM: 256 MB

Performance
Megapixel (approx.) *
2 MP
Maximum video resolution *
1600 x 1200 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
USB powered
Yes
Design
Cable length
2 m
System requirements
Minimum system requirements
Processor: 1 GHz
Minimum RAM
256 MB
Optical drive required
Yes
Other features
USB required
Yes
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:54:37
Uk has collected 4 expert reviews for Logitech Pro 9000 webcam 2 MP 1600 x 1200 pixels USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2011-10-03 23:54:37
According to reviewers, the Logitech Webcam Pro 9000 is the best all-around high-definition webcam, great for full-screen webchats or sharing video. Features include a 2-megapixel sensor, a high-quality Carl Zeiss lens, light-enhancing technologies for...
Good Excellent highdefinition image quality, Glass Carl Zeiss Tessar lens, Highquality audio, Userfriendly software...
Bad Reports of Windows 7 compatibility issues...
0%
hardwaresecrets.com
Updated:
2011-10-03 23:54:37
You can buy a webcam for USD 20, so why would you pay USD 99 for the Logitech Webcam Pro 9000? We set out to do a detailed review to answer that question.As shown in Figure 1, the Logitech Webcam Pro 9000 comes in an unassuming plastic and cardboard bo...
Bottom line The LogitechWebcam Pro 9000 is a well-designed and easy-to-use device. Best of all, the Carl Zeiss lens, autofocus, and Logitech's RightLight technology combine to produce HD video that is spectacular for a webcam. When taking photos or videos with a...
0%
Brand Image Product code Product Stock Price from
Logitech QuickCam Pro for Notebooks webcam 2 MP Logitech QuickCam Pro for Notebooks webcam 2 MP
(show image)
105903 QuickCam Pro for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)