location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite monitor arm - desk 123

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite monitor arm - desk 123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410581237 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:13:56
The date of the most recent change of this product data-sheet in Icecat.
Dataflex 58.123 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewlite monitor arm - desk 123
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Static height adjustment range of 350 mm (13,8")
  • - Independent depth adjustment
  • - Integrated cable management
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-55°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel 360°
  • - Weight capacity max. 8 kg (17,6 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
  • - Monitor size limit: height 978 mm (38,5")
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
Warranty: 15 years
Long product name Dataflex Viewlite monitor arm - desk 123 :
The long product name of Dataflex Viewlite monitor arm - desk 123. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite monitor arm - desk 123
More>>>
Dataflex Viewlite monitor arm - desk 123:
The official description of Dataflex Viewlite monitor arm - desk 123 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two extensions allow independent monitor depth adjustment and the stepless height adjustment lets each user find their own optimal ergonomic position. Cables are easily hidden in the aluminium pole and arm extensions to create a tidy, professional impression.

Short summary description Dataflex Viewlite monitor arm - desk 123:
This short summary of the Dataflex Viewlite monitor arm - desk 123 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite monitor arm - desk 123, Clamp/Bolt-through, 8 kg, 61 cm (24"), 100 x 100 mm, Height adjustment, Black

Long summary description Dataflex Viewlite monitor arm - desk 123:
This is an auto-generated long summary of Dataflex Viewlite monitor arm - desk 123 based on the first three specs of the first five spec groups.

Dataflex Viewlite monitor arm - desk 123. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -55 - 90°. Product colour: Black

Mounting
Maximum weight capacity *
8 kg
Maximum weight capacity (per display)
8 kg
Maximum screen size *
61 cm (24")
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Desk thickness (min)
5 mm
Desk thickness (max)
5 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Adjustable depth
Yes
Tilt adjustment
Yes
Tilt angle range
-55 - 90°
Swivel angle
360°
Angle of rotation
360°
Turn angle
180°
Ergonomics
Number of pivot points
3
Number of arms
1
Cable management
Yes
Design
Housing material
Aluminium
Product colour *
Black
Weight & dimensions
Width
100 mm
Depth
506 mm
Height
555 mm
Packaging data
Package dimensions (WxDxH)
648 x 178 x 169 mm
Package width
610 mm
Package depth
265 mm
Package height
115 mm
Package weight
4.11 kg
Packaging content
Clamp included
Yes
Technical details
Height adjustment
35 cm
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewgo monitor arm - desk 133 Dataflex Viewgo monitor arm - desk 133
(show image)
48.133 Viewgo monitor arm - desk 133 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 132 Dataflex Viewgo monitor arm - desk 132
(show image)
48.132 Viewgo monitor arm - desk 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 130 Dataflex Viewgo monitor arm - desk 130
(show image)
48.130 Viewgo monitor arm - desk 130 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 123 Dataflex Viewgo monitor arm - desk 123
(show image)
48.123 Viewgo monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 122 Dataflex Viewgo monitor arm - desk 122
(show image)
48.122 Viewgo monitor arm - desk 122 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 120 Dataflex Viewgo monitor arm - desk 120
(show image)
48.120 Viewgo monitor arm - desk 120 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 162 Dataflex Viewmaster monitor arm - desk 162
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 142 Dataflex Viewmaster monitor arm - desk 142
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - desk 103 Dataflex Viewlite monitor arm - desk 103
(show image)
58.103 Viewlite monitor arm - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite toolbar - desk 702 Dataflex Viewlite toolbar - desk 702
(show image)
58.702 Viewlite toolbar - desk 702 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)