location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 MFP M525dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF116A#BGJ?LA
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 42 ppm
  • - Mono copying Mono scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 29.4 kg
Warranty: One year, next business day, on-siteone-year technical phone support, chat, and e-mail.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm :
The long product name of HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 500 MFP M525dn
More>>>
HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:
The official description of HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate processes and turn documents into dynamic digital files, using advanced workflow tools in a desktop MFP. Versatile scanning, processing, routing and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced document scanning and routing capabilities, precise image control, intuitive process management and strong data protection. This desktop MFP is easy to manage and upgrade with new capabilities and solutions.

Features

Get breakthrough performance, with best-in-class scanning.
- Get fast results from two-sided, single-pass scanning and HP EveryPage. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder. Enter data on a large, pull-out keyboard1.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Increase productivity with this easy-to-use desktop MFP.
- Manage jobs directly at this desktop-size MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Get exceptional value from using an optional, high-capacity Original HP LaserJet black toner cartridge.
- Improve efficiency by sending scanned documents directly to email, fax, or network folder8.
- Print from your smartphone or tablet with HP ePrint5. Save and print files directly via an easy-access USB port.

Enjoy top-flight manageability and robust security features.
- Rely on powerful solutions for deploying, managing and safeguarding your printing fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t8. Conserve power with Instant-on Technology.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:
This short summary of the HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 MFP M525dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 MFP M525dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CCD
Scan speed (colour)
32 ppm
Scan speed (black)
42 ppm
Image formats supported
JPG, TIF
Fax
Faxing *
No
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.4
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
350 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Oficio, Statement
Envelopes sizes
9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
780 W
Power consumption (standby)
9.6 W
Power consumption (off)
0.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
516 mm
Depth
547 mm
Height
576 mm
Weight
29.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:26:22
Uk has collected 6 expert reviews for HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2015-06-25 06:26:21
The HP LaserJet Enterprise MFP M725dn inhabits a sparse niche: It's a monochrome laser multifunction printer (MFP) that can print, scan, and copy at up to A3 size. It's a good option for businesses that need those capabilities, provided that they don't pl...
Good Prints, scans, and copies up to A3 size, Massive paper handling options, 8in colour touchscreen...
Bad Fax is not standard, Sub, par graphics, Slightly sub, par photos...
Bottom line For many companies, the HP LaserJet Enterprise MFP M725dn may be the right solution. It certainly has an ample paper capacity, low running costs, and MFP features befitting a device that prints, scans, and copies at A3 size. It's easy to recommend as suc...
70%
pcmag.com
Updated:
2015-06-25 06:26:21
As an HP "flow" multifunction printer (MFP), the HP LaserJet Enterprise color flow MFP M575c%displayPrice% at %seller% adds a sheaf of workflow-friendly features over the standard versions in its line: a pull-out keyboard and a 100-sheet single-pass duple...
Good Encrypted hard drive. Pull-out keyboard. 8-inch color touch screen. 100-sheet ADF. Two-sided, single-pass scanning.
Bad Low standard paper capacity. Relatively high running costs...
Bottom line The HP LaserJet Enterprise color flow MFP M575c has some intriguing workflow features like a single-pass two-sided scanner and a full-sized pull-out keyboard...
70%
buyerslab.com
Updated:
2015-06-25 06:26:21
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
pcmag.com
Updated:
2015-06-25 06:26:21
There's a lot to like about the HP LaserJet Enterprise 500 Color MFP M575dn, including its blazing speed; its excellent graphics quality its ability to print from and scan to multiple destinations; and a ginormous color touch screen for controlling its va...
Good Very fast. Above-par graphics quality. Large color touch screen. HP ePrint capabilities. Password-protected printing.
Bad Slightly sub-par text and photo quality. Lacks fax capabilities (a $300 option). Relatively modest paper capacity...
Bottom line The HP LaserJet Enterprise 500 Color MFP M575dn is very fast for a color laser multifunction printer and prints excellent graphics...
70%