location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8105BLK rack accessory Rack shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8105BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8105BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777782394909 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AR8105BLK rack accessory Rack shelf
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack shelf Black
  • - Metal
  • - 2U
Long product name APC AR8105BLK rack accessory Rack shelf :
The long product name of APC AR8105BLK rack accessory Rack shelf. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Shelf 50lbs/22.7kg Black
More>>>
Short summary description APC AR8105BLK rack accessory Rack shelf:
This short summary of the APC AR8105BLK rack accessory Rack shelf data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8105BLK, Rack shelf, Black, Metal, 2U, REACH, DC

Long summary description APC AR8105BLK rack accessory Rack shelf:
This is an auto-generated long summary of APC AR8105BLK rack accessory Rack shelf based on the first three specs of the first five spec groups.

APC AR8105BLK. Type: Rack shelf, Product colour: Black, Housing material: Metal. Power source: DC. Width: 483 mm, Depth (max): 40.6 cm, Height: 89 mm. Package width: 572 mm, Package depth: 445 mm, Package height: 102 mm

Features
Type *
Rack shelf
Product colour *
Black
Housing material
Metal
Rack capacity
2U
On/off switch
No
Wall mountable
No
Castor wheels
No
Certification
REACH
Display
Touchscreen
No
Power
Power source
DC
Weight & dimensions
Width
483 mm
Weight & dimensions
Depth (max)
40.6 cm
Height
89 mm
Mounting depth (min)
1.6 cm
Mounting depth (max)
1.6 cm
Weight
2.27 kg
Packaging data
Package width
572 mm
Package depth
445 mm
Package height
102 mm
Package weight
4.27 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)