location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 10/100BASE-T network management card 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100BASE-T network management card 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304267416 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:18:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC AP9630 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years repair or replace
Long product name APC 10/100BASE-T network management card 2 :
The long product name of APC 10/100BASE-T network management card 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100BASE-T network management card 2
More>>>
APC 10/100BASE-T network management card 2:
The official description of APC 10/100BASE-T network management card 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC UPS Network Management Cards allow for secure monitoring and control of an individual APC UPS via web browser, command line interface, or SNMP. The configurable notification features keep you informed of problems as they occur. For protected servers, the included PowerChuteTM Network Shutdown software provides graceful, unattended shutdown in the event of an extended power outage, always keeping business information safe.

Protection

Password security
User-selectable password protection prevents unauthorized access, authorized against LDAP and Active Directory servers.

PowerChute Network Shutdown
Reliable network-based shutdown of multiple servers

Radius support
Use an existing radius server to securely authenticate, authorize, and account for your APC device.

Multi-tier user access
Supports up to four access levels - Administrator, Device User, Read-Only User and Network-only User - with user name and password requirements.

Manageability

Notification
Be notified of problems to ensure crucial situations are dealt with in a timely manner.

Data logging
Identify problematic trends before they escalate or export the data log for analysis.

Scheduling
Customize shut down and reboot of connected equipment and UPSs.

Integrates with StruxureWare Data Center Expert
An IT-ready, scalable access monitoring system that collects, organizes, and distributes critical alerts, surveillance video and key information, providing a unified view of complex physical infrastructure environments from anywhere on the network

Event logging
Pinpoint the timing and sequence of events leading up to an incident with the event log.

Enterprise management system compatible
Make device information available to your preferred enterprise management system by forwarding SNMP traps (events) across SNMPv1, SNMPv2 and SNMPv3 using the PowerNet MIB

Short summary description APC 10/100BASE-T network management card 2:
This short summary of the APC 10/100BASE-T network management card 2 data-sheet is auto-generated and uses the product title and the first six key specs.

APC 10/100BASE-T network management card 2, SmartSlot

Long summary description APC 10/100BASE-T network management card 2:
This is an auto-generated long summary of APC 10/100BASE-T network management card 2 based on the first three specs of the first five spec groups.

APC 10/100BASE-T network management card 2. Host interface: SmartSlot

Ports & interfaces
Host interface *
SmartSlot
Ethernet LAN (RJ-45) ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Security algorithms
SNMP
Supported network protocols
HTTPS, HTTP, Telnet, SMTP, TCP/IP
Design
Certification
FCC part 15 class A GOST EN 55022 class A ICES-003 AS/NZS 3548 (C-Tick) class A VCCI class A EN 55024
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
121 mm
Depth
114 mm
Height
38 mm
Weight
80 g
Packaging data
Package width
235 mm
Package depth
159 mm
Package height
51 mm
Package weight
340 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Product type
Network management card
Country Distributor
Nederland 4 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)