location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9631 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9631
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9631 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304267423 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:33
The date of the most recent change of this product data-sheet in Icecat.
Network Management Card (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name APC AP9631 interface cards/adapter :
The long product name of APC AP9631 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Network Management Card 2, HTTP,HTTPS,SMTP,SNMP v1,SNMP v3,TCP/IP,Telnet, RJ-45 10/100 Base-T, 90g
More>>>
APC AP9631 interface cards/adapter:
The official description of APC AP9631 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remote monitoring and control of an individual UPS by connecting it directly to the network.

Includes: CD with software, Temperature Sensor, User Manual

Short summary description APC AP9631 interface cards/adapter:
This short summary of the APC AP9631 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9631, SmartSlot, Black, AS/NZS 3548 (C-Tick) A, EN 55022 A, EN 55024, FCC Part 15 A, GOST, ICES-003, VCCI A, REACH, -5 - 45 °C, 0 - 45 °C, 0 - 95%

Long summary description APC AP9631 interface cards/adapter:
This is an auto-generated long summary of APC AP9631 interface cards/adapter based on the first three specs of the first five spec groups.

APC AP9631. Host interface: SmartSlot. Product colour: Black, Certification: AS/NZS 3548 (C-Tick) A, EN 55022 A, EN 55024, FCC Part 15 A, GOST, ICES-003, VCCI A, REACH. Width: 121 mm, Depth: 114 mm, Height: 38 mm. Package width: 235 mm, Package depth: 159 mm, Package height: 51 mm. Networking standards: IEEE 802.3, IEEE 802.3u

Ports & interfaces
Host interface *
SmartSlot
Design
Product colour
Black
Certification
AS/NZS 3548 (C-Tick) A, EN 55022 A, EN 55024, FCC Part 15 A, GOST, ICES-003, VCCI A, REACH
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
121 mm
Depth
114 mm
Height
38 mm
Weight
90 g
Packaging data
Manual
Yes
Package width
235 mm
Package depth
159 mm
Package height
51 mm
Package weight
340 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Ethernet LAN (RJ-45) ports
1
Networking standards
IEEE 802.3, IEEE 802.3u
Country Distributor
Nederland 4 distributor(s)
Italia 1 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)