location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9J40B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758546697 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2015
Product end of life date
Bullet Points HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Express yourself for less and add a creative touch to all your tasks. Produce borderless, lab-quality photos that dazzle and laser-like documents that always look sharp.
  • - Save energy without sacrificing performance with this ENERGY STAR® qualified e-all-in-one.
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to /supportWarranty: One-year limited hardware24-hour, 7 days a week phone support
Long product name HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi :
The long product name of HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 5530 e-All-in-One Printer, Inkjet, 21ppm, A4, 500MHz, 128MB, 2.65" CGD
More>>>
HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi:
The official description of HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos and laser-sharp documents with this stylish and affordable wireless e-all-in-one. Print from virtually anywhere from your smartphone, tablet or internet-connected PC, and enjoy easy copying and scanning too.[1]

Short summary description HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi:
This short summary of the HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5530, Inkjet, Colour printing, 1200 x 600 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5530. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[8]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Express your creativity with lab-quality photo printing

Create borderless, lab-quality photos in rich colour and print crisp, laser-sharp documents too.
Do even more with easy colour copying and scanning – share photos, capture documents.
Save time and paper with automatic two-sided printing and copying.
Print and copy more for less with optional high-capacity XL ink cartridges.[2]

Get easy wireless printing from your smartphone or tablet[1]

Enjoy easy wireless printing from virtually anywhere via your smartphone, tablet or internet-connected PC.[1]
Scan photos, documents and more directly to your mobile device with HP Printer Control.[3]
Use your Apple® iPhone® or iPad® to control print, scan and copy features.[4]
Enjoy quick, hassle-free connection to your wireless network with HP Auto Wireless Connect.[5]

Do even more with this versatile and easy-to-use e-all-in-one

View, select and print photos directly via the colour touchscreen and card slots.
Spend more time creating and less time waiting with fast print speeds.
Compact form and sleek, stylish design – looks great in any room.

Reduce your impact

Designed to conserve – save energy using an all-in-one that’s ENERGY STAR® qualified.
Count on easy, free cartridge recycling through HP Planet Partners.[6]

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) mono
8.8 ipm
Print speed (ISO/IEC 24734) colour
5.2 ipm
Time to first page (black, normal)
19 s
Time to first page (colour, normal)
24 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Page description languages
PCL 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
SD
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
13.95 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
608 mm
Height
390 mm
Weight
5.56 kg
Packaging data
Package width
492 mm
Package depth
162.7 mm
Package height
400.2 mm
Package weight
6.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:28:26
Uk has collected 17 expert reviews for HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 01:28:26
What is the HP Envy 5530? The first printers HP launched in its Envy range were expensive, lifestyle all-in-ones majoring as much on their looks as their printing abilities. Since then HP has widened the range and the Envy 5530 costs less than £80 and wou...
Good High quality draft mode, SD card slot, Direct wireless print...
Bad Micro bands in photo prints, No Automatic Document Feeder (ADF), Large footprint when printing...
Bottom line HP Envy 5530 - Print Speeds HP quotes speeds of 8.8ppm for mono print and 5.2ppm for colour, both to ISO standards. In our tests we saw a maximum speed of 6.5ppm for mono and 2.6ppm for colour, mainly because we include processing time. These results are...
70%
gadgetshow.channel5.com
Updated:
2014-08-29 01:28:26
Meet the HP Envy 5530 e-All-in-One printer, one of HP's latest printers to bear the Envy name, which means it should offer you better quality than many of its peers, and look good doing it too. It's a printer aimed for the home, rather than the office, bu...
Good The HP Envy 5530, despite being a functional first printer, surprisingly looks pretty good. HP is taking its Envy branding to its printer range too, giving each product a focus on style and substance to ensure it'll look good on your desk. The 5530 succee...
Bad Priced up at around £90, the 5530 isn't the most expensive printer in the world, but for that relatively budget price, you'll find that HP has cut some corners to keep costs down. For starters, it's not ideal at handling paper, as the tray is limited to j...
Bottom line HP's crafted a well rounded printer that won't break the bank and manages to offer top-notch image quality to boot. If you're after a solid all-in-one printer that has handy online and wireless features, the Envy 5530 is one to consider - you just might b...
80%
Digitaltrends.com
Updated:
2014-08-29 01:28:26
The HP Envy 5530 is an attractive-looking multifunction printer designed for the home user (no fax, but few would need that these days). With a manufacturer's list price of $130, it's also an affordable printer to buy. You might think that the device won...
Good Good print performance, Wireless connectivity, HP's Instant Ink program, Automatic duplexing...
Bad Small-capacity paper input and output trays, Tri-color ink cartridge makes color printing expensive, Scanning produced banded output...
Bottom line Designed specifically for the home user, the Envy 5530 does a good job of providing a nice feature mix in a very attractive package. The 5530 proved a little disappointing in print quality that's made from a scan, but it is otherwise capable of generat...
80%
digitalversus.com
Updated:
2014-09-20 01:25:01
With the Envy 5530, HP is offering an all-in-one inkjet printer to do it all: it claims to print "lab-quality" photos and "laser-sharp" documents. A pioneer of mobile printing, the American manufacturer vaunts this printer's ability to print and copy dire...
Good Easy to use/intuitive menu, WiFi/frontandback printing, Compact and stylish design, Responsive, Quiet and energy efficient, Paper loads from the front, Card reader...
Bad Print speed, Poor photoprinting quality...
Bottom line The HP Envy 5530 is no revolutionary. All the same, we appreciated its simplicity and the user-friendly touchscreen. The new design was a big hit, too. As you'd expect from an entry-level printer, the print speed wasn't the greatest. and the "lab-quality"...
60%
pcworld.com_techhive.com
Updated:
2014-08-29 01:28:26
The $130 HP Envy 5530 e-All-in-One color inkjet multifunction (copy/print/scan), will cover a low volume of home use nicely. It's exceptionally easy to use, surprisingly capable, and produces impressive output. On the downside are its lack of speed and pr...
Good Impressive output quality, Very easy to use, Instant Ink program offers some savings over regular inks, Automatic duplexing...
Bad Very slow performance, Regular inks are very pricey...
Bottom line Low-cost home printers tend to be unexciting, but this one stands out for having better-than-usual print quality and a new, cloud-controlled Instant Ink program that is cheaper per page than its regular cartridges are...
60%
macworld.com
Updated:
2014-08-29 01:28:26
The $130 HP Envy 5530 e-All-in-One color inkjet multifunction (copy/print/scan), will cover a low volume of home use nicely. It's exceptionally easy to use, surprisingly capable, and produces impressive output. On the downside are its lack of speed and pr...
Good Impressive output quality, Very easy to use, Instant Ink program offers some savings over regular inks, Automatic duplexing...
Bad Very slow performance, Regular inks are very pricey...
60%
computershopper.com
Updated:
2014-08-29 01:28:26
Historically, HP’s Envy inkjet all-in-one (AIO) printers (which include 2010’s , 2011’s , and 2013’s ) have been stylish, relatively expensive luxury models with a greater focus on appearance and elegance than on functionality and practicality. While...
Good Good print, copy, and scan quality, Wide range of cloud and mobile-device support, Small and lightweight, Automatic two-sided printing...
Bad High cost per page, Slow print speeds, No automatic document feeder, Small input/output trays...
Bottom line Small and lightweight, this little Envy prints nice-looking documents and photos, but its print speeds and cost per page relegate it to an occasional-use AIO for homes and home offices...
70%
techreviewsource.com
Updated:
2014-08-29 01:28:26
Clearly aimed primarily at home—rather than office—needs, the HP Envy 5530 e-All-in-One offers better than par photo quality plus par quality for graphics and text. It also throws in some home-printer features like built-in templates for graph paper and l...
Good Automatic duplexer (for two sided printing). WiFi. HPequivalent of WiFi Direct. Prints through the cloud.
Bad Slow. No Ethernet port. No Fax...
Bottom line The HP Envy 5530 e-All-in-One is meant primarily for home use, with features like built-in templates for printing notebook and graph paper...
70%
pcmag.com
Updated:
2014-08-29 01:28:26
Clearly aimed primarily at home—rather than office—needs, the HP Envy 5530 e-All-in-One offers better than par photo quality plus par quality for graphics and text. It also throws in some home-printer features like built-in templates for graph paper and l...
Good Automatic duplexer (for two sided printing). Wi-Fi. HP-equivalent of Wi-Fi Direct. Prints through the cloud.
Bad Slow. No Ethernet port. No Fax...
Bottom line The HP Envy 5530 e-All-in-One is meant primarily for home use, with features like built-in templates for printing notebook and graph paper...
70%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY 5530 Inkjet A4 1200 x 600 DPI 21 ppm Wi-Fi:
Disclaimer

[1] Requires an Internet connection to an HP web-enabled printer and HP ePrint account registration. For a list of eligible printers, supported documents and image types, and other HP ePrint details, see www.hpconnected.com. Mobile devices and PCs require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[2] High-capacity Original HP 301XL and 122XL Ink Cartridges not included; please purchase separately. Less cost per page compared with standard capacity Original HP 301 and 122 Ink Cartridges.
[3] Mobile device requires wireless access point and Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For more details, see www.hp.com/go/mobileapps
[4] Supports the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent on physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only. AirPrint™, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[5] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only. For information on compatibility, visit hp.com/go/autowirelessconnect.
[6] Programme availability varies. For more information, visit www.hp.com/recycle.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[9] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.